- DC Gate Trigger Current-Max
- Ihs Manufacturer
- Operating Temperature
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- REACH SVHC
- Repetitive Peak Reverse Voltage
- Trigger Device Type
- Base/Housing Material
- Body Orientation
- Color
Attribute column
Manufacturer
NEW JERSEY Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Housing Material | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Dielectric strength | Gross weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Nominal current | Nominal voltage | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Seal | Switching scheme | Transport packaging size/quantity | Voltage, Rating | Wire Size | Operating Temperature | Series | Termination | Connector Type | Type | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Current Rating | Shell Finish | Number of Contacts | Housing Color | Contact resistance | Insulation resistance | Switch type | Operating temperature range | Trigger Device Type | Repetitive Peak Reverse Voltage | DC Gate Trigger Current-Max | Features | Pressure Range | Product Length | Height | Width | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
VSKD71-08 NEW JERSEY | In Stock | - | - | - | - | - | Zinc-Plated Steel | - | - | - | - | - | - | - | Gems Sensors & Controls | 224102 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | 40-150 psi | - | - | - | - | ||
VSKC71-06 NEW JERSEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BT151-600 New Jersey Semiconductor Products Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | NEW JERSEY SEMICONDUCTOR PRODUCTS INC | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 650 V | 15 mA | - | - | - | - | - | unknown | ||
1N3660 NEW JERSEY | In Stock | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | Straight | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | 42 Vdc | 16 AWG | -40 to 140 °C | - | - | - | Housing | - | 2 | RCP | - | - | 4.0000 mm | - | - | - | - | 10 POS | Black | - | - | - | - | - | - | - | - | - | 40.6 mm | - | - | - | ||
1N5615/ NEW JERSEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N2136A NEW JERSEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
VSKJ71-08 NEW JERSEY | In Stock | - | - | Panel Mount, Through Hole | Flange | Aluminum | - | - | - | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | 806 | Solder | Receptacle, Female Sockets | - | Silver | - | - | Threaded | - | - | A | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
BT152 New Jersey Semiconductor Products Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 250 (50 Hz / 1 min.) V | 1.04 | NEW JERSEY SEMICONDUCTOR PRODUCTS INC | - | - | - | - | 50 mA | 12 (DC) V | ≥10000 | 125 °C | -40 °C | - | Active | - | - | - | OFF - (ON) | 34*26*44.5/10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | - | - | - | - | 100 mOhm at most | ≥100 (at Uispl.dc=500 V) MOhm | Tactile button of KAN1200 series | -20 …+70 °C | SCR | 500 V | 15 mA | - | - | - | 12 mm | 12 mm | unknown |


Product
Brand
Articles
Tools