- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP4283CZ10-TBA,115 Nexperia USA Inc. | 663300 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 10-XFDFN | - | 10 | SILICON | 9V | 1 | 5.5V | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | HDMI | LOW CAPACITANCE | 600FF | - | DUAL | - | - | 1mm | - | - | IP4283 | 10 | - | - | - | - | SINGLE | 4 | 1μA | - | - | Yes | 6V | - | 3.8A 8/20μs | - | 9.5V Typ | 8V | - | 3.8A | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0X1BQ,115 Nexperia USA Inc. | 1007 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-663 | - | 3 | SILICON | 5.8V | 1 | 5V | - | -65°C~150°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | Automotive | - | 2.6pF | - | DUAL | FLAT | 260 | 1.3mm | - | 30 | PESD*X1B | 3 | - | 5V | 5V | UNIDIRECTIONAL | SINGLE | - | 100nA | - | - | No | - | - | - | - | - | - | 5V Max | - | - | - | Bidirectional | - | - | 1 | - | - | 0.9pF @ 1MHz | - | - | - | - | 2 | - | - | 1.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PHDMI2F4X Nexperia USA Inc. | 5252 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 10-XFDFN | - | 10 | SILICON | - | 1 | - | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | Active | 1 (Unlimited) | 10 | - | - | Steering (Rail to Rail) | - | HDMI | - | 600FF | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 10 | - | - | 5.5V | - | SINGLE | - | - | - | - | Yes | 6V | - | 5.2A 8/20μs | - | 4.6V Typ | - | - | - | - | - | Unidirectional | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS20VZ1USKYL Nexperia USA Inc. | 4503 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | - | SILICON | 22.2V | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | - | - | - | BOTTOM | - | - | - | - | - | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | CATHODE | No | - | 220W | 6A | - | 36.9V | - | 20V Max | - | - | - | - | - | 1 | - | 20V | - | 260pF @ 1MHz | - | 2000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD3USB30Z Nexperia USA Inc. | 2608 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 15-UFBGA, WLCSP | - | - | - | - | - | 5.5V | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | No | 6V | - | 8A 8/20μs | - | - | - | 5.5V Max | 8A | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBZ6V2AL,215 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 5.89V | 2 | 3V | - | -55°C~150°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Zener | Tin (Sn) | Automotive | - | 230pF | 24W | DUAL | GULL WING | 260 | 1.4mm | 2.76A | 30 | MMBZ | 3 | - | 900mV | 3V | Unidirectional | - | 1 | 200nA | - | - | No | - | - | - | - | - | 8.7V | 3V Max | 2.76A | - | 24W | Bidirectional | - | 2 | 1 | 3V | - | 175pF @ 1MHz | - | - | 6.51V | - | - | - | - | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS12VP1UP,115 Nexperia USA Inc. | 2996 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-128 | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | - | Zener | Tin (Sn) | Automotive | - | - | - | DUAL | FLAT | 260 | - | - | 30 | PTVS*P1UP | 2 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 13.3V | 600W | 30.2A | - | 19.9V | - | 12V | - | - | - | - | - | 1 | - | - | - | - | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS8V0S1UTR,115 Nexperia USA Inc. | 24000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | SILICON | 8.89V | 1 | 8V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | Automotive | - | - | 400W | DUAL | FLAT | 260 | - | - | 30 | PTVS*S1U | 2 | - | 8V | - | - | - | - | 25μA | Single | - | No | - | - | - | 25μA | 13.6V | 13.6V | - | 29.4A | - | 400W | Unidirectional | 10mA | - | - | 8V | - | - | 8.89V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS22VS1UTR,115 Nexperia USA Inc. | 2708 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | SILICON | 24.4V | 1 | 22V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | Automotive | - | - | 400W | DUAL | FLAT | 260 | - | - | 30 | PTVS*S1U | 2 | - | 22V | - | - | - | - | 100nA | Single | - | No | - | - | - | 100nA | 35.5V | 35.5V | - | 11.3A | - | 400W | Unidirectional | 10mA | - | - | - | - | - | 24.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS43VP1UP,115 Nexperia USA Inc. | 2458 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | 50V | 1 | 43V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | Automotive | - | - | - | DUAL | FLAT | 260 | - | - | 30 | PTVS*P1UP | 2 | - | - | - | Unidirectional | - | - | 100nA | Single | - | No | - | - | - | 100nA | - | 69.4V | 43V | 8.6A | 8.6A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 47.8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0U4BF,115 Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | SILICON | 5.5V | 4 | 5V | - | -55°C~150°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Zener | - | Automotive | - | 3.5pF | - | BOTTOM | - | - | 1.05mm | - | - | PESD*U4B | 6 | - | - | 5V | - | COMPLEX | - | 100nA | - | - | No | - | - | - | - | - | - | 5V Max | - | - | - | Bidirectional | 5mA | - | - | 5V | MO-252 | 2.9pF @ 1MHz | 5.5V | - | 9.5V | - | - | - | - | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS26VZ1USKYL Nexperia USA Inc. | 354591 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | - | SILICON | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | - | - | - | BOTTOM | - | - | - | - | - | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | CATHODE | No | 28.9V | 200W | 4.5A | - | 46V | - | 26V Max | - | - | - | - | - | 1 | - | 26V | - | 215pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS26VP1UTP,115 Nexperia USA Inc. | 3022 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | 28.9V | 1 | 26V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | - | 30 | PTVS26V | 2 | - | - | - | Bidirectional, Unidirectional | - | - | 100nA | Single | - | No | - | - | - | 100nA | 42.1V | 42.1V | - | 14.3A | 14.3A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 28.9V | - | - | - | 1 | - | 1.1mm | 4mm | 2.7mm | - | ROHS3 Compliant | - | ||
![]() PTVS9V0P1UP,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | 10V | 1 | 9V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | - | 30 | PTVS*P1UP | 2 | - | - | - | - | - | - | 5μA | Single | - | No | - | - | - | 5μA | 15.4V | 15.4V | - | 39A | 39A | 600W | Unidirectional | 1mA | 1 | - | 9V | - | - | 10V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0L2UMB,315 Nexperia USA Inc. | 200 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 3-XFDFN | - | 3 | SILICON | 6.46V | 2 | 5V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | - | Zener | Tin (Sn) | Automotive | - | 19pF | - | BOTTOM | - | - | 650μm | - | - | - | 3 | - | - | 5V | Unidirectional | - | - | 25nA | - | - | No | - | - | 2.5A 8/20μs | - | - | 15V | 5V Max | 2.5A | 2.5A | - | Bidirectional | - | - | - | 5V | - | 16pF @ 1MHz | - | - | - | - | 2 | - | 370μm | 1mm | 600μm | - | ROHS3 Compliant | Lead Free | ||
![]() MMBZ15VDL,215 Nexperia USA Inc. | 51000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 14.3V | 2 | 12.8V | - | -55°C~150°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | Gull Wing | - | Zener | Tin (Sn) | Automotive | - | 105pF | - | DUAL | - | - | 1.4mm | - | - | MMBZ | 3 | - | 900mV | 12.8V | UNIDIRECTIONAL | SINGLE | - | 5nA | - | - | No | - | 40W | - | - | - | 21.2V | 12.8V Max | 1.9A | - | 40W | Bidirectional | 1mA | - | - | - | - | 85pF @ 1MHz | 14.3V | - | 15.8V | - | - | 1 | - | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS6V0P1UTP,115 Nexperia USA Inc. | 6068 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | 6.67V | 1 | 6V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | - | 30 | PTVS6V0 | 2 | - | - | - | - | - | - | 400μA | Single | - | No | - | - | 58.3A | 400μA | 10.3V | 10.3V | - | 58.3A | - | 600W | Unidirectional | 10mA | - | - | 6V | - | - | 6.67V | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS6V0S1UTR,115 Nexperia USA Inc. | 1351 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | SILICON | 6.67V | 1 | 6V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | Automotive | - | - | 400W | DUAL | FLAT | 260 | - | - | 30 | PTVS*S1U | 2 | - | 6V | - | - | - | - | 400μA | Single | - | No | - | - | - | 400μA | 10.3V | 10.3V | - | 38.8A | - | 400W | Unidirectional | 10mA | - | - | 6V | - | - | 6.67V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS12VU1UPAZ Nexperia USA Inc. | 120000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 3-PowerUDFN | - | 3 | SILICON | - | 1 | 12V | Automotive grade | -55°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | Zener | - | Automotive | - | - | - | DUAL | - | - | - | - | - | PTVS12V | 3 | - | - | - | Unidirectional | - | - | 50nA | Common Anode | CATHODE | No | 13.3V | 300W | 15.1A | 50nA | - | 19.9V | 12V Max | 131A | - | 3kW | - | 1mA | - | - | - | - | - | 13.3V | - | - | Yes | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0U5BV,115 Nexperia USA Inc. | 6681 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | SILICON | 6.5V | 5 | 5V | - | -55°C~150°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Zener | Tin (Sn) | Automotive | - | 3.5pF | - | DUAL | FLAT | - | 1.3mm | - | - | PESD*U5B | 6 | - | 5V | 5V | - | COMPLEX | 5 | 100nA | - | - | No | - | - | - | - | - | - | 5V Max | - | - | - | Bidirectional | 5mA | - | - | 5V | - | 2.9pF @ 1MHz | 5.5V | - | 9.5V | - | - | - | - | 1.7mm | - | - | ROHS3 Compliant | Lead Free |