- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Ambient Temperature Range High | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTVS8V5S1UTR,115 Nexperia USA Inc. | 24000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | SILICON | 9.44V | 1 | - | 8.5V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1U | 2 | - | 8.5V | - | - | - | - | 10μA | Single | - | - | No | - | - | - | 10μA | 14.4V | 14.4V | - | 27.8A | - | 400W | Unidirectional | 10mA | - | - | - | - | 9.44V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IP4282CZ6,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | 6-XSON, SOT886 (1.45x1) | - | - | - | - | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Steering (Rail to Rail) | - | 85°C | -40°C | HDMI | - | 1pF | - | - | - | - | 1.05mm | - | IP4282 | - | - | 5.5V | 5.5V | - | - | 2 | 1μA | Dual | - | - | Yes | 6V | - | - | - | 8V Typ | 8V | 5.5V | - | - | - | Unidirectional | - | 2 | - | - | - | - | - | 9V | - | - | - | 2 | - | 1.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() PESD5V0L1BAZ Nexperia USA Inc. | 25 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | - | 2 | - | - | Zener | - | - | - | General Purpose | - | - | - | DUAL | GULL WING | - | - | - | - | 2 | R-PDSO-G2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 7V | 500W | 15A 8/20μs | - | 33V | - | 5V Max | - | - | - | - | - | - | 1 | 5V | 75pF @ 1MHz | - | 500W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS48VP1UTP,115 Nexperia USA Inc. | 4452 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 53.3V | 1 | - | 48V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS48V | 2 | - | - | - | - | - | - | 100nA | Single | - | - | No | - | - | 7.8A | 100nA | 77.4V | 77.4V | - | 7.8A | - | 600W | Unidirectional | 1mA | - | - | - | - | 53.3V | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD2USB30Z Nexperia USA Inc. | 200 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 10-UFBGA, WLCSP | - | - | - | - | - | - | - | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | No | 6V | - | 8A 8/20μs | - | - | - | 5.5V Max | 8A | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS7V0P1UTP,115 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | - | - | SILICON | 7.78V | 1 | - | 7V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS7V0 | 2 | R-PDSO-F2 | - | - | - | - | - | - | Single | - | - | No | - | - | - | 100μA | 12V | 12V | - | 50A | - | 600W | Unidirectional | 10mA | 1 | - | 7V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS51VP1UTP,115 Nexperia USA Inc. | 965 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 56.7V | 1 | - | 51V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS51V | 2 | - | - | - | - | - | - | 100nA | Single | - | - | No | - | - | 7.3A | 100nA | 82.4V | 82.4V | - | 7.3A | - | 600W | Unidirectional | 1mA | - | - | - | - | 56.7V | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0U1BLD,315 Nexperia USA Inc. | 13881 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | SILICON | 5.5V | 1 | - | 5V | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | Automotive | - | 3.5pF | - | DUAL | - | - | 600μm | - | PESD*U1B | 2 | - | - | 5V | - | - | - | 100nA | Single | - | - | No | - | - | - | - | - | - | 5V Max | - | - | - | Bidirectional | - | - | 1 | 5V | 2.9pF @ 1MHz | - | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS5V0Z1USKPYL Nexperia USA Inc. | 354612 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 6.4V | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 200W | 20A | - | 12V | - | 5V Max | - | - | - | - | - | 1 | - | - | 1200pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS20VP1UTP,115 Nexperia USA Inc. | 4833 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 22.2V | 1 | - | 20V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS20V | 2 | - | - | - | - | - | - | 100nA | Single | - | - | No | - | - | 18.5A | 100nA | 32.4V | 32.4V | - | 18.5A | - | 600W | Unidirectional | 1mA | - | - | - | - | 22.2V | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS58VP1UTP,115 Nexperia USA Inc. | 2917 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 64.4V | 1 | - | 58V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS58V | 2 | - | - | - | Bidirectional, Unidirectional | - | - | 100nA | Single | - | - | No | - | - | - | 100nA | 93.6V | 93.6V | - | 6.4A | 6.4A | 600W | Unidirectional | 1mA | 1 | - | - | - | 64.4V | - | - | 1 | - | - | - | 1.1mm | 4mm | 2.7mm | - | ROHS3 Compliant | - | ||
![]() MMBZ33VALVL Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 2 | 0.36W | - | -55°C~150°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | Active | - | 3 | - | - | Zener | - | - | - | Automotive | - | - | - | DUAL | GULL WING | - | - | - | - | 3 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 31.35V | 40W | 870mA | - | 46V | - | 26V Max | - | - | - | - | - | 2 | - | - | 45pF @ 1MHz | - | 40W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0S1BB,335 Nexperia USA Inc. | 35 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | - | 1 | - | 5V | -65°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | General Purpose | LOW CAPACITANCE | 45pF | - | DUAL | FLAT | - | 850μm | - | PESD*S1B | 2 | - | - | 5V | - | - | 5 | 100nA | Single | - | - | No | 5.5V | - | 12A 8/20μs | - | - | 14V | 5V Max | 12A | - | 130W | Bidirectional | - | - | 1 | 5V | 35pF @ 1MHz | - | - | - | - | - | - | - | - | 1.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS3V3D1BALYL Nexperia USA Inc. | 300000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 2-XDFN | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 4.5V | - | 34A 8/20μs | - | 13.2V | - | 3.3V Max | - | - | - | - | - | - | 1 | - | 78pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS7V0P1UP,115 Nexperia USA Inc. | 1930 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 7.78V | 1 | - | 7V | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS*P1UP | 2 | - | - | - | - | - | - | 100μA | Single | - | - | No | - | - | - | 100μA | 12V | 12V | - | 50A | 50A | 600W | Unidirectional | 10mA | 1 | - | 7V | - | 7.78V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0V2BMBYL Nexperia USA Inc. | 168 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 3-XFDFN | - | 3 | - | SILICON | - | 2 | - | 5V | -55°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | Zener | - | - | - | Automotive | - | 20pF | - | BOTTOM | - | - | - | - | - | 3 | - | 5V | 5V | - | - | - | - | Dual | - | CATHODE | No | 5.5V | - | 9A 8/20μs | - | - | 12.5V | 5V Max | 9A | - | - | Bidirectional | - | - | 2 | 5V | 18pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS17VP1UTP,115 Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 18.9V | 1 | - | 17V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS17V | 2 | - | - | - | - | - | - | 100nA | Single | - | - | No | - | - | 21.7A | 100nA | 27.6V | 27.6V | - | 21.7A | - | 600W | Unidirectional | 1mA | - | - | - | - | 18.9V | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS7V0S1UR,115 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | SILICON | 7.78V | 1 | - | 7V | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | Automotive | - | - | - | DUAL | FLAT | - | - | - | PTVS*S1UR | 2 | - | 7V | - | - | - | - | 100μA | Single | 400W | - | No | - | - | - | 100μA | 12V | 12V | - | 33.3A | 33.3A | 400W | Unidirectional | 10mA | 1 | - | 7V | - | 7.78V | - | 8.6V | - | 150°C | 150°C | - | 1.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD24VL1BA,115 Nexperia USA Inc. | 32505 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 27.8V | 1 | - | 24V | -65°C~150°C TA | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | - | 11pF | - | DUAL | GULL WING | - | - | - | PESD*L1B | 2 | - | 24V | - | - | SINGLE | - | - | - | 200W | - | No | 25.4V | - | 3A 8/20μs | - | - | 70V | 24V Max | 3A | - | - | Bidirectional | - | - | 1 | - | 11pF @ 1MHz | - | - | - | - | 150°C | 150°C | - | 1.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS40VS1UR,115 Nexperia USA Inc. | 80 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | SILICON | 44.4V | 1 | - | 40V | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | - | - | Automotive | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1UR | 2 | - | 40V | - | - | - | - | 100nA | Single | 400W | - | No | - | - | - | 100nA | 64.5V | 64.5V | - | 6.2A | 6.2A | 400W | Unidirectional | 1mA | 1 | - | - | - | 44.4V | - | 49.1V | - | 150°C | 150°C | - | 1.1mm | - | - | - | ROHS3 Compliant | Lead Free |