- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Mfr | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Power Dissipation (Max) | Product Status | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Voltage | Leakage Current | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Breakdown Voltage-Min | Ambient Temperature Range High | Number of Bidirectional Channels | Breakdown Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP4223CZ6,125 Nexperia USA Inc. | 900038 |
| Datasheet | - | - | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | 6-TSOP | - | - | 6V | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Steering (Rail to Rail) | - | 85°C | -40°C | General Purpose | - | 1.5pF | - | - | - | - | 1.7mm | - | IP4223 | - | - | - | - | - | Bidirectional | - | - | 100nA | - | - | - | - | - | Yes | 6V | - | - | - | - | - | - | - | - | - | Unidirectional | - | 4 | - | - | 1.5pF @ 1MHz | - | - | - | - | - | - | - | - | 4 | - | - | 3.1mm | - | No | - | RoHS Compliant | - | ||
![]() PTVS18VP1UTP,115 Nexperia USA Inc. | 1982 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | 20V | - | 1 | - | - | - | - | - | 18V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS18V | 2 | - | - | - | - | - | - | - | 100nA | Single | - | - | - | - | No | - | - | 20.5A | 100nA | 29.2V | 29.2V | - | 20.5A | - | 600W | Unidirectional | 1mA | - | - | - | - | 20V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS54VP1UTP,115 Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | 60V | - | 1 | - | - | - | - | - | 54V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS54V | 2 | - | - | - | - | - | - | - | 100nA | Single | - | - | - | - | No | - | - | 6.9A | 100nA | 87.1V | 87.1V | - | 6.9A | - | 600W | Unidirectional | 1mA | - | - | - | - | 60V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD16VX1UL,315 Nexperia USA Inc. | 77853 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | - | 17.5V | - | - | - | - | - | - | - | 16V | -40°C~85°C TA | Cut Tape (CT) | 2009 | Automotive, AEC-Q101 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | - | - | Automotive | - | 980FF | - | - | - | - | 620μm | - | PESD*X1U | 2 | - | - | - | 16V | - | - | - | 100nA | Single | - | - | - | - | No | - | - | 900mA 8/20μs | - | 34V Typ | 34V | 16V Max | 900mA | 900mA | - | Unidirectional | - | - | - | - | 0.83pF @ 1MHz | - | - | - | - | 1 | - | - | - | - | - | - | 1.02mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PTVS40VP1UTP,115 Nexperia USA Inc. | 2521 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | 44.4V | - | 1 | - | - | - | - | - | 40V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS40V | 2 | - | - | - | - | - | - | - | 100nA | Single | - | - | - | - | No | - | - | 9.3A | 100nA | 64.5V | 64.5V | - | 9.3A | - | 600W | Unidirectional | 1mA | - | - | - | - | 44.4V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS7V5P1UTP,115 Nexperia USA Inc. | 24000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | 8.33V | - | 1 | - | - | - | - | - | 7.5V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS7V5 | 2 | - | - | - | - | Bidirectional, Unidirectional | - | - | 50μA | Single | - | - | - | - | No | - | - | - | 50μA | 12.9V | 12.9V | - | 46.5A | 46.5A | 600W | Unidirectional | 1mA | 1 | - | - | - | 8.33V | - | - | - | 1 | - | - | - | - | - | 1.1mm | 4mm | 2.7mm | - | - | ROHS3 Compliant | - | ||
![]() PESD3V3L1BAF Nexperia USA Inc. | 180000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.8V | 500W | 18A 8/20μs | - | 26V | - | 3.3V Max | - | - | - | - | - | - | 1 | - | 101pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS60VP1UTP,115 Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | 66.7V | - | 1 | - | - | - | - | - | 60V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS60V | 2 | - | - | - | - | Bidirectional, Unidirectional | - | - | 100nA | Single | - | - | - | - | No | - | - | - | 100nA | 96.8V | 96.8V | - | 6.2A | 6.2A | 600W | Unidirectional | 1mA | 1 | - | - | - | 66.7V | - | - | - | 1 | - | - | - | - | - | 1.1mm | 4mm | 2.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD15VL1BAZ Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | - | SILICON | - | - | 1 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2008 | - | - | Active | - | 2 | - | - | Zener | - | - | - | General Purpose | - | - | - | DUAL | GULL WING | - | - | - | - | 2 | - | R-PDSO-G2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 17.1V | 200W | 5A 8/20μs | - | 44V | - | 15V Max | - | - | - | - | - | - | 1 | - | 16pF @ 1MHz | - | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZA420A,135 Nexperia USA Inc. | 40 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | SILICON | - | - | 4 | - | - | - | 0.72W | - | 20V | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 48pF | - | DUAL | GULL WING | 260 | 1.7mm | 40 | BZA4*A | 6 | - | - | 21V | - | Unidirectional | - | - | 100nA | - | - | - | - | - | No | - | - | - | - | - | 28V | - | - | 700mA | 19.6W | Unidirectional | - | - | - | - | 48pF @ 1MHz | - | - | - | - | 4 | - | - | - | - | - | - | 3.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS16VP1UTP,115 Nexperia USA Inc. | 3264 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | 17.8V | - | 1 | - | - | - | - | - | 16V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS16V | 2 | - | - | - | - | Bidirectional, Unidirectional | - | - | 100nA | Single | - | - | - | - | No | - | - | - | 100nA | 26V | 26V | - | 23.1A | 23.1A | 600W | Unidirectional | 1mA | 1 | - | - | - | 17.8V | - | - | - | 1 | - | - | - | - | - | 1.1mm | 4mm | 2.7mm | - | - | ROHS3 Compliant | - | ||
![]() PTVS12VP1UTP,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | - | - | - | SILICON | 13.3V | - | 1 | - | - | - | - | - | 12V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS12V | 2 | - | R-PDSO-F2 | - | - | Bidirectional, Unidirectional | - | - | - | Single | - | - | - | - | No | - | - | - | 2.5μA | 19.9V | 19.9V | - | 30.2A | 30.2A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4mm | 2.7mm | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0G1BLYL Nexperia | 40 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | - | - | 1 | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | IEC-60134; IEC-61000-4-2; IEC-61000-4-5 | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 5.8V | - | - | 7.8V | - | - | - | - | - | RoHS Compliant | - | ||
![]() PESD18VF1BSF/S71YL Nexperia USA Inc. | 431415 |
| - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS14VP1UTP,115 Nexperia USA Inc. | 2915 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | 15.6V | - | 1 | - | - | - | - | - | 14V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS14V | 2 | - | - | - | - | - | - | - | 100nA | Single | - | - | - | - | No | - | - | 25.9A | 100nA | 23.2V | 23.2V | - | 25.9A | - | 600W | Unidirectional | 1mA | - | - | - | - | 15.6V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD1CAN,215 Nexperia USA Inc. | 51000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 25.4V | - | 2 | - | - | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive, CAN | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | - | 40 | PESD*CAN | 3 | - | - | 24V | - | BIDIRECTIONAL | COMPLEX | - | - | - | - | - | - | - | No | - | 200W | 3A 8/20μs | - | 70V | - | 24V Max | - | - | - | - | - | - | 2 | - | 11pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS12VS1UR,115 Nexperia USA Inc. | 2630 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 13.3V | - | 1 | - | - | - | - | - | 12V | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | - | - | Automotive | - | - | - | DUAL | FLAT | 260 | - | 30 | PTVS*S1UR | 2 | - | - | 12V | - | - | - | - | 2.5μA | Single | - | - | 400W | - | No | - | - | - | 2.5μA | 19.9V | 19.9V | - | 20.1A | 20.1A | 400W | Unidirectional | 1mA | 1 | - | - | - | 13.3V | - | 14.7V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD15VS1UB,115 Nexperia USA Inc. | 483 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | 4.535924g | SILICON | 18V | - | 1 | - | - | - | - | - | 15V | -65°C~150°C TA | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 32pF | 160W | DUAL | FLAT | 260 | 850μm | 30 | PESD*S1U | 2 | - | - | 15V | 15V | - | - | 15V | 50nA | Single | 5A | - | - | - | No | - | - | 5A 8/20μs | 50nA | - | 40V | 15V Max | 5A | 5A | 160W | Unidirectional | 5mA | - | - | - | 32pF @ 1MHz | 17.6V | - | 18.4V | Yes | - | 150°C | - | 150°C | - | - | 650μm | 1.25mm | 850μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0V2BMYL Nexperia USA Inc. | 4161 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-101, SOT-883 | - | 3 | - | - | SILICON | - | - | 2 | - | - | - | - | - | 5V | -55°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | Zener | - | - | - | Automotive | - | 20pF | - | BOTTOM | - | - | - | - | - | 3 | - | - | 5V | 5V | - | - | - | - | Dual | - | - | - | CATHODE | No | 5.5V | - | 9A 8/20μs | - | - | 12.5V | 5V Max | 9A | - | - | Bidirectional | - | - | 2 | 5V | 18pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS8V0P1UTP,115 Nexperia USA Inc. | 24000 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | 8.89V | - | 1 | - | - | - | - | - | 8V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS8V0 | 2 | - | - | - | - | Bidirectional, Unidirectional | - | - | 25μA | Single | - | - | - | - | No | - | - | - | 25μA | 13.6V | 13.6V | - | 44.1A | 44.1A | 600W | Unidirectional | 1mA | 1 | - | 8V | - | 8.89V | - | - | - | 1 | - | - | - | - | - | 1.1mm | 4mm | 2.7mm | - | - | ROHS3 Compliant | - |