- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Operating Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD5V0V2BMB-QYL Nexperia | 33 |
| - | Surface Mount | DFN-1006-3 | DFN1006B-3 | - | - | 5 V | 20 pF | 10000 | 9 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665486315 | - | Active | Details | 30 kV | 30 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive, Telecom | - | SMD/SMT | 5 V | Bidirectional | 2 Channel | No | 5.5V | - | 9A (8/20µs) | 12.5V | 12.5 V | 5V (Max) | - | - | 2 | 18pF @ 1MHz | - | - | ||
![]() PTVS20VS1UR-QX Nexperia | 33 |
| - | Surface Mount | SOD-123-2 | SOD-123W | - | - | 23.35 V | - | 3000 | 12.3 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665539115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UR | Zener | Automotive | - | SMD/SMT | 20 V | Unidirectional | 1 Channel | No | 22.2V | 400W | 12.3A | 32.4V | 32.4 V | 20V (Max) | 1 | - | - | - | - | - | ||
![]() PTVS18VS1UR-QX Nexperia | 33 |
| - | Surface Mount | SOD-123-2 | SOD-123W | - | - | 21 V | - | 3000 | 13.7 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665553115 | 400 W | Active | Details | - | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UR | Zener | Automotive | - | SMD/SMT | 18 V | Unidirectional | 1 Channel | No | 20V | 400W | 13.7A | 29.2V | 29.2 V | 18V (Max) | 1 | - | - | - | - | - | ||
![]() PTVS10VP1UP-QX Nexperia | 50 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 12.3 V | - | 3000 | 35.3 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665603115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 10 V | Unidirectional | 1 Channel | No | 11.1V | 600W | 35.3A | 17V | 17 V | 10V (Max) | 1 | - | - | - | - | - | ||
![]() PTVS17VP1UP-QX Nexperia | 33 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 19.9 V | - | 3000 | 21.7 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665631115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 17 V | Unidirectional | 1 Channel | No | 18.9V | 600W | 21.7A | 27.6V | 27.6 V | 17V (Max) | 1 | - | - | - | - | - | ||
![]() PTVS58VS1UTR-QX Nexperia | 33 |
| - | Surface Mount | SOD-123-2 | SOD-123W | - | - | 71.2 V | - | 3000 | 4.3 A | - | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665595115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | - | SMD/SMT | 58 V | Unidirectional | 1 Channel | No | 64.4V | 400W | 4.3A | 93.6V | 93.6 V | 58V (Max) | 1 | - | - | - | - | - | ||
![]() PTVS12VP1UP-QX Nexperia | 33 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 14 V | - | 3000 | 30.2 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665557115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 13.3V | 600W | 30.2A | 19.9V | 19.9 V | 12V (Max) | 1 | - | - | - | - | - | ||
![]() PESD12VL1BA-QF Nexperia | 22 | - | - | Surface Mount | SOD-323-2 | SOD-323 | PESD12 | - | 14.2 V | 19 pF | 10000 | 5 A | - | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664697135 | 200 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, CAN, Telecom | - | SMD/SMT | 12 V | Bidirectional | 1 Channel | No | 14.2V | 200W | 5A (8/20µs) | 37V | 37 V | 12V (Max) | - | - | 1 | 19pF @ 1MHz | - | - | ||
![]() PTVS33VS1UTR-QX Nexperia | 22 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | PTVS33VS1 | - | 36.7 V | - | 3000 | 7.5 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665010115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | Cut Tape | PTVSxS1UTR | Zener | Automotive | - | SMD/SMT | 33 V | Unidirectional | 1 Channel | No | 36.7V | 400W | 7.5A | 53.3V | 53.3 V | 33V (Max) | 1 | - | - | - | - | - | ||
![]() PESD15VL2BT-QR Nexperia | 6069 |
| - | Surface Mount | SOT-23-3 | TO-236AB | PESD15 | - | 17.1 V | 16 pF | 3000 | 5 A | - | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934665126215 | 200 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Telecom | - | SMD/SMT | 15 V | Bidirectional | 2 Channel | No | 17.1V | 200W | 5A (8/20µs) | 44V | 44 V | 15V (Max) | - | - | 2 | 16pF @ 1MHz | - | - | ||
![]() MMBZ33VAL-QVL Nexperia | 9921 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | - | 31.35 V | 55 pF | 10000 | 0.87 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664945235 | 40 W | Active | Details | 15 kV | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | - | SMD/SMT | 26 V | Unidirectional | 2 Channel | No | 31.35V | 40W | 870mA | 46V | 46 V | 26V (Max) | 2 | - | - | 45pF @ 1MHz | - | - | ||
![]() PESD5V0S2UAT-QR Nexperia | 22 |
| - | Surface Mount | SOT-23-3 | TO-236AB | PESD5 | - | 6.4 V | 200 pF | 3000 | 15 A | - | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664960215 | 260 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, CAN, Telecom | - | SMD/SMT | 5 V | Unidirectional | 2 Channel | No | 6.4V | 260W | 15A (8/20µs) | 20V | 20 V | 5V (Max) | 2 | - | - | 152pF @ 1MHz | - | - | ||
![]() PTVS24VS1UR-QX Nexperia | 22 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | PTVS24 | - | 26.7 V | - | 3000 | 10.3 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665007115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | - | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.7V | 400W | 10.3A | 38.9V | 38.9 V | 24V (Max) | 1 | - | - | - | - | - | ||
![]() PTVS13VS1UR-QX Nexperia | 2626 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 14.4 V | - | 3000 | 18.6 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664992115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | - | SMD/SMT | 13 V | Unidirectional | 1 Channel | No | 14.4V | 400W | 18.6A | 21.5V | 21.5 V | 13V (Max) | 1 | - | - | - | - | - | ||
![]() PTVS30VS1UTR-QX Nexperia | 22 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | PTVS30VS1 | - | 33.3 V | - | 3000 | 8.3 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664994115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | Cut Tape | PTVSxS1UTR | Zener | Automotive | - | SMD/SMT | 30 V | Unidirectional | 1 Channel | No | 33.3V | 400W | 8.3A | 48.4V | 48.4 V | 30V (Max) | 1 | - | - | - | - | - | ||
![]() PTVS14VS1UR-QX Nexperia | 1805 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 15.6 V | - | 3000 | 17.2 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664989115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | - | SMD/SMT | 14 V | Unidirectional | 1 Channel | No | 15.6V | 400W | 17.2A | 23.2V | 23.2 V | 14V (Max) | 1 | - | - | - | - | - | ||
![]() PESD48VV2BTR Nexperia | 3570 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | PESD48 | - | - | - | 3000 | - | - | - | Nexperia USA Inc. | - | Tape & Reel (TR) | 934665080215 | - | Active | Details | - | - | -55°C ~ 150°C (TA) | MouseReel | - | Zener | USB | - | - | - | - | - | No | 56V | - | 3.5A (8/20µs) | 67V | - | 48V (Max) | - | - | 2 | 7.1pF @ 1MHz | 48V | - | ||
![]() PESD4USB5B-TBRX Nexperia USA Inc. | 6471 |
| - | Surface Mount | 10-XFDFN | DFN2510A-10 | PESD4USB5 | - | 6 V | 0.25 pF | - | 7 A | - | + 150 C | Nexperia USA Inc. | - 55 C | - | - | - | Active | - | 15 kV | 15 kV | - | - | - | Zener | HDMI, USB | - | SMD/SMT | 5 V | Bidirectional | 4 Channel | - | - | - | 7A (8/20μs) | - | 5.5 V | 5V (Max) | - | ESD Suppressors | 4 | - | 5V | - | ||
![]() PESD2ETH1GXT-QR Nexperia USA Inc. | 60579 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | PESD2ETH1 | Nexperia | - | 1.1 pF | 3000 | 2.3 A | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | - | 934663542215 | - | Active | Details | 30 kV | 30 kV | 150°C (TJ) | - | - | Steering (Rail to Rail) | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Bidirectional | 1 Channel | No | - | - | 2.3A (8/20μs) | - | - | 24V (Max) | 2 | - | - | 7.7pF @ 1MHz | 24V | ESD Suppressors / TVS Diodes | ||
![]() PESD1ETH1GXLS-QYL Nexperia USA Inc. | 6874 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | PESD1 | - | - | 0.9 pF | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | - | - | - | Active | - | - | - | 150°C (TJ) | - | - | Zener | General Purpose | - | SMD/SMT | 24 V | Bidirectional | 1 Channel | No | - | - | 2.3A (8/20μs) | - | - | 24V (Max) | 2 | - | - | 0.9pF @ 1MHz | 24V | - |