- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD1IVN27A-QX Nexperia USA Inc. | 57624 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | PESD1IVN27 | Nexperia | 28 V | 17 pF | 3000 | 3 A | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | - | 934664448115 | - | Active | Details | - | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, CAN | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 27 V | Bidirectional | 1 Channel | No | 28V | - | 3A (8/20μs) | 45V | 45 V | 27V (Max) | - | ESD Suppressors | 1 | 14pF @ 1MHz | ESD Suppressors / TVS Diodes | ||
![]() PESD12VS5UD-QX Nexperia | 19 |
| - | Surface Mount | TSOP-6 | 6-TSOP | - | - | 16 V | 100 pF | 3000 | 10 A | - | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934665517115 | 200 W | Active | Details | 15 kV | 8 kV | -65°C ~ 150°C (TA) | MouseReel | PESDxS5UD | Zener | Telecom | - | SMD/SMT | 12 V | Unidirectional | 5 Channel | No | 12.5V | 200W | 10A (8/20µs) | 24V | 17 V | 12V (Max) | 5 | - | - | 73pF @ 1MHz | - | ||
![]() PTVS8V0P1UTP-QX Nexperia | 49 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 9.36 V | - | 3000 | 44.1 A | - | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665629115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 8 V | Unidirectional | 1 Channel | No | 8.89V | 600W | 44.1A | 13.6V | 13.6 V | 8V (Max) | 1 | - | - | - | - | ||
![]() PTVS6V0P1UP-QX Nexperia | 49 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 7.02 V | - | 3000 | 58.3 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665619115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 6 V | Unidirectional | 1 Channel | No | 6.67V | 600W | 58.3A | 10.3V | 10.3 V | 6V (Max) | 1 | - | - | - | - | ||
![]() PTVS28VP1UTP-QX Nexperia | 36 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 32.8 V | - | 3000 | 13.2 A | - | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665617115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 28 V | Unidirectional | 1 Channel | No | 31.1V | 600W | 13.2A | 45.4V | 45.4 V | 28V (Max) | 1 | - | - | - | - | ||
![]() PTVS22VP1UTP-QX Nexperia | 19 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 28.1 V | - | 3000 | 15.4 A | - | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665574115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 24.4V | 600W | 16.9A | 35.5V | 38.9 V | 22V (Max) | 1 | - | - | - | - | ||
![]() PESD2ETHAD-QX Nexperia | 36 |
| - | Surface Mount | SOT143B-4 | 6-TSOP | - | - | 6 V | 1.8 pF | 3000 | - | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665514115 | - | Active | Details | - | 12 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Steering (Rail to Rail) | Automotive, Ethernet, USB | - | SMD/SMT | 2 V | Unidirectional | 2 Channel | Yes | 6V | - | 3.5A (8/20µs) | 12.3V | - | 5.5V (Max) | 2 | - | - | 2pF @ 1MHz | - | ||
![]() PESD3V3T1BLD-QYL Nexperia | 663300 |
| - | Surface Mount, Wettable Flank | DFN-1006-2 | DFN1006D-2 | - | - | 8.7 V | 25 pF | 10000 | 10 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665524315 | 110 W | Active | Details | - | 30 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | SMD/SMT | 3.3 V | Bidirectional | 1 Channel | No | 4.7V | - | 10A (8/20µs) | 11V | 11 V | 3.3V (Max) | - | - | 1 | 20pF @ 1MHz | - | ||
![]() PTVS11VS1UTR-QX Nexperia | 49 |
| - | Surface Mount | SOD-123-2 | SOD-123W | - | - | 13.5 V | - | 3000 | 22 A | - | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665580115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | - | SMD/SMT | 11 V | Unidirectional | 1 Channel | No | 12.2V | 400W | 22A | 18.2V | 18.2 V | 11V (Max) | 1 | - | - | - | - | ||
![]() PTVS7V0P1UP-QX Nexperia | 49 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 8.2 V | - | 3000 | 50 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665584115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 7 V | Unidirectional | 1 Channel | No | 7.78V | 600W | 50A | 12V | 12 V | 7V (Max) | 1 | - | - | - | - | ||
![]() PESD5V0S2BQA-QZ Nexperia | 36 |
| - | Surface Mount | DFN-1010-3 | DFN1010D-3 | - | - | 9.5 V | 45 pF | 5000 | 28 A | - | + 125 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665650147 | 35 W | Active | Details | 15 kV | 8 kV | -55°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive, Telecom | - | SMD/SMT | 5 V | Bidirectional | 2 Channel | No | 5.5V | - | 35A (8/20µs) | 11.5V | 11.5 V | 5V (Max) | - | - | 2 | 35pF @ 1MHz | - | ||
![]() PTVS8V5S1UTR-QX Nexperia | 36 |
| - | Surface Mount | SOD-123-2 | SOD-123W | - | - | 10.4 V | - | 3000 | 27.8 A | - | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665559115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | - | SMD/SMT | 8.5 V | Unidirectional | 1 Channel | No | 9.44V | 400W | 27.8A | 14.4V | 14.4 V | 8.5V (Max) | 1 | - | - | - | - | ||
![]() PTVS6V5S1UTR-QX Nexperia | 36 |
| - | Surface Mount | SOD-123-2 | SOD-123W | - | - | 7.98 V | - | 3000 | 35.7 A | - | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665582115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | - | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | No | 7.22V | 400W | 35.7A | 11.2V | 11.2 V | 6.5V (Max) | 1 | - | - | - | - | ||
![]() PTVS7V0S1UTR-QX Nexperia | 49 |
| - | Surface Mount | SOD-123-2 | SOD-123W | - | - | 8.6 V | - | 3000 | 33.3 A | - | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665577115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | - | SMD/SMT | 7 V | Unidirectional | 1 Channel | No | 7.78V | 400W | 33.3A | 12V | 12 V | 7V (Max) | 1 | - | - | - | - | ||
![]() PESD5V0F1BRLD-QYL Nexperia | 36 |
| - | Surface Mount, Wettable Flank | DFN-1006-2 | DFN1006D-2 | - | - | 10 V | 0.55 pF | 10000 | 2.5 A | - | + 125 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | 934665474315 | - | Active | Details | 15 kV | 10 kV | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q101 | Zener | Automotive, Ethernet, Telecom | - | SMD/SMT | 5.5 V | Bidirectional | 1 Channel | No | 6V | - | 2.5A (8/20µs) | 15V | 15 V | 5.5V (Max) | - | - | 1 | 0.4pF @ 1MHz | - | ||
![]() PTVS7V5P1UP-QX Nexperia | 19 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 8.77 V | - | 3000 | 46.5 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665605115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 7.5 V | Unidirectional | 1 Channel | No | 8.33V | 600W | 46.5A | 12.9V | 12.9 V | 7.5V (Max) | 1 | - | - | - | - | ||
![]() PESD5V0L2UU-QX Nexperia | 19 |
| - | Surface Mount | SC-70 | SOT-323 | - | - | 6.2 V | 38 pF | 3000 | 6.5 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665494115 | 70 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive, Telecom | - | SMD/SMT | 5 V | Unidirectional | 2 Channel | No | 5.8V | 70W | 6.5A (8/20µs) | 13V | 13 V | 5V (Max) | 2 | - | - | 38pF @ 1MHz | - | ||
![]() PTVS11VS1UR-QX Nexperia | 49 |
| - | Surface Mount | SOD-123-2 | SOD-123W | - | - | 12.85 V | - | 3000 | 22 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665558115 | 400 W | Active | Details | - | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UR | Zener | Automotive | - | SMD/SMT | 11 V | Unidirectional | 1 Channel | No | 12.2V | 400W | 22A | 18.2V | 18.2 V | 11V (Max) | 1 | - | - | - | - | ||
![]() PTVS14VP1UP-QX Nexperia | 36 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | - | - | 16.4 V | - | 3000 | 25.9 A | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665579115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | - | SMD/SMT | 14 V | Unidirectional | 1 Channel | No | 15.6V | 600W | 25.9A | 23.2V | 23.2 V | 14V (Max) | 1 | - | - | - | - | ||
![]() PTVS45VS1UTR-QX Nexperia | 49 |
| - | Surface Mount | SOD-123-2 | SOD-123W | - | - | 55.3 V | - | 3000 | 5.5 A | - | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665581115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | - | SMD/SMT | 45 V | Unidirectional | 1 Channel | No | 50V | 400W | 5.5A | 72.7V | 72.7 V | 45V (Max) | 1 | - | - | - | - |