- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTVS64VP1UTP-QX Nexperia | 49 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 78.6 V | - | 3000 | 5.8 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665618115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UTP | Zener | Automotive | SMD/SMT | 64 V | Unidirectional | 1 Channel | No | 71.1V | 600W | 5.8A | 103V | 103 V | 64V | 1 | - | - | ||
![]() PTVS11VP1UTP-QX Nexperia | 19 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 12.85 V | - | 3000 | 33 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665624115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 11 V | Unidirectional | 1 Channel | No | 12.2V | 600W | 33A | 18.2V | 18.2 V | 11V (Max) | 1 | - | - | ||
![]() PTVS6V0S1UTR-QX Nexperia | 49 |
| - | Surface Mount | SOD-123-2 | SOD-123W | 7.37 V | - | 3000 | 38.8 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665604115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | SMD/SMT | 6 V | Unidirectional | 1 Channel | No | 6.67V | 400W | 38.8A | 10.3V | 10.3 V | 6V (Max) | 1 | - | - | ||
![]() PTVS6V5P1UTP-QX Nexperia | 49 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 7.6 V | - | 3000 | 53.6 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665583115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | No | 7.22V | 600W | 53.6A | 11.2V | 11.2 V | 6.5V (Max) | 1 | - | - | ||
![]() PTVS11VP1UP-QX Nexperia | 49 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 12.85 V | - | 3000 | 33 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665609115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 11 V | Unidirectional | 1 Channel | No | 12.2V | 600W | 33A | 18.2V | 18.2 V | 11V (Max) | 1 | - | - | ||
![]() PTVS3V3S1UR-QX Nexperia | 49 |
| - | Surface Mount | SOD-123-2 | SOD-123W | 5.6 V | - | 3000 | 43.8 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665552115 | 400 W | Active | Details | - | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UR | Zener | Automotive | SMD/SMT | 3.3 V | Unidirectional | 1 Channel | No | 5.2V | 400W | 43.8A | 8V | 8 V | 3.3V (Max) | 1 | - | - | ||
![]() PTVS3V3P1UTP-QX Nexperia | 36 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 5.6 V | - | 3000 | 75 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665568115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 3.3 V | Unidirectional | 1 Channel | No | 5.2V | 600W | 75A | 8V | 8 V | 3.3V (Max) | 1 | - | - | ||
![]() PTVS13VS1UTR-QX Nexperia | 19 |
| - | Surface Mount | SOD-123-2 | SOD-123W | 15.9 V | - | 3000 | 18.6 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665564115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | SMD/SMT | 13 V | Unidirectional | 1 Channel | No | 14.4V | 400W | 18.6A | 21.5V | 21.5 V | 13V (Max) | 1 | - | - | ||
![]() PTVS12VS1UTR-QX Nexperia | 36 |
| - | Surface Mount | SOD-123-2 | SOD-123W | 14.7 V | - | 3000 | 20.1 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665561115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 13.3V | 400W | 20.1A | 19.9V | 19.9 V | 12V (Max) | 1 | - | - | ||
![]() PTVS30VP1UTP-QX Nexperia | 49 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 35.1 V | - | 3000 | 12.4 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665638115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 30 V | Unidirectional | 1 Channel | No | 33.3V | 600W | 12.4A | 48.4V | 48.4 V | 30V (Max) | 1 | - | - | ||
![]() PTVS48VP1UTP-QX Nexperia | 36 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 58.9 V | - | 3000 | 7.8 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665578115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 48 V | Unidirectional | 1 Channel | No | 53.3V | 600W | 7.8A | 77.4V | 77.4 V | 48V (Max) | 1 | - | - | ||
![]() PTVS17VS1UTR-QX Nexperia | 49 |
| - | Surface Mount | SOD-123-2 | SOD-123W | 20.9 V | - | 3000 | 14.5 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665590115 | 400 W | Active | Details | - | - | -55°C ~ 185°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxS1UTR | Zener | Automotive | SMD/SMT | 17 V | Unidirectional | 1 Channel | No | 18.9V | 400W | 14.5A | 27.6V | 27.6 V | 17V (Max) | 1 | - | - | ||
![]() PESD2ETHD-QX Nexperia | 49 |
| - | - | SOT143B-4 | - | 6 V | 1.8 pF | 3000 | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665515115 | - | Active | Details | - | 12 kV | - | MouseReel | - | - | - | SMD/SMT | 2 V | Unidirectional | 2 Channel | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS26VP1UTP-QX Nexperia | 49 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 30.4 V | - | 3000 | 14.3 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665598115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 26 V | Unidirectional | 1 Channel | No | 28.9V | 600W | 14.3A | 42.1V | 42.1 V | 26V (Max) | 1 | - | - | ||
![]() PESD5V0HS2-SFYL Nexperia | 44 |
| - | Surface Mount | SOD-962-2 | DSN0603-2 | - | 0.3 pF | 9000 | 5 A | + 125 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | 934662479315 | - | Active | Details | 15 kV | 15 kV | -40°C ~ 125°C (TA) | MouseReel | - | Zener | Telecom | SMD/SMT | - | Bidirectional | 1 Channel | No | - | - | 5A (8/20µs) | - | - | 5V (Max) | - | 1 | 0.3pF @ 1MHz (Max) | ||
![]() PESD18VF1BLZ Nexperia | 28 |
| - | Surface Mount | SOD-882-2 | DFN1006-2 | 19 V | 0.5 pF | 10000 | 1 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934067602303 | - | Active | Details | 15 kV | 10 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | - | Bidirectional | 1 Channel | No | 19V | - | 1A (8/20µs) | 17V | 17 V | 18V (Max) | - | 1 | 0.35pF @ 1MHz | ||
![]() PESD15VS5UD-QX Nexperia | 49 |
| - | Surface Mount | TSOP-6 | 6-TSOP | 19 V | 90 pF | 3000 | 6 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934665516115 | 200 W | Active | Details | 15 kV | 8 kV | -65°C ~ 150°C (TA) | MouseReel | PESDxS5UD | Zener | Telecom | SMD/SMT | 15 V | Unidirectional | 5 Channel | No | 17V | 200W | 6A (8/20µs) | 33V | 33 V | 15V (Max) | 5 | - | 60pF @ 1MHz | ||
![]() PTVS7V0P1UTP-QX Nexperia | 36 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 8.6 V | - | 3000 | 50 A | + 185 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665586115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 7 V | Unidirectional | 1 Channel | No | 7.78V | 600W | 50A | 12V | 12 V | 7V (Max) | 1 | - | - | ||
![]() PTVS60VP1UP-QX Nexperia | 36 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 70.2 V | - | 3000 | 6.2 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665632115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 60 V | Unidirectional | 1 Channel | No | 66.7V | 600W | 6.2A | 96.8V | 96.8 V | 60V (Max) | 1 | - | - | ||
![]() PTVS7V5P1UTP-QX Nexperia | 36 |
| - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | 8.77 V | - | 3000 | 46.5 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665637115 | 600 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, PTVSxP1UP | Zener | Automotive | SMD/SMT | 7.5 V | Unidirectional | 1 Channel | No | 8.33V | 600W | 46.5A | 12.9V | 12.9 V | 7.5V (Max) | 1 | - | - |