- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD1USB3S/CZ Nexperia | 14 |
| - | Surface Mount | WLCSP-5 | 5-WLCSP (0.77x1.17) | PESD1USB3 | 6 V | 0.45 pF | 4500 | 8 A | + 125 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | 934660289087 | - | Active | Details | 15 kV | 15 kV | -40°C ~ 125°C (TA) | - | - | Zener | HDMI, USB | SMD/SMT | - 5 V to 5 V | - | - | 1 Channel | No | 6V | - | 8A (8/20µs) | - | - | 5V (Max) | 1 | - | 0.45pF @ 1MHz | 0.8 V | ||
![]() PESD3USB3B/CZ Nexperia | 30 |
| - | Surface Mount | WLCSP-15 | 15-WLCSP (2.37x1.17) | PESD3USB3 | 6 V | 0.29 pF | 4500 | 9.5 A | + 125 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | 934660295087 | - | Active | Details | 20 kV | 20 kV | -40°C ~ 125°C (TA) | - | PESDxUSB3B/C | Zener | HDMI, USB | SMD/SMT | 4 V | - | Bidirectional | 3 Channel | No | 6V | - | 9.5A (8/20µs) | - | - | 4V (Max) | - | 3 | 0.29pF @ 1MHz | 0.8 V | ||
![]() PESD1USB3B/CZ Nexperia | 9005 |
| - | Surface Mount | WLCSP-5 | 5-WLCSP (0.77x1.17) | PESD1USB3 | 6 V | 0.29 pF | 4500 | 9.5 A | + 125 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | 934660293087 | - | Active | Details | 20 kV | 20 kV | -40°C ~ 125°C (TA) | - | PESDxUSB3B/C | Zener | HDMI, USB | SMD/SMT | 4 V | - | Bidirectional | 1 Channel | No | 6V | - | 9.5A (8/20µs) | - | - | 4V (Max) | - | 1 | 0.29pF @ 1MHz | 0.8 V | ||
![]() PESD27VV1BLYL Nexperia | 9602 |
| - | Surface Mount | SOD-882 | DFN1006-2 | PESD27 | - | - | 10000 | - | - | Nexperia USA Inc. | - | Tape & Reel (TR) | 934664475315 | - | Active | Details | - | - | -55°C ~ 150°C (TA) | MouseReel | - | Zener | USB | - | - | - | - | - | No | 28V | - | 3A (8/20µs) | 45V | - | 27V (Max) | - | 1 | 14pF @ 1MHz | - | ||
![]() MMBZ20VAL-QR Nexperia | 16 |
| - | Surface Mount | SOT-23-3 | TO-236AB | MMBZ20 | 19 V | 80 pF | 3000 | 1.4 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664947215 | 40 W | Active | Details | 15 kV | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | - | 17 V | Unidirectional | 2 Channel | No | 19V | 40W | 1.4A | 28V | 28 V | 17V (Max) | 2 | - | 65pF @ 1MHz | - | ||
![]() PTVS17VS1UR-QX Nexperia | 16 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | - | 18.9 V | - | 3000 | 14.5 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665009115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | - | 17 V | Unidirectional | 1 Channel | No | 18.9V | 400W | 14.5A | 27.6V | 27.6 V | 17V (Max) | 1 | - | - | - | ||
![]() PESD12VS1UJ-QX Nexperia | 16 |
| - | Surface Mount | SC-90-2 | SOD-323F | PESD12 | 13.3 V | 180 pF | 3000 | 22.5 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664699115 | 600 W | Active | Details | 15 kV | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Telecom | SMD/SMT | - | 12 V | Unidirectional | 1 Channel | No | 13.3V | 600W | 22.5A (8/20µs) | 23.5V | 27 V | 12V (Max) | 1 | - | 160pF @ 1MHz | - | ||
![]() PTVS22VP1UP-QX Nexperia | 16 |
| - | Surface Mount | SOD-123W-2 | SOD-128/CFP5 | PTVS22VP1 | 24.4 V | - | 3000 | 11.3 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665000115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | PTVSxP1UP | Zener | Automotive | SMD/SMT | - | 22 V | Unidirectional | 1 Channel | No | 24.4V | 600W | 16.9A | 35.5V | 35.5 V | 22V (Max) | 1 | - | - | - | ||
![]() PESD5V0X1BCAL-QYL Nexperia | 16 |
| - | Surface Mount | DFN1006-2 | DFN1006-2 | PESD5 | 8.1 V | 0.95 pF | 10000 | 1.8 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934663863315 | - | Active | Details | 15 kV | 15 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Ethernet, HDMI, Telecom, USB | SMD/SMT | - | 5.5 V | Bidirectional | 1 Channel | No | 8.1V | - | 1.8A (8/20µs) | 17V | 17 V | 5.5V (Max) | - | 1 | 0.85pF @ 1MHz | - | ||
![]() PESD5V0X1ULD-QYL Nexperia | 4365 |
| - | Surface Mount, Wettable Flank | SOD-882D-2 | DFN1006D-2 | PESD5 | 5.8 V | 1.1 pF | 10000 | 1.5 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664982315 | - | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Ethernet, HDMI, Telecom, USB | SMD/SMT | - | 5.5 V | Unidirectional | 1 Channel | No | 5.8V | - | 1.5A (8/20µs) | 8V (Typ) | 8 V | 5.5V (Max) | 1 | - | 0.95pF @ 1MHz | - | ||
![]() PESD24VL1BA-QF Nexperia | 16 | - | - | Surface Mount | SOD-323-2 | SOD-323 | PESD24 | 25.4 V | 11 pF | 10000 | 3 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934663868135 | 200 W | Active | Details | - | 23 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, CAN, Telecom | SMD/SMT | - | 24 V | Bidirectional | 1 Channel | No | 25.4V | 200W | 3A (8/20µs) | 70V | 70 V | 24V (Max) | - | 1 | 11pF @ 1MHz | - | ||
![]() PESD3V3S4UD-QX Nexperia | 9 |
| - | Surface Mount | TSOP-6 | 6-TSOP | PESD3 | 5.3 V | 300 pF | 3000 | 20 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664961115 | 200 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Telecom | SMD/SMT | - | 3.3 V | Unidirectional | 4 Channel | No | 5.3V | 200W | 20A (8/20µs) | 12V | 12 V | 3.3V (Max) | 4 | - | 215pF @ 1MHz | - | ||
![]() PTVS58VS1UR-QX Nexperia | 16 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | - | 64.4 V | - | 3000 | 4.3 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664995115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | - | 58 V | Unidirectional | 1 Channel | No | 64.4V | 400W | 4.3A | 93.6V | 93.6 V | 58V (Max) | 1 | - | - | - | ||
![]() PESD15VS2UAT-QR Nexperia | 16 |
| - | Surface Mount | SOT-23-3 | TO-236AB | PESD15 | 17.6 V | 70 pF | 3000 | 5 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664693215 | 160 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, CAN, Telecom | SMD/SMT | - | 15 V | Unidirectional | 2 Channel | No | 17.6V | 160W | 5A (8/20µs) | 40V | 40 V | 15V (Max) | 2 | - | 32pF @ 1MHz | - | ||
![]() PTVS36VS1UR-QX Nexperia | 1984 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | - | 40 V | - | 3000 | 6.9 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664998115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | - | 36 V | Unidirectional | 1 Channel | No | 40V | 400W | 6.9A | 58.1V | 58.1 V | 36V (Max) | 1 | - | - | - | ||
![]() NUP1301QA-QZ Nexperia | 16 |
| - | Surface Mount | DFN1010D-3 | DFN1010D-3 | - | 100 V | 2.75 pF | 5000 | 11 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665255147 | - | Active | Details | - | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Telecom | SMD/SMT | - | 80 V | Unidirectional | 2 Channel | No | 100V | - | 11A (8/20µs) | 10V | 10 V | 80V (Max) | 2 | - | 2.3pF @ 1MHz | - | ||
![]() PESD5V0V1BB-QX Nexperia | 5081 |
| - | Surface Mount | SOD-523-2 | SOD-523 | PESD5 | 5.8 V | 13 pF | 3000 | 4.8 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934663867115 | 45 W | Active | Details | - | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Ethernet, Telecom | SMD/SMT | - | 5 V | Bidirectional | 1 Channel | No | 5.8V | 45W | 4.8A (8/20µs) | 12.5V | 12.5 V | 5V (Max) | - | 1 | 11pF @ 1MHz | - | ||
![]() PESD12VL2BT-QR Nexperia | 16 | - | - | Surface Mount | SOT-23-3 | TO-236AB | PESD12 | 14.2 V | 19 pF | 3000 | 5 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664519215 | 200 W | Active | Details | 15 kV | 8 kV | -65°C ~ 150°C (TA) | Cut Tape | PESDxL2BT | Zener | Telecom | SMD/SMT | - | 12 V | Bidirectional | 2 Channel | No | 14.2V | 200W | 5A (8/20µs) | 37V | 37 V | 12V (Max) | - | 2 | 19pF @ 1MHz | - | ||
![]() MMBZ12VAL-QR Nexperia | 12000 | - | - | Surface Mount | SOT-23-3 | TO-236AB | - | 11.4 V | 140 pF | 3000 | 2.35 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664229215 | 40 W | Active | Details | 15 kV | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | - | 8.5 V | Unidirectional | 2 Channel | No | 11.4V | 40W | 2.35A | 17V | 17 V | 8.5V (Max) | 2 | - | 110pF @ 1MHz | - | ||
![]() MMBZ27VCL-QR Nexperia | 16 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 25.65 V | 60 pF | 3000 | 1 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664949215 | 40 W | Active | Details | 15 kV | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | - | 22 V | Unidirectional | 2 Channel | No | 25.65V | 40W | 1A | 38V | 40 V | 22V (Max) | 2 | - | 48pF @ 1MHz | - |