- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Antenna Connector Type | Base Product Number | Brand | Breakdown Voltage / V | Cable Types | Cd - Diode Capacitance | Center Frequency | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Length - Lead Wire | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Pppm - Peak Pulse Power Dissipation | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Color | Applications | Subcategory | Power Rating | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Style | Reach Compliance Code | Termination Style | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Impedance | Diode Type | Number of Bits | Power Line Protection | Input Type | Voltage - Breakdown (Min) | Power - Max | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Usage | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Architecture | Voltage - Reverse Standoff (Typ) | Number of Inputs | Reference Type | Unidirectional Channels | Data Interface | Product Type | Bidirectional Channels | Voltage - Supply, Analog | 1st Connector Gender | Voltage - Supply, Digital | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | Sampling Rate (Per Second) | Capacitance @ Frequency | 1st Connector Orientation | 1st Connector Shell Size - Insert | Cord Length | Number of A/D Converters | Ratio - S/H:ADC | VSWR | Resistance Tolerance | 2nd Connector Gender | Number of Bands | B Value Tolerance | B25/85 | 2nd Connector Number of Positions | B25/50 | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | B25/100 | 2nd Connector Shell Size - Insert | B25/75 | Product | B0/50 | Features | Resistance in Ohms @ 25°C | Operating Voltage | Lamp/Magnifier Type | Bulb | Arm | Lens Style/Size | Product Category | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD24VF1BSF/S500315 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUSB3FA1 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBZ27VAL-QVL Nexperia | 10985 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | - | MMBZ27 | - | 25.65 V | Round | 60 pF | - | - | - | 1 A | - | - | - | + 150 C | - | Schneider Electric | - 55 C | - | - | Box | - | - | 40 W | Active | - | - | - | - | - | - | - | 15 kV | 30 kV | -55°C ~ 150°C (TA) | - | - | - | - | Zener | - | Gray | Automotive | - | - | Unshielded | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | SMD/SMT | 22 V | Unidirectional | - | 2 Channel | - | - | - | - | No | - | 25.65V | - | 40W | 1A | Industrial Environments | 40V | 40 V | - | 22V (Max) | - | - | 2 | - | ESD Suppressors | - | - | Male Pins | - | All | Receptacle | 4 | Standard | Plug, Right Angle | - | 48pF @ 1MHz | - | M12 | - | - | - | - | - | Female Sockets | - | - | - | 4 | - | All | - | - | M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.40 (5.00m) | ||
![]() MMBZ9V1AT-QR Nexperia | 2507 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | - | MMBZ9 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | Automotive, AEC-Q100 | - | - | Zener | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 8.65V | - | - | 10.5A (8/20µs) | - | 20V (Typ) | - | - | 6V (Max) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 60pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0V1BLYL Nexperia | 2781 | - | - | Surface Mount | SOD-882 | DFN1006-2 | - | - | - | - | PESD5 | Nexperia | - | - | - | - | 10000 | - | - | - | Nexperia | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | 934063248303 | - | - | Active | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TA) | Reel | Automotive, AEC-Q101 | - | - | Zener | - | - | Automotive, Ethernet, Telecom | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 5.8V | - | 45W | 4.8A (8/20µs) | - | 12.5V | - | - | 5V (Max) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 11pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MMBZ6V2AL-QR Nexperia | 37 |
| - | Edge Clamp | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | - | MMBZ6 | - | 6.2 V | - | 230 pF | - | - | - | 2.76 A | - | - | - | + 150 C | - | Vision Engineering Inc. | - 55 C | - | - | Box | - | - | 24 W | Active | - | - | - | - | - | - | - | 15 kV | 8 kV | -55°C ~ 150°C (TA) | - | KFM LED | - | - | Zener | - | Gray | Automotive | - | - | - | - | - | - | - | SMD/SMT | 3 V | Unidirectional | - | 2 Channel | 120V | - | - | - | No | - | 5.89V | - | 24W | 2.76A | - | 8.7V | 8.7 V | - | 3V (Max) | - | - | 2 | - | ESD Suppressors | 1 | - | - | - | - | - | - | - | - | - | 175pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lamp, Magnifier | LED, 11W | 30.00 (762.0mm) | 5 Diopter (2.25x), 5.00 (127.00mm) Diameter | - | - | - | - | ||
![]() PESD42VS2UT-QR Nexperia | 33000 | - | - | Through Hole | Bead | TO-236AB | - | - | - | - | PESD42 | - | - | - | - | - | - | - | - | 0.59 (15.00mm) | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | Zener | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 46.1V | 500 mW | - | 1.8A (8/20µs) | - | 95V | - | - | 42V (Max) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 17pF @ 1MHz | - | - | - | - | - | - | ±5% | - | - | ±0.5% | 3136K | - | - | - | - | - | - | - | - | - | - | 3.2k | - | - | - | - | - | - | - | - | - | ||
![]() PESD30VF1BLS-QYL Nexperia | 20906 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5Z7.0-QX Nexperia | 33 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | - | - | - | 17.5 V | - | 150 pF | - | - | - | 10 A | - | - | - | + 150 C | - | Nexperia USA Inc. | - 65 C | - | - | Tape & Reel (TR) | - | - | 180 W | Active | - | - | - | - | - | - | - | - | 30 kV | -65°C ~ 150°C (TA) | - | Automotive, AEC-Q101 | - | - | Zener | - | - | Automotive, Ethernet, Telecom | - | - | - | - | - | - | - | SMD/SMT | 7 V | Unidirectional | - | 1 Channel | - | - | - | - | No | - | 7.5V | - | 180W | 10A (8/20µs) | - | 19V | 15 V | - | 7V (Max) | - | - | 1 | - | ESD Suppressors | - | - | - | - | - | - | - | - | - | - | 69pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD18VF1BLS-QYL Nexperia | 1000 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | Automotive, AEC-Q101 | - | - | Zener | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 19V | - | - | 16A | - | 20V (Typ) | - | - | 18V (Max) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.31pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS24VZ1UPAZ Nexperia | 2165 |
| - | Surface Mount | 3-PowerUDFN | 3-HUSON | - | - | - | - | PTVS24 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 25V | - | - | 150A (8/20µs) | - | 31V | - | - | 24V (Max) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 620pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5Z5.0-QX Nexperia | 12 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | - | - | - | 6.2 V | - | 150 pF | - | - | - | 10 A | - | - | - | + 150 C | - | Nexperia USA Inc. | - 65 C | - | - | Tape & Reel (TR) | - | - | 180 W | Active | - | - | - | - | - | - | - | - | 30 kV | -65°C ~ 150°C (TA) | - | Automotive, AEC-Q101 | - | - | Zener | - | - | Automotive, Ethernet, Telecom | - | - | - | - | - | - | - | SMD/SMT | 5 V | Unidirectional | - | 1 Channel | - | - | - | - | No | - | 6.2V | - | 180W | 10A (8/20µs) | - | 18V | 13 V | - | 5V (Max) | - | - | 1 | - | ESD Suppressors | - | - | - | - | - | - | - | - | - | - | 89pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBZ27VUA-QX Nexperia | 1178 |
| - | - | - | - | - | - | - | SMA Male | MMBZ27 | TE Connectivity / Laird External Antennas | - | 610 mm RG316 | - | 752 MHz, 859 MHz, 920 MHz, 1795 MHz, 1920 MHz, 2040 MHz, 2400 MHz, 2600 MHz | 1 | - | - | - | TE Connectivity | - | + 70 C | Module | Nexperia USA Inc. | - 30 C | - | Direct / Permanent Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | WiFi | - | - | Details | - | 7.760272 oz | - | - | - | - | - | - | - | Passive Antenna | - | - | M2M, Communications | Antennas | 10 W | - | - | - | Dome | - | Connector | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiband Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7:1, 2.9:1, 2.8:1, 2.1:1, 1.7:1, 1.7:1, 2.3:1, 2.3:1 | - | - | 8 Band | - | - | - | - | - | - | - | - | - | Outdoor Antennas | - | - | - | - | - | - | - | - | Antennas | IP67 | 127 mm | 31 mm | ||
![]() 934061265135 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | Nexperia | 934061265135 | - | - | - | - | 1 | - | - | - | Active | - | - | - | - | NOT SPECIFIED | 5.8 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | Tin (Sn) | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0U1BL-QYL Nexperia | 10 |
| - | Surface Mount | SOD-882 | DFN1006-2 | - | - | - | - | PESD5 | - | 7 V | - | 3.5 pF | - | - | - | - | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | 10 kV | -55°C ~ 150°C (TA) | - | Automotive, AEC-Q101 | - | - | Zener | - | - | Automotive, Ethernet, Telecom | - | - | - | - | - | - | - | SMD/SMT | 5 V | Bidirectional | - | 1 Channel | - | - | - | - | No | - | 5.5V | - | - | - | - | - | - | - | 5V (Max) | - | - | - | - | ESD Suppressors | 1 | - | - | - | - | - | - | - | - | - | 2.9pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0X1UALD-QYL Nexperia | 9 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | - | - | - | - | MAX178 | - | 5.5 V | - | 1.75 pF | - | - | - | 2 A | - | - | - | + 150 C | - | Analog Devices Inc./Maxim Integrated | - 55 C | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | 15 kV | 15 kV | -40°C ~ 85°C | - | - | - | - | Zener | - | - | Automotive, Ethernet, HDMI, Telecom, USB | - | - | - | - | - | - | - | SMD/SMT | 5 V | Unidirectional | S/H-ADC | 1 Channel | - | - | - | 12 | No | Single Ended | 5.8V | - | - | 2A (8/20µs) | - | 9V | 9 V | SAR | 5.5V (Max) | 1 | External, Internal | 1 | Parallel | ESD Suppressors | - | ±5V, 11.4V ~ 15.75V | - | 5V | - | - | - | - | - | 17k | 1.55pF @ 1MHz | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD24VS1UL-QZ Nexperia | 36 |
| - | Surface Mount | SOD-882 | DFN1006-2 | - | - | - | - | PESD24 | - | 27.5 V | - | 50 pF | - | - | - | 3 A | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | - | Tape & Reel (TR) | - | - | 150 W | Active | - | - | - | - | - | - | - | - | 23 kV | -55°C ~ 150°C (TA) | - | Automotive, AEC-Q101 | - | - | Zener | - | - | Automotive, Telecom | - | - | - | - | - | - | - | SMD/SMT | 24 V | Unidirectional | - | 1 Channel | - | - | - | - | No | - | 26.5V | - | 150W | 3A (8/20µs) | - | 70V | 36 V | - | 24V (Max) | - | - | 1 | - | ESD Suppressors | - | - | - | - | - | - | - | - | - | - | 23pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZESD7102BT1G Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0X1BL-QYL Nexperia | 7 |
| - | Surface Mount | SOD-882 | DFN1006-2 | - | - | - | - | PESD5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | Automotive, AEC-Q101 | - | - | Zener | - | - | Automotive, Ethernet, Telecom, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 6V | - | - | 1.3A (8/20µs) | - | - | - | - | 5V (Max) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.9pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD27VV2BT-QR Nexperia | In Stock | - | - | - | SOT-23-3 | - | - | - | - | - | - | - | 28 V | - | 17 pF | - | - | - | 3 A | - | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 kV | 30 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | 27 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | 45 V | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |