- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD2USB3UVT-QR Nexperia | 2862 | - | - | - | SOT-23-3 | - | - | 4.2 V | 1 pF | 8 A | + 175 C | - | - 55 C | - | - | - | - | 18 kV | - | - | - | - | SMD/SMT | 3.3 V | Unidirectional | 2 Channel | - | - | - | - | - | 3.7 V | - | - | TVS Diodes | - | - | ||
![]() PESD5V0S2BT-QR Nexperia | 47 |
| - | - | SOT-23-3 | - | - | 5.5 V | 45 pF | 12 A | + 150 C | - | - 55 C | - | 130 W | - | - | 30 kV | - | - | - | - | SMD/SMT | 5 V | Bidirectional | 2 Channel | - | - | - | - | - | 14 V | - | - | TVS Diodes | - | - | ||
![]() PESD4USB3BTTS-QX Nexperia | 4650 |
| - | - | DFN2510D-10 | - | - | 6 V | 0.3 pF | 7 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 3.3 V | Bidirectional | 4 Channel | - | - | - | - | - | 5.5 V | - | - | TVS Diodes | - | - | ||
![]() PESD30VF1BBLYL Nexperia | 36 |
| - | - | DFN1006-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | ||
![]() PESD2ETH1GT-QR Nexperia | 5716 |
| - | - | SOT-23-3 | - | - | - | 2 pF | 2.3 A | + 150 C | - | - 55 C | - | - | - | - | 30 kV | - | - | - | - | SMD/SMT | 24 V | Bidirectional | 2 Channel | - | - | - | - | - | - | - | - | TVS Diodes | - | - | ||
![]() PTVS4V8Z1UPCZ Nexperia | 6 |
| - | - | DFN1610-2 | - | - | 5.1 V | 600 pF | 150 A | + 125 C | - | - 40 C | - | - | - | 30 kV | 30 kV | - | - | - | - | SMD/SMT | 4.8 V | Unidirectional | 1 Channel | - | - | - | - | - | 10 V | - | - | ESD Suppressors | - | - | ||
![]() PESD4USB5BTTS-QX Nexperia | 902 |
| - | - | DFN2510D-10 | - | - | 6 V | 0.3 pF | 7 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 5 V | Bidirectional | 4 Channel | - | - | - | - | - | 5.5 V | - | - | TVS Diodes | - | - | ||
![]() PTVS64VS1UTR-QX Nexperia | In Stock | - | - | - | SOD-123W-2 | - | - | 71.1 V | - | - | + 185 C | - | - 55 C | - | 400 W | - | - | 30 kV | - | - | - | - | SMD/SMT | 64 V | Unidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | ESD Suppressors | - | - | ||
![]() PESD5V5C1BLYL Nexperia | 439 | - | - | - | DFN1006-2 | - | - | 7.5 V | 0.3 pF | 6.5 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 5.5 V | Bidirectional | 1 Channel | - | - | - | - | - | 5.4 V | - | - | TVS Diodes | - | - | ||
![]() PESD4USB5BTBS-QX Nexperia | 2054 |
| - | - | DFN2510D-10 | - | - | 6 V | 0.3 pF | 7 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 5 V | Bidirectional | 4 Channel | - | - | - | - | - | 5.5 V | - | - | TVS Diodes | - | - | ||
![]() PESD4USB3UTBS-QX Nexperia | 4133 |
| - | - | DFN2510D-10 | - | - | 6 V | 0.5 pF | 7 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 3.3 V | Unidirectional | 4 Channel | - | - | - | - | - | 3.5 V | - | - | TVS Diodes | - | - | ||
![]() PESD5V0S1UL-QYL Nexperia | 38 |
| - | Surface Mount | SOD-882 | DFN1006-2 | PESD5 | 6.8 V | 200 pF | 15 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 150 W | Active | - | 30 kV | -55°C ~ 150°C (TA) | Automotive, AEC-Q101 | Zener | Automotive, Telecom | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 6.4V | 150W | 15A (8/20µs) | 20V | 9 V | 5V (Max) | 1 | ESD Suppressors | - | 152pF @ 1MHz | ||
![]() MMBZ16VAL-QR Nexperia | 14 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | MMBZ16 | - | - | - | - | Nexperia USA Inc. | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 150°C (TA) | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | - | No | 15.2V | 45W | 1.9A | 19.5V | - | 13V (Max) | 2 | - | - | 76pF @ 1MHz | ||
![]() PESD5V0V1BL-QYL Nexperia | 37 |
| - | Surface Mount | SOD-882 | DFN1006-2 | PESD5 | 7.8 V | 13 pF | 4.8 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 45 W | Active | - | 30 kV | -55°C ~ 150°C (TA) | Automotive, AEC-Q101 | Zener | Automotive, Ethernet, Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.8V | 45W | 4.8A (8/20µs) | 12.5V | 12.5 V | 5V (Max) | - | ESD Suppressors | 1 | 11pF @ 1MHz | ||
![]() IP4340CX15P Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934069669315 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD2CANFD27LU-QX Nexperia | 10106 |
| - | - | - | - | PESD2CANFD27 | - | - | - | - | Nexperia USA Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0X2UAM-QYL Nexperia | 27 |
| - | Surface Mount | SC-101, SOT-883 | SOT-883 | - | 10 V | 0.95 pF | 2.5 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | - | Active | 15 kV | 15 kV | -65°C ~ 150°C (TA) | Automotive, AEC-Q101 | Zener | Automotive, Telecom | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 7.5V | - | 2.5A (8/20µs) | 14V | 13 V | 5V (Max) | 2 | ESD Suppressors | - | 0.8pF @ 1MHz | ||
![]() PESD3V3S2UAT-QR Nexperia | 99000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | PESD3 | 6 V | 300 pF | 18 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 330 W | Active | - | 30 kV | -65°C ~ 150°C (TA) | PEDxS2UAT | Zener | CAN, Telecom | SMD/SMT | 3.3 V | Unidirectional | 1 Channel | No | 5.2V | 330W | 18A (8/20µs) | 20V | 7 V | 3.3V (Max) | 2 | ESD Suppressors | - | 207pF @ 1MHz | ||
![]() PESD5V5S1BSFYL Nexperia | 6875 |
| - | Surface Mount | 0201 (0603 Metric) | DSN0603-2 | PESD5 | - | 7.5 pF | 11 A | + 150 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | - | Active | 22 kV | 22 kV | - | - | Zener | Telecom | SMD/SMT | 5.5 V | Bidirectional | 1 Channel | No | - | - | 11A (8/20µs) | 7.7V (Typ) | 7.7 V | 5.5V (Max) | - | ESD Suppressors | 1 | - |