- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Case/Package | Cd - Diode Capacitance | Factory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Tolerance | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Termination Style | Working Voltage | Polarity | Number of Channels | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Zener Voltage | Bidirectional Channels | Capacitance @ Frequency | Grade | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD1CANFD33LS-QYL Nexperia | In Stock | - | - | - | - | DFN1006BD-2 | - | - | 34 V | - | 11 pF | 10000 | 3.5 A | + 150 C | - | - 55 C | - | 934667870315 | - | - | RoHS Compliant | 27 kV | - | Reel | - | - | - | - | - | - | - | - | SMD/SMT | 33 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD1CANFD24LS-QYL Nexperia | In Stock | - | - | - | - | DFN1006BD-2 | - | - | 25.5 V | - | 11.5 pF | 10000 | 3.8 A | + 150 C | - | - 55 C | - | 934666336315 | - | - | RoHS Compliant | 30 kV | - | Reel | - | - | - | - | - | - | - | - | SMD/SMT | 24 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD1CANFD30LS-QYL Nexperia | In Stock | - | - | - | - | DFN1006BD-2 | - | - | 31 V | - | 11.3 pF | 10000 | 3.8 A | + 150 C | - | - 55 C | - | 934667869315 | - | - | RoHS Compliant | 30 kV | - | Reel | - | - | - | - | - | - | - | - | SMD/SMT | 30 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-B3V6 Nexperia | In Stock | - | - | - | - | - | - | - | - | SOD | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-B6V8 Nexperia | 300000 | - | - | Surface Mount | - | - | 2 | - | - | SOD | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 2 % | - | - | 200 °C | -65 °C | - | 500 mW | - | - | - | - | Single | - | - | - | - | 2 µA | - | - | - | 6.8 V | - | - | - | 1.6 mm | 3.7 mm | ||
![]() BZV55-B12 Nexperia | 2558 | - | - | Surface Mount | - | - | 2 | - | - | SOD | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 2 % | - | - | 200 °C | -65 °C | - | 500 mW | - | - | - | - | Single | - | - | - | - | 100 nA | - | - | - | 12 V | - | - | - | 1.6 mm | 3.7 mm | ||
![]() PESD2CANFD36LQB-QZ Nexperia USA Inc. | 3461 | - | - | - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | - | DFN1110D-3 | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | -55°C ~ 150°C (TA) | Tape & Reel (TR) | - | - | Active | Zener | - | - | CAN | - | - | - | - | - | - | No | 37V | - | 2.9A (8/20µs) | - | 52V (Typ) | 36V (Max) | - | - | 2 | 8.7pF @ 1MHz | Automotive | - | - | ||
![]() PESD2CANFD36VQB-QZ Nexperia USA Inc. | 4039 | - | - | - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | - | DFN1110D-3 | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | -55°C ~ 150°C (TA) | Tape & Reel (TR) | - | - | Active | Zener | - | - | CAN | - | - | - | - | - | - | No | 37V | - | 2.3A (8/20µs) | - | 55V (Typ) | 36V (Max) | - | - | 2 | 5.4pF @ 1MHz | Automotive | - | - | ||
![]() PESD2CANFD36UQB-QZ Nexperia USA Inc. | 3599 |
| - | - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | - | DFN1110D-3 | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | -55°C ~ 150°C (TA) | Tape & Reel (TR) | - | - | Active | Zener | - | - | CAN | - | - | - | - | - | - | No | 37V | - | 1.6A (8/20µs) | - | 65V (Typ) | 36V (Max) | - | - | 2 | 3.9pF @ 1MHz | Automotive | - | - | ||
![]() PESD2CANFD36LQC-QZ Nexperia USA Inc. | 4505 |
| - | - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | - | DFN1412D-3 | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | -55°C ~ 150°C (TA) | Tape & Reel (TR) | - | - | Active | Zener | - | - | CAN | - | - | - | - | - | - | No | 37V | - | 2.9A (8/20µs) | - | 52V (Typ) | 36V (Max) | - | - | 2 | 8.7pF @ 1MHz | Automotive | - | - | ||
![]() PTVS10VS1UR-QX Nexperia USA Inc. | 2273 |
| - | - | Surface Mount | SOD-123W | - | SOD-123W | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | -55°C ~ 150°C (TA) | Tape & Reel (TR) | PTVSxS1UR | - | Active | Zener | - | - | - | - | - | - | - | - | - | No | 11.1V | 400W | 23.5A | - | 17V | 10V (Max) | 1 | - | - | - | Automotive | - | - | ||
![]() PTVS26VZ1USK,315 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD15VL1BA/S911,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD1IVN24-A,115 Nexperia USA Inc. | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | Automotive, AEC-Q100 | - | - | Zener | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 24V (Max) | - | - | 1 | - | - | - | - | ||
![]() PESD2IVN27-U,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD2IVN24-U,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUSB3F97,115 Nexperia USA Inc. | 80195 |
| - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD15VL1BA,145 Nexperia USA Inc. | 120031 |
| - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD4V0Z1BCSF,315 Nexperia USA Inc. | 7208 |
| - | - | Surface Mount | 0201 (0603 Metric) | - | DSN0603-2 | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 125°C (TA) | - | TrEOS | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | No | 6.8V (Typ) | - | 15A (8/20μs) | - | 4.8V (Typ) | 4V (Max) | - | - | 1 | 0.45pF @ 1MHz | - | - | - | ||
![]() PESD24VL1BA,145 Nexperia USA Inc. | 54041 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |