- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Operating Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRTR5V0U2AX-QR Nexperia USA Inc. | 36 |
| - | Surface Mount | TO-253-4, TO-253AA | SOT-143B | PRTR5V0U2 | Nexperia | 6 V | 1.8 pF | - | 3000 | - | Nexperia | + 125 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | - | 934665013215 | - | Active | - | Details | - | 12 kV | -40°C ~ 125°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, DVI, HDMI, USB | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5.5 V | Unidirectional | 2 Channel | Yes | 6V | - | - | - | - | 5.5V (Max) | 4 | ESD Suppressors | - | 1.8pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() PESD2CANFD36VU-QX Nexperia USA Inc. | 1827 | - | - | Surface Mount | SC-70, SOT-323 | SOT-323 | PESD2CANFD36 | Nexperia | - | 5.2 pF | - | 3000 | 2 A | Nexperia | - | Nexperia USA Inc. | - | - | - | 934663356115 | - | Active | - | Details | - | - | - | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | - | 2 Channel | No | - | - | 2A (8/20μs) | 45V | - | 36V | - | ESD Suppressors | 2 | - | - | ESD Suppressors / TVS Diodes | ||
![]() PESD2CANFD36LU-QX Nexperia USA Inc. | 1962 | - | - | Surface Mount | SC-70, SOT-323 | SOT-323 | PESD2CANFD36 | Nexperia | - | 9 pF | - | 3000 | 2 A | Nexperia | - | Nexperia USA Inc. | - | - | - | 934663355115 | - | Active | - | Details | - | - | - | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | - | 2 Channel | No | - | - | 2A (8/20μs) | 45V | - | 36V | - | ESD Suppressors | 2 | - | - | ESD Suppressors / TVS Diodes | ||
![]() PESD2CANFD36VU-QF Nexperia USA Inc. | 47 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | PESD2CANFD36 | Nexperia | - | 5.2 pF | - | 10000 | 2 A | Nexperia | - | Nexperia USA Inc. | - | - | - | 934663356135 | - | Active | - | Details | - | - | - | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | - | 2 Channel | No | - | - | 2A (8/20μs) | 45V | - | 36V | - | ESD Suppressors | 2 | - | - | ESD Suppressors / TVS Diodes | ||
![]() PESD1IVN24LS-QYL Nexperia USA Inc. | 10 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | PESD1IVN24 | Nexperia | 25.5 V | 17 pF | - | 10000 | 3.5 A | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | - | - | 934665376315 | - | Active | - | Details | - | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive, CAN | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | Bidirectional | 2 Channel | No | 25.5V | - | 3.5A (8/20μs) | 42V | 42 V | 24V (Max) | - | ESD Suppressors | 1 | 14pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() PESD2CANFD27VQB-QZ Nexperia USA Inc. | 15550 |
| - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | DFN1110D-3 | PESD2CANFD27 | Nexperia | 28 V | 6 pF | - | 5000 | 2.5 A | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | - | - | 934665380147 | - | Active | - | Details | - | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive, CAN | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | Bidirectional | 2 Channel | No | 28V | - | 2.5A (8/20μs) | 44V | 44 V | 27V (Max) | - | ESD Suppressors | 2 | 5.2pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() PESD5V0S1BA-QF Nexperia USA Inc. | 5334 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | PESD5V0 | Nexperia | 5.5 V | 45 pF | - | 10000 | 12 A | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | - | - | 934664971135 | 130 W | Active | - | Details | - | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | - | Zener | Automotive, Telecom | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 130W | 12A (8/20μs) | 14V | 14 V | 5V (Max) | - | ESD Suppressors | 1 | 35pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() PESD5V0F1BLZ Nexperia USA Inc. | 10 |
| - | Surface Mount | SOD-882 | DFN1006-2 | PESD5V0 | Nexperia | 10 V | 0.55 pF | - | 10000 | 2.5 A | Nexperia | + 125 C | Nexperia USA Inc. | - 40 C | - | - | 934062806303 | - | Active | - | Details | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q101 | Zener | Automotive, Ethernet | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | Bidirectional | 2 Channel | No | 6V | - | 2.5A (8/20μs) | 15V | 15 V | 5.5V (Max) | - | ESD Suppressors | 1 | 0.4pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() PESD2CANFD27VQC-QZ Nexperia USA Inc. | 4452 |
| - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | DFN1412D-3 | PESD2CANFD27 | Nexperia | 28 V | 6 pF | - | 5000 | 2.5 A | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | - | - | 934665378147 | - | Active | - | Details | - | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive, CAN | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | Bidirectional | 2 Channel | No | 28V | - | 2.5A (8/20μs) | 44V | 44 V | 27V (Max) | - | ESD Suppressors | 2 | 5.2pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() PESD5V0C2UMYL Nexperia USA Inc. | 11 |
| - | Surface Mount | SC-101, SOT-883 | DFN1006-3 | PESD5V0 | Nexperia | - | - | - | 10000 | - | Nexperia | - | Nexperia USA Inc. | - | - | - | 934662963315 | - | Active | - | Details | - | - | -55°C ~ 150°C (TA) | MouseReel | - | Zener | Telecom, USB | TVS Diodes / ESD Suppression Diodes | - | - | - | - | No | 8V (Typ) | - | 6.5A (8/20μs) | 3.4V (Typ) | - | 5V (Max) | 2 | - | - | 0.5pF @ 1MHz | 5V | ESD Suppressors / TVS Diodes | ||
![]() PESD2CANFD36LT-QR Nexperia USA Inc. | 43 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | PESD2CANFD36 | Nexperia | - | 9 pF | - | 3000 | 2 A | Nexperia | - | Nexperia USA Inc. | - | - | - | 934663358215 | - | Active | - | Details | - | - | - | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | - | 2 Channel | No | - | - | 2A (8/20μs) | 45V | - | 36V | - | ESD Suppressors | 2 | - | - | ESD Suppressors / TVS Diodes | ||
![]() PESD2CANFD36UT-QR Nexperia USA Inc. | 10810 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | PESD2CANFD36 | Nexperia | - | 3.6 pF | - | 3000 | 2 A | Nexperia | - | Nexperia USA Inc. | - | - | - | 934663360215 | - | Active | - | Details | - | - | - | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | - | 2 Channel | No | - | - | 2A (8/20μs) | 45V | - | 36V | - | ESD Suppressors | 2 | - | - | ESD Suppressors / TVS Diodes | ||
![]() PESD4USB3U-TTSX Nexperia USA Inc. | 3161 |
| - | Surface Mount, Wettable Flank | 10-WFDFN | DFN2510D-10 | PESD4USB3 | Nexperia | 6 V | 0.5 pF | Uni-Directional | 4000 | 7 A | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | - | DFN2510D | 934662557115 | - | Active | AEC-Q101 | Details | - | 15 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive, HDMI, USB | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 3.3 V | Unidirectional | 4 Channel | No | 6V | - | 7A (8/20μs) | 3.5V (Typ) | 3.5 V | 3.3V (Max) | 4 | ESD Suppressors | - | 0.4pF @ 1MHz | 3.3V | ESD Suppressors / TVS Diodes | ||
![]() PESD1ETH1GLS-QYL Nexperia USA Inc. | 46702 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | PESD1 | Nexperia | - | 1.8 pF | Bi-Directional | 10000 | - | Nexperia | + 150 C | Nexperia USA Inc. | - 65 C | - | DFN1006BD-2 | 934663540315 | - | Active | AEC-Q101 | Details | - | 30 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | - | - | No | 100V | - | - | - | - | 24V (Max) | - | ESD Suppressors | 1 | 1.5pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() PTVS12VZ1USKN315 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD4USB5B-TBSAX Nexperia USA Inc. | 44 |
| - | Surface Mount, Wettable Flank | 10-WFDFN | DFN2510D-10 | PESD4USB5 | Nexperia | 9 V | 0.3 pF | Bi-Directional | 10000 | 7 A | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | - | DFN2510D | 934661961118 | - | Active | AEC-Q101 | Details | - | 15 kV | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive, HDMI, USB | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Bidirectional | 4 Channel | No | 6V | - | 7A (8/20μs) | 5.5V (Typ) | 3.5 V | 5V (Max) | 4 | ESD Suppressors | - | 0.24pF @ 1MHz | 5V | ESD Suppressors / TVS Diodes | ||
![]() PESD5V0R1BDSFYL Nexperia USA Inc. | 8951 | - | - | Surface Mount | 0201 (0603 Metric) | DSN0603-2 | PESD5V0 | - | - | 0.1 pF | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | Active | - | - | - | - | - | - | - | Zener | HDMI, Telecom, USB | - | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | - | - | - | - | - | 5V (Max) | - | ESD Suppressors | 1 | 0.1pF @ 10GHz | 5V | - | ||
![]() PESD5V0L1BSLAZ Nexperia USA Inc. | 100000 |
| - | Surface Mount | SOD-882 | DFN1006-2 | PESD5V0 | Nexperia | 5.6 V | 15.5 pF | - | 10000 | 7.5 A | Nexperia | + 125 C | Nexperia USA Inc. | - 55 C | - | - | 934663288515 | - | Active | - | Details | 25 kV | 25 kV | 125°C (TJ) | - | - | Steering (Rail to Rail) | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.6V | - | 7.5A (8/20μs) | 11.3V | 11.3 V | 5V (Max) | 1 | - | - | 15.5pF @ 1MHz | 5V | ESD Suppressors / TVS Diodes | ||
![]() PESD5V5V1BCSFYL Nexperia USA Inc. | 3638 | - | - | Surface Mount | 0201 (0603 Metric) | DSN0603-2 | PESD5V5 | - | - | 8 pF | - | - | 7.1 A | - | + 125 C | Nexperia USA Inc. | - 40 C | - | - | - | - | Active | - | - | 20 kV | 20 kV | - | - | - | Zener | General Purpose | - | SMD/SMT | 5.5 V | Bidirectional | 1 Channel | No | - | - | 7.1A (8/20μs) | - | 8.5 V | 5.5V | - | ESD Suppressors | 1 | - | 5.5V | - | ||
![]() PESD4USB3B-TBRX Nexperia USA Inc. | 10977 |
| - | Surface Mount | 10-XFDFN | DFN2510A-10 | PESD4USB3 | - | 6 V | 0.25 pF | - | - | 7 A | - | + 150 C | Nexperia USA Inc. | - 55 C | - | - | - | - | Active | - | - | 15 kV | 15 kV | - | - | - | Zener | HDMI, USB | - | SMD/SMT | 3.3 V | Bidirectional | 4 Channel | No | - | - | 7A (8/20μs) | - | 5.5 V | 3.3V (Max) | - | ESD Suppressors | 4 | - | 3.3V | - |