Filters
  • Applications
  • Mounting Type
  • Package / Case
  • Packaging
  • Power Line Protection
  • Type
  • Operating Temperature
  • Factory Lead Time
  • Moisture Sensitivity Level (MSL)
  • Part Status
  • RoHS Status
  • Published

Attribute column

Manufacturer

Nexperia TVS - Diodes

View Mode:
1124 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Breakdown Voltage / V

Cd - Diode Capacitance

Factory Pack QuantityFactory Pack Quantity

Ipp - Peak Pulse Current

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Package

Part # Aliases

Pppm - Peak Pulse Power Dissipation

Product Status

RoHS

Vesd - Voltage ESD Air Gap

Vesd - Voltage ESD Contact

Operating Temperature

Packaging

Series

Type

Applications

Termination Style

Working Voltage

Polarity

Number of Channels

Power Line Protection

Voltage - Breakdown (Min)

Power - Peak Pulse

Current - Peak Pulse (10/1000μs)

Voltage - Clamping (Max) @ Ipp

Clamping Voltage

Voltage - Reverse Standoff (Typ)

Unidirectional Channels

Bidirectional Channels

Capacitance @ Frequency

36
-

Surface Mount

SOD-128-2

SOD-128/CFP5

15.15 V

-

3000

30.2 A

+ 185 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665634115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

12 V

Unidirectional

1 Channel

No

14.4V

600W

27.9A

21.5V

21.5 V

13V (Max)

1

-

-

49
-

Surface Mount

SOD-128-2

SOD-128/CFP5

67.8 V

-

3000

6.4 A

+ 185 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665587115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

58 V

Unidirectional

1 Channel

No

64.4V

600W

6.4A

93.6V

93.6 V

58V (Max)

1

-

-

36
-

Surface Mount

SOD-123-2

SOD-123W

73.7 V

-

3000

4.1 A

+ 185 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665575115

400 W

Active

Details

15 kV

8 kV

-55°C ~ 185°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxS1UTR

Zener

Automotive

SMD/SMT

60 V

Unidirectional

1 Channel

No

66.7V

400W

4.1A

96.8V

96.8 V

60V (Max)

1

-

-

19
-

Surface Mount

SOD-128-2

SOD-128/CFP5

12.3 V

-

3000

35.3 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665600115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

10 V

Unidirectional

1 Channel

No

11.1V

600W

35.3A

17V

17 V

10V (Max)

1

-

-

49
-

Surface Mount

DFN-1006-2

DFN1006-2

6.4 V

70 pF

10000

40 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665562315

-

Active

Details

30 kV

30 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101

Zener

Automotive

SMD/SMT

5.5 V

Bidirectional

1 Channel

No

5.6V

-

35A (8/20µs)

12.2V

12.2 V

5.5V (Max)

-

1

70pF @ 1MHz

36
-

Surface Mount

SOD-128-2

SOD-128/CFP5

70.2 V

-

3000

6.2 A

+ 185 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665615115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

60 V

Unidirectional

1 Channel

No

66.7V

600W

6.2A

96.8V

96.8 V

60V (Max)

1

-

-

36
-

Surface Mount

SOD-128-2

SOD-128/CFP5

23.35 V

-

3000

18.5 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665555115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

20 V

Unidirectional

1 Channel

No

22.2V

600W

18.5A

32.4V

32.4 V

20V (Max)

1

-

-

49
-

Surface Mount

SOT-23-2

TO-236AB

7 V

0.6 pF

3000

5 A

+ 150 C

Nexperia USA Inc.

- 65 C

Tape & Reel (TR)

934665487215

200 W

Active

Details

15 kV

8 kV

-65°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101

Zener

Automotive, Ethernet

SMD/SMT

5 V

Unidirectional

1 Channel

No

7V

80W

5A (8/20µs)

21V

21 V

5V (Max)

2

-

0.6pF @ 1MHz

36
-

Surface Mount

SOD-128-2

SOD-128/CFP5

24.5 V

-

3000

18.5 A

+ 185 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665556115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

20 V

Unidirectional

1 Channel

No

22.2V

600W

18.5A

32.4V

32.4 V

20V (Max)

1

-

-

19
-

Surface Mount

SOD-128-2

SOD-128/CFP5

52.65 V

-

3000

8.3 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665612115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

45 V

Unidirectional

1 Channel

No

50V

600W

8.3A

72.7V

72.7 V

45V (Max)

1

-

-

36
-

Surface Mount

SOD-123-2

SOD-123W

62.7 V

-

3000

4.9 A

+ 185 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665602115

400 W

Active

Details

15 kV

8 kV

-55°C ~ 185°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxS1UTR

Zener

Automotive

SMD/SMT

51 V

Unidirectional

1 Channel

No

56.7V

400W

4.9A

82.4V

82.4 V

51V (Max)

1

-

-

36
-

Surface Mount

SOD-123-2

SOD-123W

17.2 V

-

3000

17.2 A

+ 185 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665594115

400 W

Active

Details

15 kV

8 kV

-55°C ~ 185°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxS1UTR

Zener

Automotive

SMD/SMT

14 V

Unidirectional

1 Channel

No

15.6V

400W

17.2A

23.2V

23.2 V

14V (Max)

1

-

-

49
-

Surface Mount

SOD-123-2

SOD-123W

59.7 V

-

3000

4.9 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665628115

400 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxS1UR

Zener

Automotive

SMD/SMT

51 V

Unidirectional

1 Channel

No

56.7V

400W

4.9A

82.4V

82.4 V

51V (Max)

1

-

-

49
-

Surface Mount

SOD-128-2

SOD-128/CFP5

17.2 V

-

3000

25.9 A

+ 185 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665608115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

14 V

Unidirectional

1 Channel

No

15.6V

600W

25.9A

23.2V

23.2 V

14V (Max)

1

-

-

36
-

Surface Mount

SOD-128-2

SOD-128/CFP5

9.92 V

-

3000

41.7 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665585115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

8.5 V

Unidirectional

1 Channel

No

9.44V

600W

41.7A

14.4V

14.4 V

8.5V (Max)

1

-

-

9988
-

Surface Mount

DFN-1006-2

DFN1006-2

4.7 V

65 pF

10000

34 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665601315

-

Active

Details

30 kV

30 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101

Zener

Automotive

SMD/SMT

4.5 V

Bidirectional

1 Channel

No

4.7V

-

34A (8/20µs)

13.2V

13.2 V

4.5V (Max)

-

1

65pF @ 1MHz

36
-

Surface Mount

SOD-128-2

SOD-128/CFP5

9.92 V

-

3000

41.7 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665620115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

8.5 V

Unidirectional

1 Channel

No

9.44V

600W

41.7A

14.4V

14.4 V

8.5V (Max)

1

-

-

49
-

Surface Mount

SOD-128-2

SOD-128/CFP5

6 V

-

3000

58.3 A

+ 185 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665622115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

6 V

Unidirectional

1 Channel

No

6.67V

600W

58.3A

10.3V

10.3 V

6V (Max)

1

-

-

36
-

Surface Mount

SOD-123-2

SOD-123W

9.92 V

-

3000

27.8 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665589115

400 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxS1UR

Zener

Automotive

SMD/SMT

8.5 V

Unidirectional

1 Channel

No

9.44V

400W

27.8A

14.4V

14.4 V

8.5V (Max)

1

-

-

36
-

Surface Mount

SOD-128-2

SOD-128/CFP5

67.8 V

-

3000

6.4 A

+ 150 C

Nexperia USA Inc.

- 55 C

Tape & Reel (TR)

934665593115

600 W

Active

Details

15 kV

8 kV

-55°C ~ 150°C (TA)

MouseReel

Automotive, AEC-Q101, PTVSxP1UP

Zener

Automotive

SMD/SMT

58 V

Unidirectional

1 Channel

No

64.4V

600W

6.4A

93.6V

93.6 V

58V (Max)

1

-

-