- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD36VS1UJ-QX Nexperia | 9 |
| - | Surface Mount | SC-90-2 | SOD-323F | - | 38.2 V | 30 pF | 3000 | 2.5 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664698115 | 150 W | Active | Details | 30 kV | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Telecom | SMD/SMT | 36 V | Unidirectional | 1 Channel | No | 38.2V | 150W | 2.5A (8/20µs) | 80V | 80 V | 36V (Max) | 1 | - | 18pF @ 1MHz | ||
![]() PESD24VS4UD-QX Nexperia | 3000 | - | - | Surface Mount | TSOP-6 | 6-TSOP | PESD24 | 25.5 V | 70 pF | 3000 | 4 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664956115 | 200 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Telecom | SMD/SMT | 24 V | Unidirectional | 4 Channel | No | 25.5V | 200W | 4A (8/20µs) | 52V | 52 V | 24V (Max) | 4 | - | 45pF @ 1MHz | ||
![]() PRTR5V0U2X-QR Nexperia | 618 | - | - | Surface Mount | SOT-143B-4 | SOT-143B | - | 6 V | 1.5 pF | 3000 | - | + 85 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | 934665012215 | - | Active | Details | - | 8 kV | -40°C ~ 85°C (TA) | Cut Tape | Automotive, AEC-Q101 | Steering (Rail to Rail) | Automotive, DVI, HDMI, USB | SMD/SMT | 5.5 V | Unidirectional | 2 Channel | Yes | 6V | - | 2.5A (8/20µs) | 17V (Typ) | 17 V | 5.5V (Max) | 2 | - | 1pF @ 1MHz | ||
![]() PESD5V0L1ULD-QYL Nexperia | 16 |
| - | Surface Mount, Wettable Flank | SOD-882D-2 | DFN1006D-2 | PESD5 | 6.4 V | 30 pF | 10000 | 3.5 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664973315 | 42 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 6.4V | 42W | 3.5A (8/20µs) | 12V | 12 V | 5V (Max) | 1 | - | 25pF @ 1MHz | ||
![]() PESD15VL1BA-QX Nexperia | 16 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PESD15 | 17.1 V | 16 pF | 3000 | 5 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664700115 | 200 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, CAN, Telecom | SMD/SMT | 15 V | Bidirectional | 1 Channel | No | 17.1V | 200W | 5A (8/20µs) | 44V | 44 V | 15V (Max) | - | 1 | 16pF @ 1MHz | ||
![]() MMBZ27VAL-QR Nexperia | 16 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 25.65 V | 60 pF | 3000 | 1 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664222215 | 40 W | Active | Details | 15 kV | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | 22 V | Unidirectional | 2 Channel | No | 25.65V | 40W | 1A | 40V | 40 V | 22V (Max) | 2 | - | 48pF @ 1MHz | ||
![]() PTVS64VS1UR-QX Nexperia | 16 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | - | 71.1 V | - | 3000 | 3.9 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664990115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | 64 V | Unidirectional | 1 Channel | No | 71.1V | 400W | 3.9A | 103V | 103 V | 64V (Max) | 1 | - | - | ||
![]() PESD5V0L1BA-QX Nexperia | 18000 | - | - | Surface Mount | SOD-323-2 | SOD-323 | PESD5 | 7 V | 75 pF | 3000 | 15 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664695115 | 500 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, CAN, Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 7V | 500W | 15A (8/20µs) | 33V | 33 V | 5V (Max) | - | 1 | 75pF @ 1MHz | ||
![]() PESD5V0U1BA-QX Nexperia | 16 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PESD5 | 5.5 V | 3.5 pF | 3000 | - | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664965115 | - | Active | Details | - | 10 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Ethernet, Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | - | - | - | - | 5V (Max) | - | 1 | 2.9pF @ 1MHz | ||
![]() PESD5V0F1BLD-QYL Nexperia | 16 |
| - | Surface Mount, Wettable Flank | DFN1006D-2 | DFN1006D-2 | PESD5 | 6 V | 0.55 pF | 10000 | 2.5 A | + 125 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | 934664980315 | - | Active | Details | 10 kV | 10 kV | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q101 | Zener | Automotive, Ethernet, Telecom | SMD/SMT | 5.5 V | Bidirectional | 1 Channel | No | 6V | - | 2.5A (8/20µs) | 15V | 15 V | 5.5V (Max) | - | 1 | 0.4pF @ 1MHz | ||
![]() PTVS28VP1UP-QX Nexperia | 16 |
| - | Surface Mount | SOD-123W-2 | SOD-128/CFP5 | PTVS28VP1 | 31.1 V | - | 3000 | 8.8 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664999115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | PTVSxP1UP | Zener | Automotive | SMD/SMT | 28 V | Unidirectional | 1 Channel | No | 31.1V | 600W | 13.2A | 45.4V | 45.4 V | 28V (Max) | 1 | - | - | ||
![]() PESD2ETHX-QR Nexperia | 16 |
| - | Surface Mount | SOT-143B-4 | SOT-143B | - | 6 V | 1.5 pF | 3000 | - | + 125 C | Nexperia USA Inc. | - 40 C | Tape & Reel (TR) | 934664962215 | - | Active | Details | - | 8 kV | -40°C ~ 125°C (TA) | Cut Tape | Automotive, AEC-Q101 | Steering (Rail to Rail) | Automotive, Ethernet, USB | SMD/SMT | 5.5 V | Unidirectional | 2 Channel | No | 6V | - | - | - | - | 5.5V (Max) | 2 | - | 16pF @ 1MHz | ||
![]() PESD5V2S2UT-QR Nexperia | 3477 | - | - | Surface Mount | SOT-23-3 | TO-236AB | PESD5 | 6.4 V | 200 pF | 3000 | 15 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664686215 | 260 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Telecom | SMD/SMT | 5.2 V | Unidirectional | 2 Channel | No | 6.4V | 260W | 15A (8/20µs) | 20V | 20 V | 5.2V (Max) | 2 | - | 152pF @ 1MHz | ||
![]() PTVS30VS1UR-QX Nexperia | 16 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | - | 33.3 V | - | 3000 | 8.3 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664987115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | 30 V | Unidirectional | 1 Channel | No | 33.3V | 400W | 8.3A | 48.4V | 48.4 V | 30V (Max) | 1 | - | - | ||
![]() PESD5V0L1UB-QX Nexperia | 2741 |
| - | Surface Mount | SC-79-2 | SOD-523 | PESD5 | 6.4 V | 30 pF | 3000 | 3.5 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664968115 | 42 W | Active | Details | - | 26 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Telecom | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 6.4V | 42W | 3.5A (8/20µs) | 12V | 12 V | 5V (Max) | 1 | - | 25pF @ 1MHz | ||
![]() PESD24VL1BA-QX Nexperia | 16 | - | - | Surface Mount | SOD-323-2 | SOD-323 | PESD24 | 25.4 V | 11 pF | 3000 | 3 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934663868115 | 200 W | Active | Details | - | 23 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, CAN, Telecom | SMD/SMT | 24 V | Bidirectional | 1 Channel | No | 25.4V | 200W | 3A (8/20µs) | 70V | 70 V | 24V (Max) | - | 1 | 11pF @ 1MHz | ||
![]() PTVS18VP1UP-QX Nexperia | 16 |
| - | Surface Mount | SOD-123W-2 | SOD-128/CFP5 | PTVS18VP1 | 20 V | - | 3000 | 13.7 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934665003115 | 400 W | Active | Details | 15 kV | 8 kV | -55°C ~ 150°C (TA) | Cut Tape | PTVSxP1UP | Zener | Automotive | SMD/SMT | 18 V | Unidirectional | 1 Channel | No | 20V | 600W | 20.5A | 29.2V | 29.2 V | 18V (Max) | 1 | - | - | ||
![]() PESD3V3L1BA-QX Nexperia | 3458 | - | - | Surface Mount | SOD-323-2 | SOD-323 | PESD3 | 5.8 V | 101 pF | 3000 | 18 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 934664958115 | 200 W | Active | Details | 15 kV | 30 kV | -65°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, CAN, Telecom | SMD/SMT | 3.3 V | Bidirectional | 1 Channel | No | 5.8V | 500W | 18A (8/20µs) | 26V | 26 V | 3.3V (Max) | - | 1 | 101pF @ 1MHz | ||
![]() PESD8V0S1ULD-QYL Nexperia | 16 |
| - | Surface Mount, Wettable Flank | DFN1006D-2 | DFN1006D-2 | PESD8V0 | 8.65 V | 90 pF | 10000 | 13 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664974315 | 286 W | Active | Details | - | 30 kV | -55°C ~ 150°C (TA) | Reel | Automotive, AEC-Q101 | Zener | Automotive | SMD/SMT | 8 V | Unidirectional | 1 Channel | No | 8.65V | 286W | 610mA | 22V | 22 V | 8V (Max) | 1 | - | 70pF @ 1MHz | ||
![]() PESD5V0V1BA-QX Nexperia | 16 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PESD5 | 5.8 V | 13 pF | 3000 | 4.8 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 934664979115 | 45 W | Active | Details | - | 30 kV | -55°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q101 | Zener | Automotive, Ethernet, Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.8V | 45W | 4.8A (8/20µs) | 12.5V | 12.5 V | 5V (Max) | - | 1 | 11pF @ 1MHz |