- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material Type | Approvals | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Contact Finish Mating | Direction Type | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Pppm - Peak Pulse Power Dissipation | Primary Material | Product Status | RoHS | Shaft Type | Supplier Package | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Polarity | Configuration | Number of Channels | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Legend | ESD Protection | Background Color | Text Color | Features | Input Voltage | Bearings | IP Rating | Height Seated (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBZ18VCL-QR Nexperia | 6 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TO-236AB | - | - | MMBZ18 | 18 V | 90 pF | - | - | 1.6 A | - | - | + 150 C | Reliance North America | - 55 C | - | - | Tape & Box (TB) | 40 W | - | Active | - | - | - | - | 30 kV | - | -55°C ~ 150°C (TA) | * | - | - | - | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 14.5 V | - | Unidirectional | - | 2 Channel | - | - | - | - | No | 17.1V | 40W | 1.6A | 25V | 25 V | 14.5V (Max) | - | 2 | ESD Suppressors | 1 | 70pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD2NFC-L Nexperia | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | PV71W | - | - | Gold | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | Metal | Active | - | - | - | - | - | - | -55°C ~ 200°C | PV | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 5 | - | Olive Drab | - | - | Bayonet Lock | - | N (Normal) | - | - | - | - | Olive Drab Cadmium | - | 14-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() PRTR5V0U4AD125 Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Uni-Directional | - | - | - | - | Suntsu Electronics, Inc. | - | Surface Mount | - | Bulk | - | - | Active | - | - | TSOP | - | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | ±20ppm | - | 6 | - | - | - | - | 50 Ohms | - | - | - | Single | - | 18pF | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() PESD5V5S1BIFYL Nexperia | 10816 | - | - | - | - | - | - | - | - | CE | PESD5 | - | - | - | - | - | Dynapar | HS35R1024H072 | - | Nexperia USA Inc. | - | - | Hollowshaft | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Yes | Hollow | - | - | - | - | -40 to 85 Degrees C | - | - | - | - | 10 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP67 | - | - | - | ||
![]() PESD3V3U1UL-QYL Nexperia | 46 |
| - | Surface Mount | SOD-882 | - | - | DFN1006-2 | Fabric | ASTM | PESD3 | 6.8 V | 3.1 pF | - | - | - | Brady | WM-368-SC-PK | + 150 C | Nexperia USA Inc. | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 9 kV | - | -55°C ~ 150°C (TA) | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | Cable & Wire Marking | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 3.3 V | - | Unidirectional | - | 1 Channel | - | - | - | - | No | 4.5V | - | - | - | - | 3.3V (Max) | - | 1 | ESD Suppressors | - | 2.6pF @ 1MHz | 368 | - | White | Black | - | - | - | - | - | - | - | ||
![]() PESD5V0L2-MYL Nexperia | 180026 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBZ27VAL/DG/B2235 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD2CANFD27LT-QR Nexperia | 2150 |
| - | - | - | - | - | - | - | - | PESD2CANFD27 | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD3V3S1UL-QYL Nexperia | 9 |
| - | Surface Mount | SOD-882 | - | - | DFN1006-2 | - | - | PESD3 | 6 V | 300 pF | - | - | 15 A | - | - | + 150 C | Nexperia USA Inc. | - 55 C | - | - | Tape & Reel (TR) | 150 W | - | Active | - | - | - | - | 30 kV | - | -65°C ~ 150°C (TA) | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | Automotive, Telecom | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 3.3 V | - | Unidirectional | - | 1 Channel | - | - | - | - | No | 5.2V | 150W | 15A (8/20µs) | 20V | 8 V | 3.3V (Max) | - | 1 | ESD Suppressors | - | 207pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZESD5Z2.5T1G Nexperia | 82485 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD6V3S1ULYL Nexperia | 9158 | - | - | Surface Mount | SOD-882 | - | - | DFN1006-2 | - | - | PESD6 | 7.1 V | 105 pF | - | - | 10.4 A | - | - | + 150 C | Nexperia USA Inc. | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 30 kV | 30 kV | - | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 6.3 V | - | Unidirectional | - | 1 Channel | - | - | - | - | No | 7.1V | - | 10.4A (8/20µs) | 13.4V (Typ) | 14.2 V | 6.3V (Max) | - | 1 | ESD Suppressors | - | 82pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0S1BL-QYL Nexperia | 16 |
| - | Surface Mount | SOD-882 | - | - | DFN1006-2 | - | - | PESD5 | 9.5 V | 45 pF | - | - | 12 A | - | - | + 150 C | Nexperia USA Inc. | - 65 C | - | - | Tape & Reel (TR) | 130 W | - | Active | - | - | - | - | 30 kV | - | -65°C ~ 150°C (TA) | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | Automotive, Telecom | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 5 V | - | Bidirectional | - | 1 Channel | - | - | - | - | No | 5.5V | 130W | 12A (8/20µs) | 14V | 10 V | 5V (Max) | - | - | ESD Suppressors | 1 | 35pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD2CANFD24UU-QX Nexperia | 13210 |
| - | - | - | - | - | - | - | - | PESD2CANFD24 | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUSB3FA3Z Nexperia | 6017 |
| - | - | - | - | - | - | - | - | PUSB3 | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD32VF1BLS-QYL Nexperia | 553 | - | - | Surface Mount | SOD-882 | - | - | DFN1006BD-2 | - | - | PESD32 | 33 V | 0.4 pF | - | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 15 kV | 10 kV | - | -55°C ~ 150°C (TA) | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 32 V | - | Bidirectional | - | 1 Channel | - | - | - | - | No | 33V | - | 16A | 21.5V (Typ) | 21.5 V | 32V (Max) | - | - | ESD Suppressors | 1 | 0.28pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD8V0S1ULYL Nexperia | 6865 | - | - | Surface Mount | SOD-882 | - | - | DFN1006-2 | - | - | PESD8V0 | 8.65 V | 90 pF | - | - | 8.5 A | - | - | + 150 C | Nexperia USA Inc. | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 30 kV | 30 kV | - | -55°C ~ 150°C (TA) | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 8 V | - | Unidirectional | - | 1 Channel | - | - | - | - | No | 8.65V | - | 8.5A (8/20µs) | 15.5V (Typ) | 16 V | 8V (Max) | - | 1 | ESD Suppressors | - | 70pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD24VF1BLS-QYL Nexperia | 6789 | - | - | Surface Mount | SOD-882 | - | - | DFN1006BD-2 | - | - | PESD24 | 25 V | 0.4 pF | - | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 15 kV | 10 kV | - | -55°C ~ 150°C (TA) | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 24 V | - | Bidirectional | - | 1 Channel | - | - | - | - | No | 25V | - | 16A | 20V (Typ) | 20 V | 24V (Max) | - | - | ESD Suppressors | 1 | 0.28pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4281CZ10115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0C1USF315 Nexperia | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RN73R2B | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 28 Ohms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() PESD2CANFD24UT-QR Nexperia | 1595 |
| - | - | - | - | - | - | - | - | PESD2CANFD24 | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |