- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD5V5HS2-SFYL Nexperia | 7083 |
| - | Surface Mount | 0201 (0603 Metric) | DSN0603-2 | PESD5 | - | - | - | - | Nexperia USA Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | Zener | Telecom | - | - | - | - | No | - | - | 5.5A (8/20µs) | - | - | 5.5V (Max) | - | - | 1 | - | ||
![]() MMBZ27VU-AX Nexperia | 43 |
| - | - | SOD-323-2 | - | - | 26.2 V | 50 pF | 4.5 A | + 150 C | - | - 55 C | - | - | - | - | 30 kV | - | - | - | - | SMD/SMT | 24 V | Unidirectional | 1 Channel | - | - | - | - | - | 70 V | - | - | TVS Diodes | - | - | ||
![]() PESD12VS1UB-QX Nexperia | 20 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | PESD12 | 15.3 V | 75 pF | 5 A | + 150 C | Nexperia USA Inc. | - 55 C | Tape & Reel (TR) | 180 W | Active | - | 30 kV | -55°C ~ 150°C (TA) | Automotive, AEC-Q101 | Zener | Automotive, CAN, Telecom | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 14.7V | 180W | 5A (8/20µs) | 35V | 19 V | 12V (Max) | 1 | ESD Suppressors | - | 38pF @ 1MHz | ||
![]() PESD5V0U2BM-QYL Nexperia | 8 |
| - | Surface Mount | SC-101, SOT-883 | SOT-883 | - | - | - | - | - | Nexperia USA Inc. | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 150°C (TA) | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | - | No | 5.5V | - | - | - | - | 5V (Max) | - | - | 2 | 2.9pF @ 1MHz | ||
![]() PESD5Z3.3-QX Nexperia | 5 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | 5 V | 200 pF | 20 A | + 150 C | Nexperia USA Inc. | - 65 C | Tape & Reel (TR) | 260 W | Active | - | 30 kV | -65°C ~ 150°C (TA) | Automotive, AEC-Q101 | Zener | Automotive, Ethernet, Telecom | SMD/SMT | 3.3 V | Unidirectional | 1 Channel | No | 5V | 260W | 20A (8/20µs) | 18V | 10 V | 3.3V (Max) | 1 | ESD Suppressors | - | 172pF @ 1MHz | ||
![]() SZESD7371P2T5G Nexperia | 11608 |
| - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD2CANFD36LT-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD2CANFD36UU-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD4USB5UTTS-QX Nexperia | 7206 |
| - | - | DFN2510D-10 | - | - | 6 V | 0.5 pF | 7 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 5 V | Unidirectional | 4 Channel | - | - | - | - | - | 3.5 V | - | - | TVS Diodes | - | - | ||
![]() PESD4USB3UTTS-QX Nexperia | 2233 |
| - | - | DFN2510D-10 | - | - | 6 V | 0.5 pF | 7 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 3.3 V | Unidirectional | 4 Channel | - | - | - | - | - | 3.5 V | - | - | TVS Diodes | - | - | ||
![]() PESD24VV2BT-QR Nexperia | 31 |
| - | - | SOT-23-3 | - | - | 25.5 V | 17 pF | 3.5 A | + 150 C | - | - 55 C | - | - | - | 30 kV | 30 kV | - | - | - | - | SMD/SMT | 24 V | Bidirectional | 2 Channel | - | - | - | - | - | 42 V | - | - | TVS Diodes | - | - | ||
![]() PESD2ETH100T-QR Nexperia | 1183 | - | - | - | SOT-23-3 | - | - | - | 3 pF | 3.2 A | + 150 C | - | - 55 C | - | - | - | - | 30 kV | - | - | - | - | SMD/SMT | 24 V | Bidirectional | 2 Channel | - | - | - | - | - | - | - | - | TVS Diodes | - | - | ||
![]() PESD4USB5UTBS-QX Nexperia | 4770 |
| - | - | DFN2510D-10 | - | - | 6 V | 0.5 pF | 7 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 5 V | Unidirectional | 4 Channel | - | - | - | - | - | 3.5 V | - | - | TVS Diodes | - | - | ||
![]() PESD2USB3UXT-QR Nexperia | 721 | - | - | - | SOT-23-3 | - | - | 4.2 V | 0.7 pF | 4 A | + 175 C | - | - 55 C | - | - | - | - | 8 kV | - | - | - | - | SMD/SMT | 3.3 V | Unidirectional | 2 Channel | - | - | - | - | - | 3.3 V | - | - | TVS Diodes | - | - | ||
![]() PTVS5V0Z1UPCZ Nexperia | In Stock | - | - | - | DFN1610-2 | - | - | 5.1 V | 600 pF | 150 A | + 125 C | - | - 40 C | - | - | - | 30 kV | 30 kV | - | - | - | - | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | - | - | - | - | 10 V | - | - | ESD Suppressors | - | - | ||
![]() PESD3V3S5UD-QX Nexperia | In Stock | - | - | - | SC-74-6 | - | - | 5.3 V | 300 pF | 20 A | + 150 C | - | - 65 C | - | 200 W | - | 15 kV | 30 kV | - | - | - | - | SMD/SMT | 3.3 V | Bidirectional | - | - | - | - | - | - | 12 V | - | - | TVS Diodes | - | - | ||
![]() PESD4USB3BTBS-QX Nexperia | 4829 |
| - | - | DFN2510D-10 | - | - | 6 V | 0.3 pF | 7 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 3.3 V | Unidirectional | 4 Channel | - | - | - | - | - | 5.5 V | - | - | TVS Diodes | - | - | ||
![]() PESD2USB5UVT-QR Nexperia | 571 | - | - | - | SOT-23-3 | - | - | 7.2 V | 0.9 pF | 10 A | + 175 C | - | - 55 C | - | - | - | - | 22 kV | - | - | - | - | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | - | - | - | - | 3.4 V | - | - | TVS Diodes | - | - | ||
![]() PESD15VS1ULD-QYL Nexperia | In Stock | - | - | - | SOD-882D-2 | - | - | 17.6 V | 70 pF | 5 A | + 150 C | - | - 55 C | - | 150 W | - | 15 kV | 30 kV | - | - | - | - | SMD/SMT | 15 V | Unidirectional | 1 Channel | - | - | - | - | - | 40 V | - | - | TVS Diodes | - | - | ||
![]() PESD5V5C1BL-QYL Nexperia | In Stock | - | - | - | DFN1006-2 | - | - | 7.5 V | 0.3 pF | 6.5 A | + 150 C | - | - 55 C | - | - | - | - | 15 kV | - | - | - | - | SMD/SMT | 5.5 V | Bidirectional | 1 Channel | - | - | - | - | - | 5.4 V | - | - | TVS Diodes | - | - |