- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTVS15VP1UTP,115 Nexperia USA Inc. | 2349 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 16.7V | 1 | 15V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | Automotive | - | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS15V | 2 | - | - | - | Bidirectional, Unidirectional | - | - | 100nA | Single | - | No | - | - | - | 100nA | 24.4V | 24.4V | - | 24.6A | 24.6A | 600W | Unidirectional | 1mA | 1 | - | - | - | 16.7V | - | - | - | 1 | - | 1.1mm | 4mm | 2.7mm | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0L1UA,115 Nexperia USA Inc. | 5798 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 6.4V | 1 | 5V | -55°C~150°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | Automotive | - | - | 30pF | 42W | DUAL | GULL WING | - | 1.35mm | - | PESD*L1U | 2 | - | 5V | 5V | Unidirectional | - | - | 100nA | Single | - | No | - | - | 3.5A 8/20μs | - | - | 12V | 5V Max | 3.5A | 3.5A | 42W | - | - | - | - | 5V | 25pF @ 1MHz | - | - | 7.2V | - | 1 | - | - | 1.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD24VS2UT,215 Nexperia USA Inc. | 2245 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 26.5V | 2 | - | -65°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | General Purpose | - | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | - | 30 | PESD*S2U | 3 | - | 24V | - | UNIDIRECTIONAL | - | - | - | - | - | No | - | 160W | 3A 8/20μs | - | 70V | - | 24V Max | - | - | - | - | - | 2 | - | - | 23pF @ 1MHz | - | 160W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS30VP1UP,115 Nexperia USA Inc. | 5401 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 33.3V | 1 | 30V | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | Automotive | - | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS*P1UP | 2 | - | - | - | - | - | - | 100nA | Single | 600W | No | - | - | - | 100nA | 48.4V | 48.4V | - | 12.4A | 12.4A | 600W | Unidirectional | 1mA | 1 | - | - | - | 33.3V | - | 36.8V | Yes | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBZ27VAL,215 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 4.535924g | SILICON | 25.65V | 2 | 22V | -55°C~150°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | Gull Wing | EAR99 | Zener | - | Automotive | - | - | 60pF | 40W | DUAL | - | 260 | 1.4mm | 30 | MMBZ | 3 | - | 900mV | 22V | Unidirectional | - | - | 5nA | - | - | No | - | - | - | - | - | 40V | 22V Max | 1A | - | 40W | Bidirectional | 1mA | 2 | 1 | - | 48pF @ 1MHz | 25.65V | - | 28.35V | - | - | - | 6.35mm | 3mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PESD24VL1BAZ Nexperia USA Inc. | 33 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | 1 | - | 150°C TJ | Tape & Reel (TR) | - | - | - | Active | - | 2 | - | - | Zener | - | General Purpose | - | - | - | - | DUAL | GULL WING | - | - | - | - | 2 | R-PDSO-G2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 25.4V | 200W | 3A 8/20μs | - | 70V | - | 24V Max | - | - | - | - | - | - | 1 | 24V | 11pF @ 1MHz | - | 200W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD15VL1BAF Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | - | 2 | - | - | Zener | - | General Purpose | - | - | - | - | DUAL | GULL WING | - | - | - | - | 2 | R-PDSO-G2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 17.1V | 200W | 5A 8/20μs | - | 44V | - | 15V Max | - | - | - | - | - | - | 1 | - | 16pF @ 1MHz | - | 200W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0C1BSFYL Nexperia USA Inc. | 126000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | - | 1 | 5V | -40°C~125°C TA | Tape & Reel (TR) | 2007 | TrEOS | e3 | Active | 1 (Unlimited) | 2 | - | - | Zener | Tin (Sn) | General Purpose | - | - | 250FF | - | BOTTOM | - | 260 | - | 30 | - | 2 | - | 5V | 5V | - | - | - | - | Single | - | No | 6V | - | 9A 8/20μs | - | 6.5V Typ | 6.5V | 5V Max | 9A | - | - | Bidirectional | - | - | 1 | 5V | 0.2pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PUSB3AB6Z Nexperia USA Inc. | 15500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 7-XFDFN | - | 7 | - | SILICON | - | 7 | 3.3V | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 7 | - | - | Zener | - | General Purpose | - | - | - | - | DUAL | - | - | - | - | - | 7 | - | 3.3V | - | UNIDIRECTIONAL | - | - | - | - | - | No | - | - | 5A 8/20μs | - | 6V Typ | 6V | 3.3V Max | 5A | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 6V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PUSB3FR6Z Nexperia USA Inc. | 8200 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 7-XFDFN | - | 7 | - | SILICON | - | 6 | 3.3V | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 7 | - | - | Zener | - | General Purpose | - | - | - | - | DUAL | - | - | - | - | - | 7 | - | 3.3V | - | UNIDIRECTIONAL | - | - | - | - | - | No | 6V | - | 5A 8/20μs | - | 3V Typ | 3V | 3.3V Max | 5A | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IP4294CZ10-TBR,115 Nexperia USA Inc. | 300 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 10-XFDFN | - | 10 | - | SILICON | 6V | 1 | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | Active | 1 (Unlimited) | 10 | SMD/SMT | - | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 600FF | - | DUAL | - | 260 | 1mm | 30 | IP4294 | 10 | - | - | 5.5V | Bidirectional | SINGLE | 4 | 1μA | - | - | Yes | - | - | 4A 8/20μs | - | - | 4.1V | - | 4A | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | 500μm | 2.5mm | 1mm | No | - | ROHS3 Compliant | - | ||
![]() PESD5V0S1USF,315 Nexperia USA Inc. | 744 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | 6V | 1 | 5V | -55°C~150°C TA | Tape & Reel (TR) | 2011 | - | e2 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin/Silver (Sn/Ag) - with Nickel (Ni) barrier | General Purpose | - | - | 42pF | 35W | BOTTOM | - | - | 330μm | - | PESD*S1U | 2 | - | - | 5V | Unidirectional | - | - | 100nA | Single | - | No | - | - | 3.5A 8/20μs | - | - | 11V | 5V Max | 3.5A | - | 35W | - | - | 1 | - | 5V | 35pF @ 1MHz | - | - | - | - | - | - | - | 630μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS40VS1UTR,115 Nexperia USA Inc. | 305 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | SILICON | 44.4V | 1 | 40V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | Automotive | - | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1U | 2 | - | 40V | - | - | - | - | 100nA | Single | - | No | - | - | - | 100nA | 64.5V | 64.5V | - | 6.2A | - | 400W | Unidirectional | 10mA | - | - | - | - | 44.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0R1BSFYL Nexperia USA Inc. | 11411 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | - | 1 | 5V | -40°C~125°C TA | Tape & Reel (TR) | 2016 | TrEOS | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | - | - | 150FF | - | BOTTOM | - | - | - | - | - | 2 | - | 5V | 5V | - | - | - | - | Single | - | No | 6V | - | 4.5A 8/20μA | - | 9.2V Typ | 5V | 5V Max | 4.5A | - | - | Bidirectional | - | - | 1 | 5V | 0.1pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0U1BL,315 Nexperia USA Inc. | 70000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | SOD-882 | YES | 2 | - | SILICON | 5.5V | 2 | - | -65°C~150°C TA | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | DUAL | - | 260 | - | 30 | PESD*U1B | 2 | - | - | - | BIDIRECTIONAL | - | - | - | - | - | No | - | - | - | - | - | - | 5V Max | - | - | - | - | - | - | 1 | 5V | 2.9pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0U5BF,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | SILICON | 6.5V | 5 | 5V | -55°C~150°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Zener | - | Automotive | - | - | 3.5pF | - | BOTTOM | - | - | 1.05mm | - | PESD*U5B | 6 | - | 5V | 5V | - | COMPLEX | 5 | 100nA | - | - | No | 5.5V | - | - | - | - | - | 5V Max | - | - | - | Bidirectional | - | - | - | 5V | 2.9pF @ 1MHz | - | - | 9.5V | - | - | - | - | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0V1BDSF,315 Nexperia USA Inc. | 185 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | 6V | 1 | 5V | -55°C~150°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | General Purpose | - | - | 6pF | 20W | BOTTOM | - | - | 330μm | - | PESD*V1B | 2 | - | - | 5V | Bidirectional | - | - | 100nA | Single | - | No | - | - | 2A 8/20μs | - | - | 12.8V | 5V Max | 2A | 2A | 20W | - | - | - | 1 | 5V | 5.3pF @ 1MHz | - | - | - | - | - | - | 300μm | 630μm | 300μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0F1BL,315 Nexperia USA Inc. | 1984 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | 6V | 1 | 5.5V | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | Automotive | LOW CAPACITANCE | - | 550FF | - | BOTTOM | - | 260 | 620μm | 30 | PESD*F1BL | 2 | - | - | 5.5V | Bidirectional | - | 1 | 100nA | Single | - | No | - | - | 2.5A 8/20μs | - | - | 15V | 5.5V Max | 2.5A | - | - | - | - | - | - | - | 0.4pF @ 1MHz | - | - | 10V | - | - | - | - | 1.02mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5Z6.0,115 Nexperia USA Inc. | 24700 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 6.8V | 1 | 6V | -65°C~150°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | Ethernet | - | - | 150pF | 180W | DUAL | FLAT | 260 | 850μm | 30 | PESD5Z | 2 | - | 6V | 6V | - | - | - | 10nA | Single | - | No | - | - | 10A 8/20μs | - | 18V | 13V | 6V Max | 10A | 10A | 180W | Unidirectional | 1mA | - | - | 6V | 78pF @ 1MHz | 6.8V | - | 6.8V | - | - | - | - | 1.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5Z5.0,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | 6.2V | 1 | - | -65°C~150°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Ethernet | - | - | - | - | DUAL | FLAT | - | - | - | PESD5Z | 2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 180W | 10A 8/20μs | - | 18V | - | 5V Max | - | - | - | - | - | 1 | - | 5V | 89pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |