- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP4220CZ6,125 Nexperia USA Inc. | 5243 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-74, SOT-457 | YES | 6 | - | - | SILICON | 9V | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | Tin (Sn) | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | - | - | - | DUAL | GULL WING | 260 | - | 30 | IP4220 | 6 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | - | - | - | - | - | - | 5.5V Max | - | - | - | - | - | 4 | - | 1pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS7V5S1UR,115 Nexperia USA Inc. | 300 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 8.33V | 1 | 7.5V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1UR | 2 | 7.5V | - | - | - | - | 50μA | Single | 400W | - | No | - | - | - | 50μA | 12.9V | 12.9V | - | 31A | 31A | 400W | Unidirectional | 1mA | 1 | - | - | 8.33V | - | 9.21V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD12VS1UL,315 Nexperia USA Inc. | 5400 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | 14.7V | 1 | 12V | - | -65°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | - | - | 75pF | 150W | BOTTOM | - | 260 | 620μm | 30 | PESD*S1U | 2 | 12V | 12V | Unidirectional | - | - | 50nA | Single | - | - | No | - | - | 5A 8/20μs | - | - | 35V | 12V Max | 5A | 5A | 150W | - | 5mA | - | - | 38pF @ 1MHz | 14.7V | - | 15.3V | - | - | - | - | 1.02mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS26VU1UPAZ Nexperia USA Inc. | 60000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 3-PowerUDFN | - | 3 | - | - | SILICON | - | 1 | 26V | Automotive grade | -55°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | - | - | - | - | PTVS26V | 3 | - | - | Unidirectional | - | - | 50nA | Common Anode | - | CATHODE | No | 28.9V | 300W | 7A | 50nA | - | 42.1V | 26V Max | 69A | - | 3kW | - | 1mA | - | - | - | 28.9V | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD12VS2UQ,115 Nexperia USA Inc. | 3278 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-663 | - | 3 | - | 4.535924g | SILICON | 15V | 2 | 12V | - | -65°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | 100pF | 150W | - | FLAT | 260 | 1.3mm | 30 | PESD*S2U | 3 | 12V | 12V | Unidirectional | - | - | 30nA | Dual | - | - | No | - | - | 5A 8/20μs | 30nA | - | 35V | 12V Max | 5A | 5A | 150W | Bidirectional | 5mA | - | - | 38pF @ 1MHz | 14.7V | - | 15.3V | Yes | - | - | 600μm | 1.7mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0U1UL,315 Nexperia USA Inc. | 538 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SOD-882 | - | - | 5.8V | - | 5V | - | -55°C~150°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Automotive | - | - | 2.6pF | - | - | - | - | 620μm | - | PESD*U1U | - | 5V | 5V | Unidirectional | - | 1 | 100nA | Single | - | - | No | 5.8V | - | - | - | - | - | 5V Max | - | - | - | Unidirectional | - | 1 | - | 2pF @ 1MHz | - | - | 8.8V | - | 1 | - | - | 1.02mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS8V5S1UR,115 Nexperia USA Inc. | 2000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 9.44V | 1 | 8.5V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1UR | 2 | 8.5V | - | - | - | - | 10μA | Single | - | - | No | - | - | - | 10μA | 14.4V | 14.4V | - | 27.8A | 27.8A | 400W | Unidirectional | 1mA | 1 | - | - | 9.44V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS5V0S1UTR,115 Nexperia USA Inc. | 1073 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 6.4V | 1 | 5V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1U | 2 | 5V | - | - | - | - | 400μA | Single | - | - | No | - | - | - | 400μA | 9.2V | 9.2V | - | 43.5A | - | 400W | Unidirectional | 10mA | - | 5V | - | 6.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD3V3V4UW,115 Nexperia USA Inc. | 17 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | SILICON | 5.3V | 4 | 3.3V | - | -65°C~150°C TA | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 18pF | 16W | DUAL | FLAT | 260 | 1.3mm | 30 | PESD*V4U | 5 | 3.3V | 3.3V | Unidirectional | - | - | 300nA | - | - | - | No | - | - | 1.5A 8/20μs | 300nA | - | 11V | 3.3V Max | 1.5A | 1.5A | 16W | - | 1mA | - | - | 15pF @ 1MHz | 5.3V | - | 5.9V | Yes | 1 | - | 600μm | 1.7mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZA962A,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | SILICON | 5.89V | 4 | 6.2V | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | - | 150°C | -65°C | - | General Purpose | - | - | 105pF | 15W | DUAL | FLAT | - | 1.3mm | - | BZA9*A | 5 | 6.51V | 6.51V | - | - | - | 500nA | - | - | - | No | - | - | - | - | - | - | - | 2.1A | 2.1A | 15W | Unidirectional | - | - | - | 105pF @ 1MHz | - | - | - | - | - | - | - | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0S5UD,115 Nexperia USA Inc. | 4530 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | SILICON | 6.4V | 5 | 5V | - | -65°C~150°C TA | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW LEAKAGE CURRENT | - | 220pF | 200W | DUAL | GULL WING | 260 | 1.7mm | 30 | PESD*S5U | 6 | 5V | 5V | Bidirectional, Unidirectional | - | - | 200nA | Common Anode | - | - | No | - | - | 20A 8/20μs | 200nA | - | 13V | 5V Max | 20A | 15A | 200W | Unidirectional | 1mA | - | 5V | 165pF @ 1MHz | - | - | 7.2V | Yes | 5 | - | 1mm | 3.1mm | 1.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PESD24VS4UD,115 Nexperia USA Inc. | 2701 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | 4.535924g | SILICON | 25.5V | 4 | 24V | - | -65°C~150°C TA | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW LEAKAGE CURRENT | - | 70pF | 200W | DUAL | GULL WING | 260 | 1.7mm | 30 | PESD*S4U | 6 | 24V | 24V | Unidirectional | - | - | 15nA | Common Anode | - | - | No | - | - | 4A 8/20μs | 15nA | - | 52V | 24V Max | 4A | 4A | 200W | Bidirectional | 1mA | - | - | 45pF @ 1MHz | 25.5V | - | 29V | Yes | - | - | 1mm | 3.1mm | 1.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PTVS6V5S1UR,115 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 7.22V | 1 | 6.5V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | - | - | - | Automotive | - | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1UR | 2 | 6.5V | - | - | - | - | 250μA | Single | 400W | - | No | - | - | - | 250μA | 11.2V | 11.2V | - | 35.7A | 35.7A | 400W | Unidirectional | 10mA | 1 | - | - | 7.22V | - | 7.98V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS15VS1UTR,115 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 16.7V | 1 | 15V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1U | 2 | 15V | - | - | - | - | 100nA | Single | - | - | No | - | - | - | 100nA | 24.4V | 24.4V | - | 16.4A | - | 400W | Unidirectional | 10mA | - | - | - | 16.7V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS43VS1UR,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 50.3V | 1 | 43V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | DUAL | FLAT | 260 | - | 30 | PTVS*S1UR | 2 | 43V | - | Unidirectional | - | - | 100nA | Single | - | - | No | - | - | - | 100nA | - | 69.4V | - | 5.8A | 5.8A | 400W | Unidirectional | 1mA | 1 | - | - | 47.8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0L4UW,115 Nexperia USA Inc. | 19977 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOT-665 | YES | 5 | - | - | SILICON | 6.46V | 4 | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 5 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | - | DUAL | FLAT | 260 | - | 30 | PESD*L4U | 5 | 5V | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | - | 30W | 2.5A 8/20μs | - | 13V | - | 5V Max | - | - | - | - | - | 4 | 5V | 16pF @ 1MHz | - | 30W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD15VS1UL,315 Nexperia USA Inc. | 100 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | 17.6V | 1 | 15V | - | -65°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | - | - | 70pF | 150W | BOTTOM | - | 260 | 620μm | 30 | PESD*S1U | 2 | 15V | 15V | Unidirectional | - | - | 50nA | Single | - | - | No | - | - | 5A 8/20μs | - | - | 40V | 15V Max | 5A | 5A | 150W | - | 5mA | - | - | 32pF @ 1MHz | 17.6V | - | 18.4V | - | - | - | - | 1.02mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD24VS5UD,115 Nexperia USA Inc. | 117 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-74, SOT-457 | YES | 6 | - | - | SILICON | - | 5 | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW LEAKAGE CURRENT | - | - | - | DUAL | GULL WING | 260 | - | 30 | PESD*S5U | 6 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 25.5V | 200W | 4A 8/20μs | - | 52V | - | 24V Max | - | - | - | - | - | 5 | 24V | 45pF @ 1MHz | - | 200W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZA420A,115 Nexperia USA Inc. | 3334 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | 4.535924g | SILICON | 20V | 4 | 20V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 48pF | 19.6W | DUAL | GULL WING | 260 | 1.7mm | 40 | BZA4*A | 6 | 21V | - | Unidirectional | - | - | 100nA | - | - | - | No | - | - | - | - | - | 28V | - | 700mA | 2.5A | 19.6W | - | - | - | - | 48pF @ 1MHz | - | - | 21V | - | - | 19V | 6.35mm | 3.1mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PESD24VS2UQ,115 Nexperia USA Inc. | 7388 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOT-663 | YES | 3 | - | - | SILICON | 26.5V | 2 | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 30 | PESD*S2U | 3 | 24V | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | - | 150W | 3A 8/20μs | - | 70V | - | 24V Max | - | - | - | - | - | 2 | - | 23pF @ 1MHz | - | 150W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |