- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Terminal Position | Pin Count | JESD-30 Code | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTVS33VS1UR/8X Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SOD-123W | - | - | - | - | Automotive grade | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | Zener | Automotive | - | - | - | - | - | No | 36.7V | 400W | 7.5A | 53.3V | 33V Max | 1 | - | - | - | ROHS3 Compliant | ||
![]() PTVS20VS1UR/8X Nexperia USA Inc. | 98 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123W | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | Zener | Automotive | - | - | - | - | - | No | 22.2V | 400W | 12.3A | 32.4V | 20V Max | 1 | - | - | - | ROHS3 Compliant | ||
![]() PESD2ETH1G-TR Nexperia USA Inc. | 300 | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | Active | 3 (168 Hours) | - | Zener | Automotive, Ethernet | - | - | - | - | - | No | 100V | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() PESD3V3MS-SFYL Nexperia USA Inc. | 21605 |
| Datasheet | 8 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | - | - | Zener | Telecom | - | - | - | - | - | No | 7V Typ | - | 18A 8/20μs | 5V | 3.3V Max | - | 1 | - | 5pF @ 1MHz Max | ROHS3 Compliant | ||
![]() PESD3V3T1BLYL Nexperia USA Inc. | 30000 |
| Datasheet | 8 Weeks | Surface Mount | SOD-882 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | - | - | Zener | General Purpose | - | - | - | - | - | No | 4.7V | - | 10A 8/20μs | 11V | 3.3V Max | - | 1 | - | 20pF @ 1MHz | ROHS3 Compliant | ||
![]() PESD30VF1BLYL Nexperia USA Inc. | 1000 |
| Datasheet | 8 Weeks | Surface Mount | SOD-882 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | - | - | Zener | General Purpose | - | - | - | - | - | No | 31V | - | 16A | 23V | 30V Max | - | 1 | - | 0.27pF @ 1MHz | ROHS3 Compliant | ||
![]() PESD8V0S1ULDYL Nexperia USA Inc. | 40000 |
| Datasheet | 8 Weeks | Surface Mount | 2-XDFN | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | - | - | Zener | Automotive | - | - | - | - | - | No | 8.65V | 286W | 13A 8/20μs | 22V | 8V Max | 1 | - | - | 70pF @ 1MHz | - | ||
![]() PESD2V5Y1BSFYL Nexperia USA Inc. | 7882 |
| - | 8 Weeks | Surface Mount | 0201 (0603 Metric) | YES | SILICON | 1 | -40°C | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | Zener | HDMI, USB | BOTTOM | 2 | R-PBCC-N2 | BIDIRECTIONAL | SINGLE | No | - | - | 20A | - | 2.5V | - | 1 | 2.5V | - | ROHS3 Compliant | ||
![]() PESD1USB3B/CX Nexperia USA Inc. | 12 | - | - | 13 Weeks | Surface Mount | 5-UFBGA, WLCSP | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS5V0Z1BSCYL Nexperia USA Inc. | 192 |
| Datasheet | 8 Weeks | Surface Mount | 2-XDFN | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Zener | Telecom | - | - | - | - | - | No | 5.5V | - | 60A 8/20μs | 14V | 5V Max | - | 1 | - | 175pF @ 1MHz | ROHS3 Compliant | ||
![]() PESD27VV1BAX Nexperia USA Inc. | 69 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | Zener | Automotive, Telecom | - | - | - | - | - | No | 28V | - | 3A 8/20μs | 45V | 27V Max | - | 1 | - | 14pF @ 1MHz | ROHS3 Compliant | ||
![]() PESD27VV2BTR Nexperia USA Inc. | 1479 |
| Datasheet | 4 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | Zener | Automotive, Telecom | - | - | - | - | - | No | 28V | - | 3A 8/20μs | 45V | 27V Max | - | 2 | - | 13pF @ 1MHz | ROHS3 Compliant | ||
![]() PESD2USB3B/CX Nexperia USA Inc. | 18000 |
| - | 13 Weeks | Surface Mount | 10-UFBGA, WLCSP | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS5V0S1UR/8X Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123W | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | Zener | Automotive | - | - | - | - | - | No | 6.4V | 400W | 43.5A | 9.2V | 5V Max | 1 | - | - | - | ROHS3 Compliant | ||
![]() PTVS17VS1UR/8X Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SOD-123W | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | Zener | Automotive | - | - | - | - | - | No | 18.9V | 400W | 14.5A | 27.6V | 17V Max | 1 | - | - | - | ROHS3 Compliant | ||
![]() PTVS12VS1UR/8X Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123W | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | Zener | Automotive | - | - | - | - | - | No | 13.3V | 400W | 20.1A | 19.9V | 12V Max | 1 | - | - | - | ROHS3 Compliant | ||
![]() PTVS6V0S1UR/8X Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SOD-123W | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | Zener | Automotive | - | - | - | - | - | No | 6.67V | 400W | 38.8A | 10.3V | 6V Max | 1 | - | - | - | ROHS3 Compliant | ||
![]() PTVS3V3S1UR/8X Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123W | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | Zener | Automotive | - | - | - | - | - | No | 5.2V | 350W | 43.8A | 8V | 3.3V Max | 1 | - | - | - | ROHS3 Compliant | ||
![]() PESD5V5H1BSFYL Nexperia USA Inc. | 8112 |
| Datasheet | 8 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | - | - | Zener | Telecom | - | - | - | - | - | No | 6V | - | 7A 8/20μs | 6.3V Typ | 5V Max | - | 1 | - | 0.15pF @ 1MHz | ROHS3 Compliant | ||
![]() PESD2V0Y1BSFYL Nexperia USA Inc. | 2000 |
| Datasheet | 8 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2018 | TrEOS | Active | - | - | Zener | USB | - | - | - | - | - | No | 3.3V Typ | - | 6A 8/20μs | 3V Typ | 2V Max | - | 1 | - | 0.69pF @ 1MHz | - |