- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Approval Agency | Physical Dimension | Operating Supply Voltage | Polarity | Configuration | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Rated Voltage | Number of Bidirectional Channels | Voltage - Clamping | Reverse Test Voltage | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD15VS1UBF Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | 1 | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | 2 | Zener | - | - | - | General Purpose | - | DUAL | FLAT | - | - | - | 2 | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | No | 17.6V | 160W | 5A 8/20μs | 40V | 15V Max | - | 1 | - | - | 32pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PHDMI2F4 Nexperia | 123157 | - | - | - | Surface Mount | - | - | - | 10 | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | Yes | 6V | - | - | - | - | 5.2A | - | - | - | - | - | - | 4 | 4.6V | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() PESD5V0U1UT/ZLR Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | No | 7V | 80W | 5A 8/20μs | 21V | 5V Max | - | 2 | - | - | 0.6pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD12VL1BA/S911X Nexperia USA Inc. | In Stock | - | - | - | - | Surface Mount | SC-76, SOD-323 | - | - | SOD-323 | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.2V | 200W | 5A 8/20μs | 37V | 12V Max | - | - | 1 | - | 19pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4365CX11/P,135 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 11-UFBGA, WLCSP | - | - | 11-WLCSP (1.56x1.16) | - | - | -35°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | - | - | Multimedia Card Interface | - | - | - | - | - | IP4365 | - | - | - | - | - | - | - | - | Yes | 6V | - | - | - | 5.5V | - | 5 | - | - | 10pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4310CX8/P,135 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-UFBGA, CSPBGA | - | - | 8-CSP (1.16x1.16) | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | - | - | HDMI | - | - | - | - | - | IP4310 | - | - | - | - | - | - | - | - | Yes | 6V | - | - | - | 5.5V Max | - | 2 | - | - | 12pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD7V0H1BSFYL Nexperia USA Inc. | 7811 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0F1BSHYL Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 01005 (0402 Metric) | YES | - | - | SILICON | 1 | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | - | 2 | Zener | - | - | - | General Purpose | - | BOTTOM | - | - | compliant | - | 2 | R-PBCC-N2 | - | - | - | BIDIRECTIONAL | SINGLE | - | No | 7.2V | - | 2.5A 8/20μs | 6V | 5V Max | - | - | 1 | 5V | 0.2pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4352CX24/LF,135 Nexperia USA Inc. | 676150 |
| Datasheet | - | - | Surface Mount | 24-WFBGA, WLCSP | - | - | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | 24 | Steering (Rail to Rail) | - | - | - | Multimedia Card Interface | 20μF | - | - | 9 | - | IP4352 | 24 | - | IEC | L2.07XB2.06XH0.66 (mm)/L0.081XB0.081XH0.026 (inch) | - | - | - | - | Yes | 6V | - | - | - | - | - | 9 | - | - | - | - | 5V | - | - | - | 0.66mm | 2.07mm | 2.06mm | - | - | ||
![]() PESD2CANFD24V-TR Nexperia USA Inc. | 16352 | - | Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -55°C~175°C TA | - | - | Automotive, AEC-Q101 | - | - | Active | 3 (168 Hours) | - | Zener | - | - | - | Automotive, CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 25.5V | - | 2.6A 8/20μs | 42V | 24V Max | - | - | 2 | - | 5.2pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PTVS22VS1UR/8X Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | SOD-123W | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24.4V | 400W | 11.3A | 35.5V | 22V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V5V1BCSNYL Nexperia USA Inc. | 30000 |
| Datasheet | 13 Weeks | - | Surface Mount | 01005 (0402 Metric) | YES | - | - | SILICON | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | - | 2 | Zener | - | - | - | Telecom | - | BOTTOM | - | - | - | - | - | R-PBCC-N2 | - | - | - | BIDIRECTIONAL | SINGLE | - | No | - | - | 8A 8/20μs | 10.2V | 5.5V Max | - | - | 1 | 5.5V | 8.6pF @ 1MHz | - | - | - | - | 5.5V | - | - | - | - | ROHS3 Compliant | ||
![]() PESD24VV1BAX Nexperia USA Inc. | 300 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | - | - | Zener | - | - | - | Automotive, Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 25.5V | - | 3.5A 8/20μs | 42V | 24V Max | - | - | 1 | - | 14pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD3V3V1BLYL Nexperia USA Inc. | 180000 |
| Datasheet | 8 Weeks | - | Surface Mount | SOD-882 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | No | 4.5V | - | 5A 8/20μs | 10V | 3.3V Max | - | - | 1 | - | 13pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD2ETH100-TR Nexperia USA Inc. | 185 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD4V0X1BESFYL Nexperia USA Inc. | 45 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD24VL1BAF Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | 2 | Zener | - | - | - | General Purpose | - | DUAL | GULL WING | - | - | - | 2 | R-PDSO-G2 | - | - | - | BIDIRECTIONAL | SINGLE | - | No | 25.4V | 200W | 3A 8/20μs | 70V | 24V Max | - | - | 1 | 24V | 11pF @ 1MHz | 200W | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD42VS2UTR Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 46.1V | - | 1.8A 8/20μs | 95V | 42V Max | - | 1 | - | - | 17pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD2V8R1BSFYL Nexperia USA Inc. | 5000 |
| - | 8 Weeks | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD9V0W1BCSFYL Nexperia USA Inc. | 46 |
| - | 8 Weeks | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |