- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Configuration | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD2CANFD24V-UX Nexperia USA Inc. | 2082 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | -55°C~175°C TA | - | - | Automotive, AEC-Q101 | - | - | Active | 3 (168 Hours) | - | Zener | - | Automotive, CAN | - | - | - | - | - | - | - | - | - | - | - | No | 25.5V | - | 2.6A 8/20μs | 42V | 24V Max | - | 2 | - | 5.2pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() PESD24VV2BTR Nexperia USA Inc. | 2405 |
| Datasheet | 4 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | - | - | Zener | - | Automotive, Telecom | - | - | - | - | - | - | - | - | - | - | - | No | 25.5V | - | 3.5A 8/20μs | 42V | 24V Max | - | 1 | - | 14pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() PESD24VL1BAF Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | - | 1 | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | 2 | Zener | - | General Purpose | DUAL | GULL WING | - | - | - | - | 2 | R-PDSO-G2 | BIDIRECTIONAL | SINGLE | - | No | 25.4V | 200W | 3A 8/20μs | 70V | 24V Max | - | 1 | 24V | 11pF @ 1MHz | 200W | - | - | ROHS3 Compliant | ||
![]() PESD42VS2UTR Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 46.1V | - | 1.8A 8/20μs | 95V | 42V Max | 1 | - | - | 17pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() IP4387CX4/P,315 Nexperia USA Inc. | 43205 |
| Datasheet | - | Surface Mount | 4-WFBGA, WLCSP | - | - | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | IP4387 | 4 | - | - | - | - | No | 10V | - | 33A 8/20μs | 13V | 8V Max | 1 | - | - | 290pF @ 1MHz | - | - | - | - | ||
![]() PESD3V3S2UT/ZLR Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | 3 | - | - | - | - | No | 5.2V | 330W | 18A 8/20μs | 20V | 3.3V Max | 2 | - | - | 207pF @ 1MHz | - | - | - | - | ||
![]() PESD5V0S1UA/ZLX Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | 2 | - | - | - | - | No | 6.2V | 890W | 47A 8/20μs | 9.8V | 5V Max | 1 | - | - | 480pF @ 1MHz | - | - | - | - | ||
![]() PESD24VS2UAT/ZLR Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 26.5V | 160W | 3A 8/20μs | 70V | 24V Max | 2 | - | - | 23pF @ 1MHz | - | - | - | - | ||
![]() PESD5V0S2UAT/ZLR Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | 3 | - | - | - | - | No | 6.4V | 260W | 15A 8/20μs | 20V | 5V Max | 2 | - | - | 152pF @ 1MHz | - | - | - | - | ||
![]() PESD5V0F1BL/SGYL Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-882 | - | 2-DFN1006 (1x0.6) | - | - | - | 125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | 2.5A 8/20μs | 15V | 5.5V Max | - | 1 | - | 0.4pF @ 1MHz | - | - | - | - | ||
![]() PESD4USB3R-TBRX Nexperia USA Inc. | 46 |
| - | 16 Weeks | Surface Mount | 10-XFDFN | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD3V3W1BSFYL Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 0603 (1610 Metric) | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | Discontinued | 1 (Unlimited) | - | Zener | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 3.3V | - | 1 | - | - | - | - | - | - | ||
![]() PESD24VF1BL NEXPERIA | 440000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4343CX5/P,135 Nexperia USA Inc. | In Stock | - | - | - | Surface Mount | 5-UFBGA, CSPBGA | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | - | - | - | - | - | - | IP4343 | - | - | - | - | - | No | - | - | - | - | 5.5V | - | 4 | - | - | - | - | - | - | ||
![]() PESD4V0MS-SFYL Nexperia USA Inc. | 23942 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD4V0Z1BSFYL Nexperia USA Inc. | 24000 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD4USB5R-TBRX Nexperia USA Inc. | 46 |
| - | 16 Weeks | Surface Mount | 10-XFDFN | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD4USB5U-TBRX Nexperia USA Inc. | 33 |
| - | 16 Weeks | Surface Mount | 10-XFDFN | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD4USB3U-TBRX Nexperia USA Inc. | 41 |
| - | 16 Weeks | Surface Mount | 10-XFDFN | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IP4283CZ10-TBR Nexperia | 84 | - | - | 6 Weeks | - | - | YES | - | SILICON | 10 | 1 | - | - | 2013 | - | e4 | icon-pbfree yes | - | 1 (Unlimited) | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | DUAL | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PDSO-N10 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | 6V | 9V | RoHS Compliant |