- Applications
- Mounting Type
- Package / Case
- Packaging
- Power Line Protection
- Type
- Operating Temperature
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
Nexperia TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZA462A,125 Nexperia USA Inc. | 7146 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | SILICON | 5.89V | 4 | - | 6.2V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 6 | Gull Wing | EAR99 | Zener | - | - | - | General Purpose | - | 200pF | 24W | DUAL | - | 260 | 1.7mm | - | 30 | BZA4*A | 6 | - | 6.2V | 6.51V | Unidirectional | - | - | 700nA | - | - | - | No | - | - | 2.66A 8/20μs | - | - | 9V | - | 2.66A | - | 24W | - | - | 4 | - | - | - | 200pF @ 1MHz | - | - | - | 4 | - | 3.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0F1USF,315 Nexperia USA Inc. | 1000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | SILICON | 8V | 1 | - | 5V | - | -55°C~150°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 750FF | - | BOTTOM | - | - | 330μm | - | - | - | 2 | - | - | 5V | Unidirectional | - | - | 100nA | Single | - | - | No | 6V | - | 3A 8/20μs | - | - | 10V | 5V Max | 3A | 3A | - | - | - | 1 | - | 5V | - | 0.6pF @ 1MHz | - | - | - | - | 300μm | 600μm | 300μm | - | - | ROHS3 Compliant | - | ||
![]() PTVS24VP1UP,115 Nexperia USA Inc. | 3 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | 26.7V | 1 | - | 24V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | - | - | Automotive | - | - | - | DUAL | FLAT | 260 | - | - | 30 | PTVS*P1UP | 2 | - | - | - | - | - | - | 100nA | Single | - | - | No | - | - | - | 100nA | 38.9V | 38.9V | - | 15.4A | 15.4A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 26.7V | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD36VS1UJX Nexperia USA Inc. | 539000 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | - | 1 | - | 36V | - | -55°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | Automotive | - | - | - | DUAL | FLAT | - | - | - | - | - | 2 | R-PDSO-F2 | 36V | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 38.2V | - | 2.5A 8/20μs | - | - | 80V | 36V Max | 2.5A | - | 150W | - | - | 1 | - | - | - | 18pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD3V3L4UF,115 Nexperia USA Inc. | 8 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | SILICON | 5.32V | 4 | - | 3.3V | - | -65°C~150°C TA | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | - | 28pF | 30W | BOTTOM | - | 260 | 1.05mm | - | 30 | PESD*L4U | 6 | - | 3.3V | 3.3V | Unidirectional | - | - | 300nA | - | - | - | No | - | - | 3A 8/20μs | - | - | 12V | 3.3V Max | 3A | 3A | 30W | - | - | - | - | - | MO-252 | 22pF @ 1MHz | - | 5.88V | - | 4 | - | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD5V0S1UAF Nexperia USA Inc. | 8 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | - | 1 | 0.5W | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | Automotive | - | - | - | DUAL | GULL WING | - | - | - | - | - | 2 | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 6.2V | 890W | 47A 8/20μs | - | 19V | - | 5V Max | - | - | - | - | - | 1 | - | 5V | - | 480pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD5Z7.0,115 Nexperia USA Inc. | 3000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 7.5V | 1 | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Ethernet | - | - | - | DUAL | FLAT | - | - | - | - | PESD5Z | 2 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 180W | 10A 8/20μs | - | 19V | - | 7V Max | - | - | - | - | - | 1 | - | 7V | - | 69pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS6V5P1UP,115 Nexperia USA Inc. | 8 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | 7.6V | 1 | - | 6.5V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | Automotive | - | - | - | DUAL | FLAT | 260 | - | - | 30 | PTVS*P1UP | 2 | - | - | - | Unidirectional | - | - | 250μA | Single | - | - | No | - | - | - | 250μA | - | 11.2V | 6.5V | 53.6A | 53.6A | 600W | Unidirectional | 10mA | 1 | - | - | - | - | 7.22V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS45VS1UTR,115 Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | SILICON | 50V | 1 | - | 45V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 400W | DUAL | FLAT | 260 | - | - | 30 | PTVS*S1U | 2 | - | 45V | - | - | - | - | 100nA | Single | - | - | No | - | - | - | 100nA | 72.7V | 72.7V | - | 5.5A | - | 400W | Unidirectional | 10mA | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBZ9V1AL,215 Nexperia USA Inc. | 3000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 8.65V | 2 | - | 6V | - | -55°C~150°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Zener | - | - | - | Automotive | - | 200pF | 24W | DUAL | GULL WING | 260 | 1.4mm | 1.7A | 30 | MMBZ | 3 | - | 900mV | 6V | Unidirectional | - | 1 | 100nA | - | - | - | No | - | - | - | - | - | 14V | 6V Max | 1.7A | - | 24W | Bidirectional | - | 2 | 1 | 6V | - | 155pF @ 1MHz | - | 9.56V | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PESD3V3S5UD,115 Nexperia USA Inc. | 1925 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | SILICON | 5.3V | 5 | - | 3.3V | - | -65°C~150°C TA | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | LOW LEAKAGE CURRENT | 300pF | 200W | DUAL | GULL WING | 260 | 1.7mm | - | 30 | PESD*S5U | 6 | - | 3.3V | 3.3V | Bidirectional, Unidirectional | - | - | 800nA | Common Anode | - | - | No | - | - | 20A 8/20μs | 800nA | - | 12V | 3.3V Max | 20A | 20A | 200W | Unidirectional | 1mA | - | - | - | - | 215pF @ 1MHz | 5.3V | 5.9V | Yes | - | 1mm | 3.1mm | 1.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZA456A,165 Nexperia USA Inc. | 35 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | - | SILICON | 5.32V | 4 | - | 3V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 240pF | 24W | DUAL | GULL WING | - | - | - | - | BZA4*A | 6 | R-PDSO-G6 | 5.88V | - | Unidirectional | - | - | - | - | - | - | No | - | - | 3A 8/20μs | - | - | 8V | 5.6V | - | 3A | 24W | - | - | 4 | - | - | - | 240pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS33VP1UP,115 Nexperia USA Inc. | 82 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | 36.7V | 1 | - | 33V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | Tin (Sn) | - | - | Automotive | - | - | 600W | DUAL | FLAT | 260 | - | - | 30 | PTVS*P1UP | 2 | - | - | - | - | - | - | 100nA | Single | 600W | - | No | - | - | - | 100nA | 53.3V | 53.3V | - | 11.3A | 11.3A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 36.7V | 40.6V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS5V0Z1USKNYL Nexperia USA Inc. | 10000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | - | - | - | 5V | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.4V | 200W | 20A | - | 12V | 18V | 5V Max | 80A | - | 1.2kW | - | - | 1 | - | - | - | 1200pF @ 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BZA968A,115 Nexperia USA Inc. | 96 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | SILICON | 6V | 4 | - | 6.8V | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | - | 150°C | -65°C | General Purpose | - | 90pF | - | DUAL | FLAT | - | 1.3mm | - | - | BZA9*A | 5 | - | 7.14V | 7.14V | - | - | - | 100nA | - | - | - | No | - | - | - | 100nA | - | - | 6.8V | 2A | 2A | 14W | Unidirectional | - | - | - | - | - | 90pF @ 1MHz | - | - | Yes | - | 600μm | 1.7mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS14VS1UTR,115 Nexperia USA Inc. | 8745 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | SILICON | 15.6V | 1 | - | 14V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 400W | DUAL | FLAT | 260 | - | - | 30 | PTVS*S1U | 2 | - | 14V | - | - | - | - | 100nA | Single | - | - | No | - | - | - | 100nA | 23.2V | 23.2V | - | 17.2A | - | 400W | Unidirectional | 10mA | - | - | - | - | - | 15.6V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS7V5U1UPAZ Nexperia USA Inc. | 108 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 3-PowerUDFN | - | 3 | SILICON | - | 1 | - | 7.5V | Automotive grade | -55°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | Zener | - | - | - | Automotive | - | - | - | DUAL | - | - | - | - | - | PTVS7V5 | 3 | - | - | - | Unidirectional | - | - | 1μA | Common Anode | - | CATHODE | No | 8.33V | 300W | 23.3A | 1μA | - | 12.9V | 7.5V Max | 23.3A | - | 3kW | - | 1mA | - | - | - | - | - | 8.33V | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS10VS1UTR,115 Nexperia USA Inc. | 3150 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | SILICON | 11.1V | 1 | - | 10V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | Automotive | - | - | 400W | DUAL | FLAT | 260 | - | - | 30 | PTVS*S1U | 2 | - | 10V | - | - | - | - | 2.5μA | Single | - | - | No | - | - | - | 2.5μA | 17V | 17V | - | 23.5A | - | 400W | Unidirectional | 10mA | - | - | - | - | - | 11.1V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTVS18VP1UP,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | 20V | 1 | - | 18V | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | - | - | Automotive | - | - | - | DUAL | FLAT | 260 | - | - | 30 | PTVS*P1UP | 2 | - | - | - | - | - | - | 100nA | Single | - | - | No | - | - | - | 100nA | 29.2V | 29.2V | - | 20.5A | 20.5A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 20V | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IP4285CZ6-TD,125 Nexperia USA Inc. | 26693 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | SILICON | 6V | 1 | - | 5.5V | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | Active | 1 (Unlimited) | 6 | - | - | Steering (Rail to Rail) | Tin (Sn) | - | - | General Purpose | - | 850FF | - | DUAL | GULL WING | - | 1.7mm | - | - | IP4285 | 6 | - | - | - | Bidirectional | SINGLE | - | 1μA | - | - | - | Yes | - | - | 4A 8/20μs | - | 4.2V Typ | 4.2V | - | 4A | - | - | Unidirectional | - | 4 | - | - | - | 0.85pF @ 1MHz | - | - | - | - | - | 3.1mm | - | No | - | ROHS3 Compliant | - |