- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Working Voltage
- Breakdown Voltage / V
- Capacitance
Attribute column
Manufacturer
Nexperia TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Max Power Dissipation | Pin Count | Working Voltage | Number of Channels | Number of Circuits | Clamping Voltage | Direction | Max Breakdown Voltage | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP4085CX4/LF/P,135 Nexperia USA Inc. | 32038 |
| Datasheet | Surface Mount | Surface Mount | 4-WFBGA, WLCSP | 4 | - | 16V | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | SMD/SMT | 85°C | -30°C | General Purpose | 180pF | 1W | 4 | 16V | 2 | 1 | 20V | Unidirectional | 16V | No | RoHS Compliant | Lead Free | ||
![]() IP4085CX4/LF/PHP Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, WLCSP | - | 4-WLCSP (0.96x0.96) | - | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | - | - | 16V | - | 1 | - | - | - | - | RoHS Compliant | - |