- ECCN Code
- HTS Code
- Height Seated (Max)
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Package / Case
- Part Life Cycle Code
- Pbfree Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Nexperia Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Mating Information | Physical Dimension | Contact Gender | Failure Rate | Current - Supply (Disable) (Max) | Body/Shell Style | Termination Type | Contact Finish Termination | Spread Spectrum Bandwidth | Output Voltage 1 | Product Type | Absolute Pull Range (APR) | Transformer Type | Number of Secondary Winding | VA Rating | Features | Output Current 1 | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSSH-125-D-02-G-LF Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | MAJOR LEAGUE ELECTRONICS | Major League Electronics | BSSH-125-D-02-G-LF | BSSH-1-D | EPSON | STRAIGHT | 2 | Tape & Reel (TR) | LEAD FREE | Contact Manufacturer | Active | 5.71 | Yes | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Yes | - | - | EAR99 | - | BOARD STACKING CONNECTOR | XO (Standard) | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.8V ~ 3.3V | 2.54 mm | compliant | 28.4 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | 3.5mA | SOCKET | SOLDER | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() 975B Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89580 Nexperia | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | PICO ELECTRONICS INC | Pico Electronics Inc | 89580 | - | - | - | - | - | - | Active | - | 5.73 | No | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.31.40.65 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | L57.78XB50.6XH25.4 (mm) | - | - | - | - | - | - | - | 110 V | Molded case circuit breaker | - | POWER TRANSFORMER | 2 | 150 VA | - | 0.682 A | SINGLE 115V | YES | NO | 25.4 mm | - | 57.78 mm | 50.6 mm | - | ||
![]() 121-A-111/05-CN Nexperia | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | - | - | Active | 2 | - | ±50ppm/°C | - | - | 38.3 Ohms | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() 5284 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |