- Connector Type
- Contact Finish Mating
- Contact Materials
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Manufacturer Series
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Access Time
Attribute column
Manufacturer
Nexperia Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Panel Mount | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Operating Frequency (Max) | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Reach Compliance Code | Shell Finish | Shell Size - Insert | Contact Gender | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Coupling Type | Contact Finish Termination | Access Time | Relay Type | VSWR | Characteristic Impedance | Adapter Style |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5344 Nexperia | In Stock | - | - | - | - | 32 | - | YES | GOLD | BERYLLIUM COPPER | API TECHNOLOGIES CORP | API Technologies Corp | 5344 | IN | RAM, SDR, SRAM - Asynchronous | - | 40 GHz | - | ROHS COMPLIANT | Active | - | - | 5.2 | Compliant | - | - | e4 | - | EAR99 | RF CONNECTOR ADAPTER | 85 °C | -40 °C | - | VSWR 1.25 AT 26.5 GHZ ALSO AVAILABLE | 8536.69.80.00 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | compliant | - | - | FEMALE-FEMALE | Parallel | 5.5 V | 4.5 V | 128 kB | THREADED | GOLD | 12 ns | - | 1.35 | 50 Ω | 7/16-DIN-SMA | ||
![]() B311 Nexperia | In Stock | - | - | Panel Mount, Through Hole | Flange | - | Aluminum | - | Gold | Copper Alloy | BARNBROOK SYSTEMS LTD | Barnbrook Systems Limited | B311 | WB | - | Glenair | - | Retail Package | - | Contact Manufacturer | Metal | Active | 5.62 | - | -65°C ~ 175°C | 806 | - | Solder | EAR99 | Receptacle, Female Sockets | - | - | Black | - | - | Threaded | - | - | - | - | - | F | unknown | Black Zinc Nickel | 41-97 | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - |