- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- Configuration
- Operating Temperature-Max
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Nexperia Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Diode Element Material | Number of Terminals | Exterior Housing Material | Case | Collector current | Contact material | Date Of Intro | Electrical mounting | Emitter type | Forward Voltage-Max (VF) | Gate-emitter voltage | Gross weight | Ihs Manufacturer | Indicator type | Max current | Max. off-state voltage | Mechanical mounting | Moisture Sensitivity Levels | Mounting diameter | Nominal current | Nominal voltage | Number of Elements | Number of terals | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Pulsed collector current | Purpose | Rohs Code | Semiconductor structure | Teral type | Transport packaging size/quantity | Type of module | JESD-609 Code | ECCN Code | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Topology | Output Current-Max | Number of Phases | Operating temperature range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Wire cross section | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Saturation Current | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG1030EJ Nexperia | 7211 | - | Datasheet | YES | - | - | SILICON | 2 | 1 | - | - | - | 2017-02-01 | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | - | - | 8541.10.00.80 | DUAL | FLAT | 260 | - | compliant | 30 | IEC-60134 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | - | 10 V | - | 9 A | - | - | - | - | - | 0.83 W | EFFICIENCY | 1 | - | ||
![]() BAT754S Nexperia | 100 | - | Datasheet | YES | - | - | SILICON | 3 | 2 | - | - | - | 1999-08-05 | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | - | - | 8541.10.00.70 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | - | 0.2 A | - | - | 30 V | TO-236AB | - | - | - | - | - | - | - | - | 1 | - | ||
![]() PMEG4010EH Nexperia | 99000 | - | Datasheet | YES | - | - | SILICON | 2 | 1 | - | - | - | 2017-02-01 | - | - | 0.64 V | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOD-123F, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | - | - | 8541.10.00.80 | DUAL | FLAT | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | - | 40 V | - | 9 A | - | 100 μA | - | - | 40 V | 0.375 W | EFFICIENCY | 1 | - | ||
![]() BAW56S Nexperia | 310900 | - | Datasheet | YES | - | - | SILICON | 6 | 4 | MiniSKiiP® 1 | 15A | - | 1997-08-27 | Press-Fit | - | 1.25 V | ±20V | 35 g | NEXPERIA | - | - | 1.2kV | screw | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SC-88, SOT-363, 6 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 30A | - | Yes | diode/transistor | - | - | IGBT | e3 | EAR99 | TIN | - | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | DUAL | GULL WING | 260 | - | compliant | 30 | IEC-60134 | R-PDSO-G6 | - | 2 BANKS, COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | boost chopper, | 0.25 A | 1 | - | 90 V | - | 4 A | - | 150 μA | - | 0.004 μs | 80 V | 0.35 W | for UPS, | 1 | - | ||
![]() RB520CS3002L Nexperia | 42000 | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | - | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | DFN1006-2, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | 0.315 W | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | GENERAL PURPOSE | - | - | BOTTOM | NO LEAD | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PBCC-N2 | - | SINGLE | RECTIFIER DIODE | - | - | 1 | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG6010CEGW Nexperia | 87279 | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | - | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.41 W | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV199-Q Nexperia | In Stock | - | Datasheet | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | 1.25 V | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | - | - | Yes | - | - | - | - | e3 | - | TIN | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | - | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | - | 0.16 A | 1 | - | 75 V | TO-236AB | 4 A | - | 0.005 μA | - | 3 μs | 75 V | - | - | - | - | ||
![]() PMEG40T10ER Nexperia | 99000 | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | 0.46 V | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 175 °C | -55 °C | PLASTIC/EPOXY | SOD-123W, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | 0.68 W | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | FLAT | 260 | - | not_compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | - | 40 V | - | 20 A | - | 22 μA | 40 V | 0.0115 μs | 40 V | - | - | - | - | ||
![]() BAS21QB Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | e3 | - | TIN | - | GENERAL PURPOSE | - | - | - | - | 260 | - | compliant | 30 | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2002AESF Nexperia | 89839 | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | - | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | DSN0603-2 | RECTANGULAR | CHIP CARRIER | Active | 0.325 W | - | - | Yes | - | - | - | - | e2 | EAR99 | Tin/Silver (Sn/Ag) - with Nickel (Ni) barrier | - | GENERAL PURPOSE | - | 8541.10.00.70 | BOTTOM | NO LEAD | 260 | - | compliant | 30 | IEC-60134 | R-PBCC-N2 | - | SINGLE | RECTIFIER DIODE | - | 0.28 A | 1 | - | 20 V | - | - | - | - | - | 0.0019 μs | - | - | - | - | - | ||
![]() PMEG6020AELP Nexperia | 216000 | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | 0.67 V | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.75 W | - | - | Yes | - | - | - | - | e3 | EAR99 | Tin (Sn) | - | EFFICIENCY | LOW LEAKAGE CURRENT | - | DUAL | FLAT | 260 | - | not_compliant | 20 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | - | 1 | - | 60 V | - | 50 A | - | 0.7 µA | - | 0.009 µs | - | - | - | - | - | ||
![]() PMEG3010ESB Nexperia | 79800 | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | - | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Active | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | BOTTOM | NO LEAD | 260 | - | compliant | 30 | IEC-60134 | R-PBCC-N2 | - | SINGLE | RECTIFIER DIODE | - | - | 1 | - | 30 V | - | - | - | - | - | 0.0032 µs | - | - | - | - | - | ||
![]() BAS40-06W/C Nexperia | In Stock | - | Datasheet | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | 1 V | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | e3 | EAR99 | TIN | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.70 | DUAL | GULL WING | 260 | - | unknown | 30 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.12 A | 1 | - | 40 V | TO-236AB | 0.2 A | - | 10 µA | - | - | 40 V | - | - | - | - | ||
![]() BAS116L Nexperia | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | - | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | DFN1006-2, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | 0.335 W | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | GENERAL PURPOSE | - | 8541.10.00.70 | BOTTOM | NO LEAD | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PBCC-N2 | - | SINGLE | RECTIFIER DIODE | - | 0.325 A | 1 | - | 85 V | - | - | - | - | - | 3 µs | - | - | - | - | - | ||
![]() PMEG4010CEGW Nexperia | 32700 | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | - | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.41 W | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | GENERAL PURPOSE | - | - | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | SINGLE | RECTIFIER DIODE | - | - | 1 | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16LS Nexperia | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | 1.25 V | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | DFN1006BD-2, SOD-882BD, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | 0.345 W | - | - | Yes | - | - | - | - | e3 | - | TIN | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | - | DUAL | NO LEAD | 260 | - | compliant | 30 | IEC-60134 | R-PDSO-N2 | - | SINGLE | RECTIFIER DIODE | - | 0.215 A | 1 | - | 100 V | MO-343AA | 0.5 A | - | 0.5 µA | - | 0.004 µs | 80 V | - | - | - | - | ||
![]() PMEG6010CEJ-Q Nexperia | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | 0.66 V | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.35 W | - | - | Yes | - | - | - | - | e3 | - | TIN | - | GENERAL PURPOSE | - | - | DUAL | FLAT | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | - | 60 V | - | 10 A | - | 50 µA | - | - | 60 V | - | - | - | - | ||
![]() BAV70M Nexperia | 80000 | - | Datasheet | YES | - | - | SILICON | 3 | 2 | - | - | - | 1997-10-21 | - | - | 1.25 V | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SC-101, SOT-883, DFN1006-3 | RECTANGULAR | CHIP CARRIER | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | BOTTOM | NO LEAD | 260 | - | compliant | 30 | IEC-60134 | R-PBCC-N3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.15 A | 1 | - | 100 V | - | 4 A | - | 0.5 μA | - | 0.004 μs | 80 V | 0.25 W | GENERAL PURPOSE | 1 | - | ||
![]() BAS416 Nexperia | 336000 | - | Datasheet | YES | - | nickel-plated brass | SILICON | 2 | 1 | - | - | - | 2017-02-01 | - | point flat | 1.25 V | - | 13.35 | NEXPERIA | GQ14 series vandal-resistant indicator | - | - | - | - | 14 mm | 15 mA | 12-24 V | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | flexible leadsmin | 42*27*30/200 | - | e3 | EAR99 | TIN | red | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | SINGLE | RECTIFIER DIODE | - | 0.2 A | 1 | - | 85 V | - | 1 A | - | 0.08 μA | - | 3 μs | 75 V | 0.25 W | GENERAL PURPOSE | 1 | - | ||
![]() BAS70L Nexperia | 95000 | - | Datasheet | YES | thermoplastic | - | SILICON | 2 | 1 | - | - | electrical steel | 1998-07-10 | - | - | 1 V | - | 15.60 | NEXPERIA | - | 16 A | - | - | - | - | - | 450 V | - | 5min | 150 °C | -65 °C | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Active | - | - | Connecting and branching copper conductors | Yes | - | - | 42*28*23.5/500 | - | e3 | EAR99 | TIN | white | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | BOTTOM | NO LEAD | 260 | 25 mm | compliant | 30 | IEC-60134 | R-PBCC-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 0.07 A | 1 | -60…+40 °C | 70 V | - | 0.1 A | 0.5...2.5 (20...14AWG) mm2 | 10 μA | - | - | 70 V | - | GENERAL PURPOSE | 1 | 50.0 mm |