- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- Configuration
- Operating Temperature-Max
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Nexperia Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Capacitors series | Case - inch | Case - mm | Date Of Intro | Diameter of protected wire (cable) | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Kind of capacitor | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Post-shrink diameter | Power Dissipation (Max) | Pre-shrink diameter | Rohs Code | Thickness after shrink | Thickness before shrink | Transport packaging size/quantity | Type of capacitor | Operating temperature | Packaging | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Dielectric | Working voltage | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Operating temperature range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Shrink temperature | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Saturation Current | Operating voltage | Shrink ratio |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV99-Q Nexperia | 15000 | - | Datasheet | YES | - | SILICON | 3 | 2 | KAF | 0805 | 2012 | - | - | 1.25 V | 0.03 g | NEXPERIA | MLCC | - | SMD | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | ceramic | -55...125°C | - | ±10% | e3 | - | - | TIN | - | - | LOW LEAKAGE CURRENT | - | 22nF | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101 | R-PDSO-G3 | - | X7R | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | - | 0.215 A | 1 | - | 100 V | TO-236AB | 4 A | 0.5 μA | - | 0.004 μs | 80 V | 0.25 W | GENERAL PURPOSE | 1 | 200V | - | ||
![]() BAS70-06W Nexperia | 3000 | - | Datasheet | YES | synthetic polyolefin | SILICON | 3 | 2 | - | - | - | 1995-01-12 | 8.3…15 mm | 1 V | 19.40 | NEXPERIA | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SC-70, SOT-323, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | 8.0 mm | - | 17.0 mm | Yes | 0.7 mm | 0.4 mm | 102*20*20/500 | - | - | in 1m cut lengths | - | e3 | EAR99 | Non-adhesive heat shrink tubing | TIN | black | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | DUAL | GULL WING | 260 | compliant | 30 | IEC-60134 | R-PDSO-G3 | Not Qualified | - | 600 V | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.035 A | 1 | -55…+125 °C | 70 V | - | 0.1 A | 10 μA | +70…+120 °C | - | 70 V | - | GENERAL PURPOSE | 1 | - | 2 : 1 | ||
![]() BAV70-Q Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | - | - | - | 1.25 V | - | NEXPERIA | - | 1 | - | 2 | - | -65 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.25 W | - | Yes | - | - | - | - | - | - | - | e3 | - | - | TIN | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | - | - | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | 1 | - | 100 V | TO-236AB | 0.5 A | 100 μA | - | 0.004 μs | 80 V | - | - | - | - | - | ||
![]() BAW56W/ZL Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT46GW Nexperia | 30000 | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.39 W | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | GENERAL PURPOSE | - | 8541.10.00.70 | - | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | - | SINGLE | RECTIFIER DIODE | - | 0.25 A | 1 | - | 100 V | - | - | - | - | 0.0059 μs | - | - | - | - | - | - | ||
![]() PMEG045T030EPD Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | - | - | - | 0.48 V | - | NEXPERIA | - | 1 | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.66 W | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | FLAT | 260 | not_compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | - | SINGLE | RECTIFIER DIODE | CATHODE | 3 A | 1 | - | 45 V | - | 45 A | 44 μA | - | 0.024 μs | - | - | - | - | - | - | ||
![]() PMEG40T20ER Nexperia | 99000 | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | - | 0.515 V | - | NEXPERIA | - | 1 | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.68 W | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | Tin (Sn) | - | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | FLAT | 260 | not_compliant | 20 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | - | 40 V | - | 20 A | 22 μA | - | 0.0115 μs | - | - | - | - | - | - | ||
![]() PMEG3020CPA Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | - | 2017-02-01 | - | - | - | NEXPERIA | - | 1 | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-N3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.5 W | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | NO LEAD | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-N3 | - | - | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 2 A | 1 | - | 30 V | - | 9 A | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2010EPK Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | - | NEXPERIA | - | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.41 W | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | NO LEAD | 260 | compliant | 30 | AEC-Q101 | R-PDSO-N2 | - | - | - | SINGLE | RECTIFIER DIODE | CATHODE | 1 A | 1 | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4005AESF Nexperia | 50000 | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | DSN0603-2, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | 0.405 W | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | BOTTOM | NO LEAD | 260 | compliant | 30 | IEC-60134 | R-PBCC-N2 | - | - | - | SINGLE | RECTIFIER DIODE | - | - | 1 | - | 40 V | - | - | - | - | 0.00125 μs | - | - | - | - | - | - | ||
![]() BAS21QC Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | 1 | - | - | 150 °C | -55 °C | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | - | TIN | - | GENERAL PURPOSE | - | - | - | - | - | 260 | compliant | 30 | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS76SB21-Q Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | - | 0.55 V | - | NEXPERIA | - | 1 | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | SC-76, SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | - | TIN | - | GENERAL PURPOSE | - | - | - | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | - | SINGLE | RECTIFIER DIODE | - | 0.2 A | 1 | - | 40 V | - | 0.001 A | 3000 μA | - | - | 30 V | - | - | - | - | - | ||
![]() PMEG045V150EPD Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | - | 2017-02-17 | - | 0.49 V | - | NEXPERIA | - | 1 | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | 1.66 W | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | EFFICIENCY | FREE WHEELING DIODE | - | - | DUAL | FLAT | 260 | not_compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | - | SINGLE | RECTIFIER DIODE | CATHODE | - | 1 | - | 45 V | - | 270 A | 900 μA | - | 0.019 μs | - | - | - | - | - | - | ||
![]() PMEG40T20EP Nexperia | 99000 | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | - | 0.515 V | - | NEXPERIA | - | 1 | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.75 W | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | Tin (Sn) | - | EFFICIENCY | - | 8541.10.00.80 | - | DUAL | FLAT | 260 | not_compliant | 20 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | - | 40 V | - | 20 A | 22 μA | - | 0.0115 μs | - | - | - | - | - | - | ||
![]() PMEG3002AESF Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | DSN0603-2, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | 0.66 W | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.70 | - | BOTTOM | NO LEAD | 260 | compliant | 30 | IEC-60134 | R-PBCC-N2 | - | - | - | SINGLE | RECTIFIER DIODE | - | 0.28 A | 1 | - | 30 V | - | - | - | - | 0.00137 μs | - | - | - | - | - | - | ||
![]() PMEG6002ELD Nexperia | 9300 | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | - | 0.6 V | - | NEXPERIA | - | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.37 W | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | EFFICIENCY | - | 8541.10.00.70 | - | DUAL | NO LEAD | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-N2 | - | - | - | SINGLE | RECTIFIER DIODE | - | 0.2 A | 1 | - | 60 V | - | 3 A | 100 μA | - | 0.0045 μs | 60 V | - | - | - | - | - | ||
![]() PMEG3005EB/DG Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.31 W | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.70 | - | DUAL | FLAT | - | unknown | - | - | R-PDSO-F2 | - | - | - | SINGLE | RECTIFIER DIODE | - | 0.5 A | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW56/FD Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV23-Q Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 4 | - | - | - | - | - | - | 1.25 V | - | NEXPERIA | - | 1 | - | 2 | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-143B, 4 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.25 W | - | Yes | - | - | - | - | - | - | - | e3 | - | - | TIN | - | HIGH VOLTAGE | LOW LEAKAGE CURRENT | - | - | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G4 | - | - | - | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.225 A | 1 | - | 250 V | - | 1.7 A | 100 µA | - | 0.05 µs | 200 V | - | - | - | - | - | ||
![]() PMEG6020EPAS Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | - | 2017-02-17 | - | 0.575 V | - | NEXPERIA | - | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | DFN2020D-3, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.52 W | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | EFFICIENCY | FREE WHEELING DIODE | - | - | DUAL | NO LEAD | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-N3 | - | - | - | SINGLE | RECTIFIER DIODE | CATHODE | - | 1 | - | 60 V | - | 18 A | 250 µA | - | 0.0055 µs | - | - | - | - | - | - |