- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | RoHS | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Test Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Zener Voltage | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Zener Current | Max Junction Temperature (Tj) | Ambient Temperature Range High | Natural Thermal Resistance | Frequency Band | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS70,235 Nexperia USA Inc. | 710000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | - | - | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | DUAL | GULL WING | 260 | - | 30 | BAS70 | 3 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | - | 1V @ 15mA | - | 70mA | 10μA | 150°C Max | 100mA | 0.07A | - | - | 70mA DC | 1V | 70V | 70mA | - | - | - | 10μA | 70V | - | 2pF @ 0V 1MHz | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG6020ETP,115 Nexperia USA Inc. | 8000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOD-128 | - | - | SILICON | 1 | - | - | - | Tape & Reel (TR) | 2012 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 175°C | -55°C | EFFICIENCY | - | - | 2.5W | DUAL | FLAT | - | not_compliant | - | PMEG6020 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 60V | - | 530mV @ 2A | - | 2A | - | 175°C Max | - | 2.8A | - | - | - | 460mV | 60V | 2A | - | 1 | 8.6 ns | 150μA | 60V | - | 240pF @ 1V 1MHz | 50A | - | - | 50A | - | - | - | - | 12 °C/W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT46GWX Nexperia USA Inc. | 2785 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 150°C | 0.39W | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 9μA @ 100V | - | 850mV @ 250mA | - | 250mA | - | 150°C Max | - | 0.25A | - | 100V | 250mA DC | - | - | - | - | - | 5.9ns | - | - | 100V | 39pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG2020EPA,115 Nexperia USA Inc. | 2342 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 3-PowerUDFN | - | 3 | SILICON | 1 | - | 0.5W | - | Tape & Reel (TR) | 2009 | - | - | e3 | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | - | - | DUAL | - | - | - | - | PMEG2020 | 3 | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.9mA @ 20V | - | 420mV @ 2A | CATHODE | 2A | 1.9mA | 150°C Max | 17A | - | - | - | - | 420mV | 20V | 2A | - | 1 | 50 ns | 1.9mA | 20V | - | 175pF @ 1V 1MHz | 17A | - | - | - | 50 ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 1PS70SB82,115 Nexperia USA Inc. | 3168 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | SILICON | 1 | 125°C | - | - | Tape & Reel (TR) | 2000 | - | - | e3 | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | DUAL | GULL WING | 260 | - | 40 | 1PS70SB82 | 3 | - | - | Not Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 1V | - | 700mV @ 30mA | - | - | - | 125°C Max | - | - | - | 15V | 30mA DC | - | - | - | - | - | - | - | - | - | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | ULTRA HIGH FREQUENCY | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3002AELD,315 Nexperia USA Inc. | 1000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | SILICON | 1 | - | - | - | Tape & Reel (TR) | 2011 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.50 | 1W | DUAL | - | 260 | - | 30 | PMEG3002 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 50μA @ 30V | - | 480mV @ 200mA | - | 200mA | 10μA | 150°C Max | 3A | - | - | - | - | 480mV | 30V | 200mA | - | - | 6 ns | 50μA | 30V | - | 25pF @ 1V 1MHz | 3A | - | - | - | 6 ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N4531,133 Nexperia USA Inc. | 100 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AG, DO-34, Axial | - | 2 | SILICON | 1 | - | - | - | Tape & Box (TB) | 2007 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 200°C | -65°C | - | - | - | 500mW | - | WIRE | - | - | - | 1N4531 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 20V | - | 1V @ 10mA | ISOLATED | 200mA | - | 200°C Max | 450mA | - | - | - | 200mA DC | 1V | 75V | 200mA | - | - | 4 ns | 100nA | 75V | - | 4pF @ 0V 1MHz | 4A | - | - | - | 4 ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RB751S40,115 Nexperia USA Inc. | 6505 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 150°C | 0.28W | - | Tape & Reel (TR) | 2007 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | DUAL | FLAT | 260 | - | 30 | RB751S40 | 2 | IEC-60134 | R-PDSO-F2 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 30V | - | 370mV @ 1mA | - | 120mA | - | 150°C Max | - | 0.12A | - | 40V | 120mA DC | - | - | - | - | - | - | - | - | 40V | 2pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3010BEP,115 Nexperia USA Inc. | 2781 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | 1 | - | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -55°C | - | - | - | 625mW | DUAL | FLAT | - | - | - | PMEG3010 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | 450mV @ 1A | - | 1A | 50μA | 150°C Max | 50A | 1A | - | - | - | 450mV | 30V | 1A | - | - | - | 50μA | 30V | - | 170pF @ 1V 1MHz | 50A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG6010CEJ,115 Nexperia USA Inc. | 18585 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | SILICON | 1 | - | 0.35W | - | Tape & Reel (TR) | 2007 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | - | 40 | PMEG6010 | 2 | - | - | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 60V | - | 660mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | 60V | 1A DC | - | - | - | - | - | - | 50μA | - | - | 68pF @ 1V 1MHz | - | 60mV | - | 10A | - | - | 150°C | 150°C | - | - | 800μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX284-C15 Nexperia | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Compliant | - | - | - | 5 % | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() BAS116,235 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | 0.25W | - | Tape & Reel (TR) | - | - | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | DUAL | GULL WING | 260 | - | 30 | BAS116 | 3 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5nA @ 75V | - | 1.25V @ 150mA | - | 215mA | - | 150°C Max | 4A | 0.215A | - | - | 215mA DC | 1.25V | 75V | 215mA | - | - | 3 μs | 5nA | 85V | - | 2pF @ 0V 1MHz | 4A | 85V | - | - | 3 μs | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PNS40010ER,115 Nexperia USA Inc. | 2208 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | SILICON | 1 | - | - | - | Tape & Reel (TR) | 2012 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 175°C | -55°C | - | - | - | - | DUAL | FLAT | - | - | - | - | 2 | AEC-Q101; IEC-60134 | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | 750mW | 1.1V @ 1A | - | 1.4A | - | 175°C Max | 32A | - | - | - | - | - | 400V | 1A | - | - | 1.8 μs | 1μA | 400V | - | 20pF @ 4V 1MHz | 32A | 400V | - | - | - | - | - | - | 15 °C/W | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG4010ET,215 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | - | - | Tape & Reel (TR) | 2007 | - | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.50 | 420mW | DUAL | GULL WING | 260 | - | 30 | PMEG4010 | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | 640mV @ 1A | - | 1A | 100μA | 150°C Max | 9A | 1A | - | - | 1A DC | 640mV | 40V | 1A | - | - | - | 100μA | 40V | - | 50pF @ 1V 1MHz | 9A | - | - | 9A | - | - | - | - | - | - | 1mm | 3mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG2010BER,115 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | SILICON | 1 | - | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -55°C | - | - | - | 570mW | DUAL | FLAT | - | - | - | PMEG2010 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 20V | - | 450mV @ 1A | - | 1A | 50μA | 150°C Max | 50A | 1A | - | - | - | 450mV | 20V | 1A | - | - | - | 50μA | 20V | - | 185pF @ 1V 1MHz | 50A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG2010BELD,315 Nexperia USA Inc. | 162 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | SILICON | 1 | - | - | - | Tape & Reel (TR) | 2013 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -55°C | - | - | - | 1.135W | DUAL | - | - | - | - | PMEG2010 | 2 | AEC-Q101; IEC-60134 | R-PDSO-N2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | - | 490mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | - | - | 428mV | 20V | 1A | - | - | 1.6 ns | 50μA | 20V | - | 40pF @ 1V 1MHz | 6A | - | - | 6A | - | - | - | - | 25 °C/W | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PMEG3015EH,115 Nexperia USA Inc. | 2640 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | SILICON | 1 | - | 0.83W | - | Tape & Reel (TR) | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | - | 30 | PMEG3015 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 550mV @ 1.5A | - | 1.5A | 1mA | 150°C Max | 9A | - | - | - | 1.5A DC | 550mV | 30V | 1.5A | - | 1 | - | 1mA | 30V | - | 72pF @ 1V 1MHz | 9A | - | - | 9A | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMEG45A10EPDAZ Nexperia USA Inc. | 30 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | 3 | SILICON | 1 | 150°C | 0.9W | - | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | DUAL | FLAT | - | - | - | PMEG45A10 | 3 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 45V | - | 540mV @ 10A | CATHODE | 10A | - | 150°C Max | - | - | - | - | - | - | 45V | 10A | - | 1 | 21 ns | - | - | - | 715pF @ 1V 1MHz | - | - | 500μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG6010ESBYL Nexperia USA Inc. | 6800 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | SILICON | 1 | 150°C | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | IEC-60134 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 60V | - | 730mV @ 1A | - | 1A | - | 150°C Max | - | - | - | - | - | - | 60V | 1A | - | - | 2.4 ns | - | - | - | 20pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG050V150EPDZ Nexperia USA Inc. | 14 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | SILICON | 1 | 150°C | 0.78W | - | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | DUAL | FLAT | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 50V | - | 500mV @ 15A | CATHODE | - | - | -55°C~175°C | - | - | - | 50V | - | - | 50V | 15A | - | 1 | 20 ns | - | - | - | 1750pF @ 1V 1MHz | - | - | 1000μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |