- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | Rohs Code | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Ambient Temperature Range High | Natural Thermal Resistance | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG4020ETP,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | - | - | 2.5W | - | DUAL | FLAT | - | - | - | PMEG4020 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 490mV @ 2A | - | 2A | - | 175°C Max | - | - | - | - | 430mV | 40V | 2A | 1 | - | 100μA | 40V | - | 250pF @ 1V 1MHz | 50A | - | - | 50A | - | - | - | 12 °C/W | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1PS79SB31 Nexperia | 675 | - | - | - | - | - | - | - | YES | - | SILICON | 2 | NEXPERIA | Nexperia | 1PS79SB31 | 1 | 1 | - | 125 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.12 | Yes | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | SCHOTTKY | DUAL | FLAT | - | compliant | - | - | - | IEC-60134 | R-PDSO-F2 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3020DEP,115 Nexperia USA Inc. | 263 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | - | 625mW | - | DUAL | FLAT | - | - | - | PMEG3020 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | 520mV @ 2A | - | 2A | 50μA | 150°C Max | 50A | 2A | - | - | 520mV | 30V | 2A | 1 | - | 50μA | 30V | - | 170pF @ 1V 1MHz | 50A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG6020AELRX Nexperia USA Inc. | 2909 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | - | SILICON | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 0.68W | - | - | Cut Tape (CT) | 2016 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | - | - | - | - | DUAL | FLAT | - | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700nA @ 60V | 670mV @ 2A | - | 2A | - | 175°C Max | - | - | - | - | - | 60V | 2A | 1 | 9 ns | - | - | - | 220pF @ 1V 1MHz | - | - | 0.7μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG1030EH,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.83W | - | - | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | DUAL | FLAT | 260 | - | 30 | PMEG1030 | 2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 10V | 530mV @ 3A | - | 3A | - | 150°C Max | - | 3A | 10V | 3A DC | 530mV | - | - | 1 | - | - | - | 10V | 85pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG030V030EPDZ Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 1.66W | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | 450mV @ 3A | CATHODE | 3A | - | 175°C Max | - | - | 30V | - | - | - | - | 1 | 12ns | - | - | 30V | 495pF @ 1V 1MHz | - | - | 150μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG6010CEH,115 Nexperia USA Inc. | 3938 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | DUAL | FLAT | 260 | - | 40 | PMEG6010 | 2 | - | - | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 60V | 660mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | 1A DC | 660mV | - | - | - | - | 11μA | - | - | 68pF @ 1V 1MHz | - | 60V | - | 9A | - | 150°C | 150°C | - | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() PMEG3010CEH,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 30 | PMEG3010 | 2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | 520mV @ 1A | - | - | - | 150°C Max | - | 1A | 30V | 1A DC | - | - | - | - | - | - | - | - | 100pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT54GWX Nexperia USA Inc. | 42000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.357W | - | - | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2μA @ 25V | 400mV @ 10mA | - | 200mA | - | 150°C Max | - | 0.2A | 30V | 200mA DC | - | - | - | - | - | - | - | 30V | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3005ET,215 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.50 | 420mW | - | DUAL | GULL WING | 260 | - | 40 | PMEG3005 | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | 430mV @ 500mA | - | 500mA | 150μA | 150°C Max | 10A | 0.5A | - | 500mA DC | 430mV | 30V | 500mA | - | - | 150μA | 30V | - | 70pF @ 1V 1MHz | 10A | - | - | 10A | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMEG2005ELD,315 Nexperia USA Inc. | 131903 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.50 | 1W | - | DUAL | - | 260 | - | 30 | PMEG2005 | 2 | - | R-PDSO-N2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 10V | 500mV @ 500mA | - | 500mA | 30μA | 150°C Max | 3A | - | - | - | - | 20V | 500mA | - | 7 ns | - | 20V | - | 30pF @ 1V 1MHz | 3A | - | - | - | 7 ns | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PMEG2002AESF,315 Nexperia USA Inc. | 1008000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 2 | - | - | 125°C | -55°C | - | - | - | - | - | BOTTOM | - | - | - | - | PMEG2005 | 2 | IEC-60134 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 45μA @ 20V | 420mV @ 200mA | - | 200mA | - | 125°C Max | - | - | - | - | - | 20V | 200mA | - | 1.9 ns | 45μA | 20V | - | 25pF @ 1V 1MHz | 4.5A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PMEG4010CEGWJ Nexperia USA Inc. | 9315 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.41W | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | 570mV @ 1A | - | - | - | 150°C Max | - | - | 40V | 1A | - | - | - | - | - | - | - | 40V | 69pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG2010EA,135 Nexperia USA Inc. | 131903 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 125°C | -65°C | - | - | - | - | - | DUAL | GULL WING | - | - | - | PMEG2010 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 15V | 550mV @ 1A | - | 1A | 50μA | 125°C Max | - | 1A | - | 1A DC | 550mV | 20V | 1A | - | - | - | 20V | - | 25pF @ 5V 1MHz | 5A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RB520S30YL Nexperia USA Inc. | 120000 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.5W | - | - | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | R-PDSO-F2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 10V | 600mV @ 200mA | - | - | - | 150°C Max | - | 0.2A | 30V | - | - | 30V | 200mA | - | - | - | - | - | 20pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT86,113 Nexperia USA Inc. | 5178 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AG, DO-34, Axial | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -65°C | - | - | 8541.10.00.70 | - | - | - | WIRE | - | - | - | BAT86 | 2 | CECC50001-059 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 40V | 900mV @ 100mA | ISOLATED | 200mA | 5μA | 125°C Max | 5A | - | - | 200mA DC | 900mV | 50V | 200mA | - | 4 ns | - | 50V | - | 8pF @ 1V 1MHz | 5A | - | - | 5A | 4 ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMEG40T30ERX Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 28μA @ 40V | 460mV @ 3A | - | 3A | - | 175°C Max | - | - | 40V | - | - | - | - | - | 18ns | - | - | - | 560pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PMEG45T15EPDAZ Nexperia USA Inc. | 1500 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 1.4W | - | - | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | IEC-60134 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | 580mV @ 15A | CATHODE | 15A | - | 150°C Max | - | - | - | - | - | 45V | 15A | 1 | 20 ns | - | - | - | 2200pF @ 1V 1MHz | - | - | 100μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1PS10SB82,315 Nexperia USA Inc. | 28 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | BOTTOM | - | 260 | - | 40 | 1PS10SB82 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 1V | 700mV @ 30mA | - | 30mA | - | 150°C Max | - | 0.03A | - | 30mA DC | 700mV | 15V | 30mA | - | - | 200nA | 15V | - | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG4010ETP,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.75W | - | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 30 | PMEG4010 | 2 | AEC-Q101 | R-PDSO-F2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | 490mV @ 1A | - | 1A | - | 175°C Max | - | 1A | - | - | - | 40V | 1A | - | - | 50μA | 40V | - | 130pF @ 1V 1MHz | 50A | - | - | - | - | - | - | 12 °C/W | - | No | - | ROHS3 Compliant | - |