- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Ambient Temperature Range High | Natural Thermal Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG1020EV,115 Nexperia USA Inc. | 5000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | 453.59237mg | SILICON | 1 | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | 30 | PMEG1020 | 6 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 10V | - | 460mV @ 2A | - | 2A | 3μA | 150°C Max | - | 2A | - | 2A DC | 460mV | 10V | 2A | 1 | - | 3μA | 10V | - | - | 45pF @ 5V 1MHz | - | - | - | - | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAL99,215 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | 1 | 150°C | 0.25W | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 260 | 30 | BAL99 | 3 | - | R-PDSO-G3 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 70V | - | 1.25V @ 150mA | - | 215mA | - | 150°C Max | - | 0.215A | 70V | 215mA DC | - | - | - | - | 4ns | - | - | 70V | TO-236AB | 1.5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG10020AELRX Nexperia USA Inc. | 2580 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | - | - | SILICON | 1 | - | 0.68W | Cut Tape (CT) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | 175°C | -55°C | EFFICIENCY | - | - | 135pF | - | DUAL | FLAT | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300nA @ 100V | - | 770mV @ 2A | - | 2A | - | 175°C Max | - | - | - | - | - | 100V | 2A | 1 | 5 ns | 70nA | - | - | - | 135pF @ 1V 1MHz | - | - | 100V | - | 50A | - | 175°C | 175°C | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG3005AEV,115 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | 40 | PMEG3005 | 6 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | - | 430mV @ 500mA | - | 500mA | 100μA | -65°C~150°C | 10A | 0.5A | - | 500mA DC | 430mV | 30V | 500mA | - | - | 100μA | 30V | - | - | 70pF @ 1V 1MHz | 10A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG3050EP,115 Nexperia USA Inc. | 6533 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | - | - | 625mW | DUAL | FLAT | - | - | PMEG3050 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8mA @ 30V | - | 360mV @ 5A | - | 5A | - | 150°C Max | - | 5A | - | - | 360mV | 30V | 5A | 1 | - | 8mA | 30V | - | - | 800pF @ 1V 1MHz | 70A | - | 30V | - | 70A | - | 150°C | 150°C | - | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMEG2005EPK,315 Nexperia USA Inc. | 131903 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2012 | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -55°C | - | - | - | - | 1.47W | DUAL | - | - | - | PMEG2005 | 2 | AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 130μA @ 10V | - | 410mV @ 500mA | CATHODE | 500mA | - | 150°C Max | - | 0.5A | - | - | 360mV | 20V | 500mA | - | 3 ns | 30μA | 20V | - | - | 35pF @ 1V 1MHz | 3A | - | - | - | 3A | - | - | - | 20 °C/W | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAV102,135 Nexperia USA Inc. | 10 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | 0.4W | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | END | WRAP AROUND | 260 | 30 | BAV102 | 2 | IEC-60134 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 150V | - | 1.25V @ 200mA | ISOLATED | 250mA | 100nA | 175°C Max | 9A | - | - | 250mA DC | 1.25V | 150V | 250mA | - | 50 ns | - | 200V | - | - | 5pF @ 0V 1MHz | 9A | - | - | - | - | 50 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3005EL,315 Nexperia USA Inc. | 779 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -65°C | - | - | - | - | - | DUAL | - | - | - | PMEG3005 | 2 | IEC-60134 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | - | 500mV @ 500mA | - | 500mA | 500μA | 150°C Max | 3A | 0.5A | - | 500mA DC | 500mV | 30V | 500mA | - | - | 500μA | 30V | - | - | 30pF @ 1V 1MHz | 3A | - | - | - | 3A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMLL4153,115 Nexperia USA Inc. | 7837 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 200°C | -65°C | - | - | 8541.10.00.70 | - | - | END | WRAP AROUND | - | - | LL4153 | 2 | IEC-60134 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 50nA @ 50V | 500mW | 880mV @ 50mA | ISOLATED | 200mA | 50nA | 200°C Max | 4A | - | - | 200mA DC | 880mV | 50V | 200mA | - | 4 ns | 50nA | 75V | - | - | 2pF @ 0V 1MHz | 4A | - | - | - | - | 4 ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG2005AEL,315 Nexperia USA Inc. | 2100 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | 453.59237mg | SILICON | 1 | - | - | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.50 | - | - | BOTTOM | - | 260 | 40 | PMEG2005 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 20V | - | 440mV @ 500mA | - | 500mA | 1.5mA | 150°C Max | 3A | 0.5A | - | 500mA DC | 440mV | 20V | 500mA | - | - | 1.5mA | 20V | - | - | 25pF @ 1V 1MHz | 3A | - | - | - | 3A | - | - | - | - | 470μm | 1.02mm | 620μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMEG3020CEP,115 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | - | - | 625mW | DUAL | FLAT | - | - | PMEG3020 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 30V | - | 420mV @ 2A | - | 2A | - | 150°C Max | - | 2A | - | - | 365mV | 30V | 2A | 1 | - | 1.5mA | 30V | - | - | 170pF @ 1V 1MHz | 50A | - | - | - | 50A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG045V050EPDZ Nexperia USA Inc. | 575 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | SILICON | 1 | 175°C | 1.66W | Cut Tape (CT) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 45V | - | 490mV @ 5A | CATHODE | 5A | - | 175°C Max | - | - | - | - | - | 45V | 5A | 1 | 19 ns | - | - | - | - | 580pF @ 1V 1MHz | - | - | - | 300μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG100V100ELPDAZ Nexperia USA Inc. | 120000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | SILICON | 1 | 175°C | 1.66W | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | EFFICIENCY | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | 850mV @ 10A | CATHODE | - | - | 175°C Max | - | - | 100V | - | - | 100V | 10A | 1 | 14 ns | - | - | - | - | 135pF @ 10V 1MHz | - | 170A | - | 0.8μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS16T,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS79SB31,135 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -65°C | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | 40 | 1PS79SB31 | 2 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | - | 500mV @ 200mA | - | 200mA | 30μA | 125°C Max | 1A | - | - | 200mA DC | 500mV | 30V | 200mA | - | - | - | 30V | - | - | 25pF @ 1V 1MHz | 1A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 1PS76SB70,135 Nexperia USA Inc. | 28 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 260 | 40 | 1PS76SB70 | 2 | IEC-60134 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | - | 1V @ 15mA | - | 70mA | 10μA | 150°C Max | 100mA | 0.07A | - | 70mA DC | 1V | 70V | 70mA | - | - | 10μA | 70V | - | - | 2pF @ 0V 1MHz | 100mA | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMLL4448 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG040V030EPDZ Nexperia USA Inc. | 4500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | SILICON | 1 | 175°C | 1.66W | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120μA @ 40V | - | 490mV @ 3A | CATHODE | 3A | - | 175°C Max | - | - | 40V | - | - | - | - | 1 | 13ns | - | - | 40V | - | 395pF @ 1V 1MHz | - | - | - | 120μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3005AESFYL Nexperia USA Inc. | 8654 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | 1 | 150°C | 0.405W | Cut Tape (CT) | 2016 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | 2 | IEC-60134 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80μA @ 30V | - | 630mV @ 500mA | - | 500mA | - | 150°C Max | - | - | - | - | - | 30V | 500mA | - | 1.37ns | - | - | - | - | 22pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4002AESFYL Nexperia USA Inc. | 7560 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | 1 | 150°C | 0.405W | Cut Tape (CT) | 2016 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | 2 | IEC-60134 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 80μA @ 40V | - | 525mV @ 200mA | - | 200mA | - | 150°C Max | - | - | - | - | - | 40V | 200mA | - | 1.25 ns | - | - | - | - | 18pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |