- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Mfr | Number of Elements | Operating Temperature (Max.) | Package | Power Dissipation (Max) | Product Status | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Ambient Temperature Range High | Natural Thermal Resistance | Reverse Test Voltage | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG4010ER,115 Nexperia USA Inc. | 2780 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123W | YES | 2 | SILICON | - | 1 | - | - | 0.95W | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.80 | - | DUAL | FLAT | 260 | not_compliant | 30 | PMEG4010 | 2 | AEC-Q101 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | - | 490mV @ 1A | - | 1A | - | 150°C Max | - | 1A | 40V | - | - | - | - | - | - | - | - | 40V | - | 130pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3030EP,115 Nexperia USA Inc. | 204600 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | SILICON | - | 1 | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | - | - | DUAL | FLAT | 260 | - | 30 | PMEG3030 | 2 | AEC-Q101; IEC-60134 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 30V | 625mW | 360mV @ 3A | - | 3A | - | 150°C Max | 50A | 3A | - | - | 360mV | 30V | 3A | 1 | - | 5mA | 30V | - | - | 470pF @ 1V 1MHz | 50A | - | 30V | - | 50A | - | 150°C | 150°C | - | - | 1.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() PMEG6010CPASX Nexperia USA Inc. | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 3-UDFN Exposed Pad | - | - | SILICON | - | 2 | 150°C | - | 0.5W | - | Cut Tape (CT) | 2014 | Automotive, AEC-Q101 | - | Discontinued | 1 (Unlimited) | 3 | - | - | - | - | - | FREE WHEELING DIODE | - | - | DUAL | NO LEAD | - | - | - | - | 3 | AEC-Q101; IEC-60134 | S-PDSO-N3 | - | COMMON CATHODE, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | - | 540mV @ 1A | CATHODE | - | - | 150°C Max | - | - | 60V | 1A | - | 40V | 2A | - | 6 ns | - | - | - | - | 120pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG2010EPA,115 Nexperia USA Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 3-PowerUDFN | - | 3 | SILICON | - | 1 | - | - | 0.96W | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 150°C | -55°C | - | - | - | - | DUAL | - | - | - | - | PMEG2010 | 3 | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.9mA @ 20V | - | 375mV @ 1A | CATHODE | - | 1.9mA | 150°C Max | 17A | 1A | - | - | 375mV | 20V | 1A | - | 50 ns | 1.9mA | 20V | - | - | 175pF @ 1V 1MHz | 17A | - | - | - | - | 50 ns | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PMEG4010CEJ,115 Nexperia USA Inc. | 1356 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | SILICON | - | 1 | 150°C | - | 0.35W | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | - | 30 | PMEG4010 | 2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | - | 570mV @ 1A | - | 1A | - | 150°C Max | - | 1A | 40V | 1A DC | - | - | - | - | - | - | - | - | - | 77pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4030ETP,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | - | SILICON | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | - | 8541.10.00.50 | 2.5W | DUAL | FLAT | 260 | - | 30 | PMEG4030 | 2 | - | R-PDSO-F2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | - | 490mV @ 3A | - | 3A | 200μA | 175°C Max | 50A | - | - | - | 430mV | 40V | 3A | 1 | - | 200μA | 40V | - | - | 350pF @ 1V 1MHz | 50A | - | - | - | 50A | - | - | - | 12 °C/W | - | - | No | ROHS3 Compliant | - | ||
![]() PMEG2010EJ,115 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | SILICON | - | 1 | 150°C | - | 0.35W | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | DUAL | FLAT | - | - | - | PMEG2010 | 2 | IEC-60134 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | - | 500mV @ 1A | - | 1A | - | 150°C Max | - | 1A | 20V | 1A DC | - | - | - | - | - | - | - | - | - | 80pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG1020EA,115 Nexperia USA Inc. | 17373 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | - | 1 | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.50 | - | DUAL | GULL WING | - | - | - | PMEG1020 | 2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 10V | - | 460mV @ 2A | - | 2A | - | 150°C Max | - | 2A | 10V | 2A DC | - | - | - | 1 | - | - | - | 10V | - | 45pF @ 5V 1MHz | - | - | - | 3000μA | - | - | - | - | - | 10V | - | - | ROHS3 Compliant | - | ||
![]() PMEG40T10ERX Nexperia USA Inc. | 3008 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123W | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 22μA @ 40V | - | 400mV @ 1A | - | 1A | - | 175°C Max | - | - | 40V | - | - | - | - | - | 11.5ns | - | - | - | - | 350pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PMBD914,235 Nexperia USA Inc. | 13455 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 1 | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | - | DUAL | GULL WING | 260 | - | 30 | PMBD914 | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 75V | 250mW | 1.25V @ 150mA | - | 215mA | 25nA | 150°C Max | 4A | 0.215A | - | 215mA DC | 1.25V | 100V | 215mA | - | 4 ns | 25nA | 100V | - | - | 1.5pF @ 0V 1MHz | 4A | - | - | - | - | 4 ns | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PMEG040V050EPDZ Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | 1 | 175°C | - | 1.66W | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | DUAL | FLAT | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120μA @ 40V | - | 520mV @ 5A | CATHODE | 5A | - | 175°C Max | - | - | 40V | - | - | - | - | 1 | 13ns | - | - | 40V | - | 395pF @ 1V 1MHz | - | - | - | 120μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB751V40,115 Nexperia USA Inc. | 6327 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | - | 1 | 150°C | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | DUAL | GULL WING | 260 | - | 30 | RB751V40 | 2 | IEC-60134 | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 30V | - | 370mV @ 1mA | - | 120mA | - | 150°C Max | - | - | 40V | 120mA DC | - | - | - | - | - | - | - | 40V | - | 2pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBZ27VAL Nexperia | 25775 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG050T150EPDZ Nexperia USA Inc. | 300000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | 3 | SILICON | - | 1 | - | - | 1.66W | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | DUAL | FLAT | - | - | - | - | 3 | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 50V | - | 550mV @ 15A | CATHODE | 15A | - | 175°C Max | - | - | - | - | - | 50V | 15A | 1 | 60 ns | - | 50V | - | - | 800pF @ 10V 1MHz | 210A | - | - | 100μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG6020AELPX Nexperia USA Inc. | 200 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | - | SILICON | - | 1 | 175°C | - | 2.5W | - | Cut Tape (CT) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | - | - | - | DUAL | FLAT | - | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700nA @ 60V | - | 670mV @ 2A | - | 2A | - | 175°C Max | - | - | - | - | - | 60V | 2A | 1 | 9 ns | - | - | - | - | 220pF @ 1V 1MHz | - | - | - | 0.7μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBZ33VAL Nexperia | 90000 | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4148 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT86,133 Nexperia USA Inc. | 2379 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AG, DO-34, Axial | NO | 2 | SILICON | - | 1 | - | - | - | - | Tape & Box (TB) | 2012 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | BAT86 | 2 | CECC50001-059 | - | Not Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 40V | - | 900mV @ 100mA | ISOLATED | - | - | 125°C Max | - | - | 50V | 200mA | - | - | - | - | 4ns | - | - | - | - | 8pF @ 1V 1MHz | - | 0.5A | - | 5μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS20,235 Nexperia USA Inc. | 56 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 1 | 150°C | - | 0.25W | - | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BAS20 | 3 | IEC-60134 | R-PDSO-G3 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 150V | - | 1.25V @ 200mA | - | - | - | 150°C Max | - | 0.2A | 150V | 200mA DC | - | - | - | - | 50ns | - | - | 200V | TO-236AB | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG045T050EPDZ Nexperia USA Inc. | 4500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 44μA @ 45V | - | 465mV @ 5A | - | 5A | - | 175°C Max | - | - | 45V | - | - | - | - | - | 24ns | - | - | - | - | 830pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |