- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Clamping Voltage | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Test Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Zener Voltage | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Zener Current | Natural Thermal Resistance | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG2015EPK,315 Nexperia USA Inc. | 120000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | - | 1.565W | - | DUAL | NO LEAD | - | - | - | PMEG2015 | 2 | AEC-Q101; IEC-60134 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350μA @ 10V | - | 420mV @ 1.5A | - | 1.5A | - | - | 150°C Max | - | - | - | - | - | 375mV | 20V | 1.5A | - | 1 | 5 ns | 70μA | 20V | - | 120pF @ 1V 1MHz | 5A | - | 5A | - | - | 20 °C/W | - | - | ROHS3 Compliant | - | ||
![]() PMEG2010EPASX Nexperia USA Inc. | 24 |
| Datasheet | - | - | Surface Mount | Surface Mount | 3-UDFN Exposed Pad | - | - | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | 0.5W | - | - | - | - | - | Cut Tape (CT) | 2007 | Automotive, AEC-Q101 | - | - | Discontinued | 1 (Unlimited) | 3 | - | - | - | - | - | - | FREE WHEELING DIODE | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | AEC-Q101; IEC-60134 | S-PDSO-N3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1900μA @ 20V | - | 375mV @ 1A | CATHODE | - | - | - | 150°C Max | - | - | - | 20V | - | - | 20V | 1A | - | - | 50 ns | - | - | - | 175pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PNE20020ERX Nexperia USA Inc. | 3935 |
| Datasheet | 13 Weeks | - | - | Surface Mount | SOD-123W | - | - | SOD-123W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200nA @ 200V | - | 980mV @ 2A | - | - | - | - | 175°C Max | - | - | - | 200V | 2A | - | - | - | - | - | 25ns | - | - | - | 17pF @ 4V 1MHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PMEG6002ELDYL Nexperia USA Inc. | 2970 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 2-XDFN | - | 2 | DFN1006D-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | 1.09W | - | - | - | - | - | - | PMEG6002 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 100μA @ 60V | - | 600mV @ 200mA | - | 200mA | - | - | 150°C Max | - | - | - | 60V | 200mA | 540mV | 60V | 200mA | - | - | 4.5 ns | 2mA | 60V | - | 20pF @ 1V 1MHz | 3A | - | 3A | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BAS40-06W Nexperia | 225190 | - | - | - | - | - | - | - | YES | - | - | SILICON | 3 | NEXPERIA | Nexperia | BAS40-06W | 1 | 2 | - | 150 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 30 | 1.72 | - | Yes | BAS40-06W, Schottky Diode, 0.12A max, 40V Common Anode, Dual, 3-Pin, UMT | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | SCHOTTKY | DUAL | GULL WING | 260 | compliant | - | - | - | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 0.12 A | - | - | - | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4531,143 Nexperia USA Inc. | 44 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AG, DO-34, Axial | - | 2 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | Tape & Box (TB) | 2007 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 200°C | -65°C | - | - | - | - | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 1N4531 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 20V | - | 1V @ 10mA | ISOLATED | 200mA | - | - | 200°C Max | - | - | - | - | 200mA DC | - | 75V | 200mA | - | - | 4 ns | 25nA | 75V | - | 4pF @ 0V 1MHz | 4A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3020EJ,115 Nexperia USA Inc. | 8802 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | 0.36W | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 30 | PMEG3020 | 2 | IEC-60134 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 620mV @ 2A | - | 2A | - | - | 150°C Max | - | 2A | - | 30V | 2A DC | - | - | - | - | 1 | - | - | - | 30V | 72pF @ 1V 1MHz | - | 1000μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG2020EPASX Nexperia USA Inc. | 148 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 3-UDFN Exposed Pad | - | - | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | 0.5W | - | - | - | - | - | Cut Tape (CT) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | AEC-Q101; IEC-60134 | S-PDSO-N3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1900μA @ 20V | - | 420mV @ 2A | CATHODE | 2A | - | - | 150°C Max | - | - | - | - | - | - | 20V | 2A | - | 1 | 50 ns | - | - | - | 175pF @ 1V 1MHz | - | 1900μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZA862AVL Nexperia | 30000 | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 335 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 335 mW | - | - | - | - | 6.51 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() BAV199W Nexperia | 10400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54SWF Nexperia USA Inc. | 11164 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | SILICON | - | - | - | - | - | 2 | 150°C | - | - | - | - | - | - | 0.2W | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | e3 | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 800mV @ 100mA | - | - | - | - | 150°C Max | - | 0.2A | - | 30V | 200mA DC | - | - | - | - | - | 5ns | - | - | 30V | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4531,113 Nexperia USA Inc. | 7202 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AG, DO-34, Axial | - | 2 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 200°C | -65°C | - | - | 8541.10.00.80 | - | - | - | WIRE | - | - | - | 1N4531 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 20V | - | 1V @ 10mA | ISOLATED | 200mA | 25nA | - | 200°C Max | 4A | - | - | - | 200mA DC | 1V | 75V | 200mA | - | - | 4 ns | 25nA | 75V | - | 4pF @ 0V 1MHz | 4A | - | - | 4 ns | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG4005CEJX Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | 0.415W | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8μA @ 40V | - | 640mV @ 500mA | - | - | - | - | 150°C Max | - | - | - | 40V | 500mA | - | - | - | - | - | 1.8ns | - | - | 40V | 24pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX284-C4V7 Nexperia | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | - | - | 4.7 V | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | No SVHC | - | - | ||
![]() PMEG2010AEB,115 Nexperia USA Inc. | 25187 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 40 | PMEG2010 | 2 | - | - | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 20V | - | 620mV @ 1A | - | 1A | - | - | 150°C Max | - | 1A | - | 20V | 1A DC | - | - | - | - | - | - | - | - | - | 25pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4005EJ,115 Nexperia USA Inc. | 18876 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | 0.83W | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 40 | PMEG4005 | 2 | - | - | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | 470mV @ 500mA | - | 500mA | - | - | 150°C Max | - | 0.5A | - | 40V | 500mA DC | - | - | - | - | - | - | - | - | - | 510pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3010BEV,115 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 30 | PMEG3010 | 6 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | - | 560mV @ 1A | - | 1A | 150μA | - | 150°C Max | 10A | 1A | - | - | 1A DC | 560mV | 30V | 1A | - | - | - | 150μA | 30V | - | 70pF @ 1V 1MHz | 10A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZA956AVL Nexperia | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS17 Nexperia | 90000 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | 960 mV | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() BAS116QAZ Nexperia USA Inc. | 7 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 3-XDFN Exposed Pad | - | - | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | 0.305W | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-N3 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5nA @ 75V | - | 1.25V @ 150mA | CATHODE | - | - | - | -55°C~150°C | - | 0.3A | - | - | 300mA DC | - | 75V | 300mA | - | - | 3 μs | - | - | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |