- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Reverse Recovery Time-Max | Natural Thermal Resistance | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG6002EJ,115 Nexperia USA Inc. | 6328 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 1.045W | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | PMEG6002 | 2 | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100μA @ 60V | 600mV @ 200mA | - | 200mA | - | 150°C Max | - | - | 60V | - | - | - | - | - | 5ns | - | - | - | - | 14pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4002EB,115 Nexperia USA Inc. | 18000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 40 | PMEG4002 | 2 | - | - | Not Qualified | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 600mV @ 200mA | - | 200mA | - | 150°C Max | - | - | 40V | 200mA DC | - | - | - | - | - | - | - | - | - | 20pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZA868A Nexperia | 12000 | - | - | - | - | - | - | - | YES | - | - | - | - | - | 6.8 V | PHILIPS SEMICONDUCTORS | Philips Semiconductors | BZA868A | - | - | - | - | - | - | - | - | - | Transferred | - | - | 5.77 | - | Yes | - | - | - | - | e3 | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.50 | Transient Suppressors | - | - | - | - | unknown | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS70SB20,115 Nexperia USA Inc. | 330 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | 4.535924g | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 260 | - | 40 | 1PS70SB20 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 35V | 550mV @ 500mA | - | 500mA | 100μA | 125°C Max | 2A | 0.5A | - | 500mA DC | 550mV | 40V | 500mA | - | - | 100μA | 40V | - | - | 90pF @ 0V 1MHz | 2A | - | - | 2A | - | - | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMEG045T150EIPDZ Nexperia USA Inc. | 15824 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | - | DUAL | FLAT | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 98μA @ 45V | 510mV @ 15A | CATHODE | 15A | - | 175°C Max | - | 21A | 45V | 15A DC | - | - | - | 1 | 49ns | - | - | 45V | - | 1.7nF @ 1V 1MHz | - | - | 98μA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PMEG40T50EPX Nexperia USA Inc. | 10 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 0.75W | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | - | - | - | - | DUAL | FLAT | - | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 41μA @ 40V | 470mV @ 5A | - | 5A | - | 175°C Max | - | 5A | 40V | - | - | - | - | 1 | 24ns | - | - | 40V | - | 820pF @ 1V 1MHz | - | - | 41μA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BAT54CWF Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | SILICON | - | - | - | - | - | - | 2 | 150°C | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | COMMON CATHODE, 2 ELEMENTS | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 800mV @ 100mA | - | - | - | 150°C Max | - | 0.2A | 30V | 200mA DC | - | - | - | - | 5ns | - | - | 30V | - | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS416Z Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 2 | - | R-PDSO-G2 | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5nA @ 75V | 1.25V @ 150mA | - | - | - | 150°C Max | - | 0.2A | 75V | 200mA DC | - | - | - | - | 3μs | - | - | 85V | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD12VS2UAT Nexperia | 89785 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG045T100EPDAZ Nexperia USA Inc. | 69 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80μA @ 45V | 480mV @ 10A | - | 10A | - | 175°C Max | - | - | 45V | 14A DC | - | - | - | - | 40ns | - | - | - | - | 1.4nF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1PS76SB70,115 Nexperia USA Inc. | 2374 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | - | 2 | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1PS76SB70 | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | 1V @ 15mA | - | 70mA | - | 150°C Max | - | - | 70V | 70mA DC | 410mV | - | - | - | - | - | - | - | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS16VY Nexperia | 128000 | - | - | - | - | - | - | - | YES | 6 | - | - | SILICON | 6 | - | NEXPERIA | Nexperia | BAS16VY | 1 | 3 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SC-88, 6 PIN | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | 30 | 1.01 | Compliant | Yes | NEXPERIA - BAS16VY - DIODE, SWITCHING, SOT-363 | Cut Tape | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | 150 °C | -65 °C | - | - | 8541.10.00.70 | - | 250 W | DUAL | GULL WING | 260 | compliant | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G6 | Not Qualified | - | SEPARATE, 3 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | 200 mA | - | - | - | 0.2 A | - | - | 1.25 V | 100 V | - | - | 4 ns | - | 100 V | 100 V | - | - | - | - | - | 4 A | 0.004 µs | - | - | - | - | - | - | No SVHC | - | - | ||
![]() BAT86 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS74SB23,165 Nexperia USA Inc. | 44 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | e3 | Active | 1 (Unlimited) | 6 | - | - | 125°C | -65°C | - | - | - | - | - | DUAL | GULL WING | - | - | - | 1PS74SB23 | 6 | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 25V | 450mV @ 1A | - | 1A | - | 125°C Max | - | 1A | - | 1A DC | - | 25V | 1A | - | - | 1mA | 25V | - | - | 100pF @ 4V 1MHz | 25A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BAS101,215 Nexperia USA Inc. | 2972 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 3 | IEC-60134 | R-PDSO-G3 | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 150nA @ 250V | 1.1V @ 100mA | - | 200mA | - | 150°C Max | - | 0.2A | 300V | 200mA DC | - | - | - | - | 50ns | - | - | 300V | TO-236AB | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3010BEA,135 Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -65°C | - | - | - | - | - | DUAL | GULL WING | - | - | - | PMEG3010 | 2 | - | R-PDSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | 560mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | 1A DC | - | 30V | 1A | - | - | 150μA | 30V | - | - | 70pF @ 1V 1MHz | 10A | - | - | - | - | 80 °C/W | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PMEG060V030EPDZ Nexperia USA Inc. | 36000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 530mV @ 3A | CATHODE | 3A | - | 175°C Max | - | - | 60V | - | - | - | - | 1 | 12ns | - | - | 60V | - | 350pF @ 1V 1MHz | - | - | 200μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3020EGWJ Nexperia USA Inc. | 42000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | 620mV @ 2A | - | - | - | 150°C Max | - | 2A | 30V | 2A | - | - | - | 1 | - | - | - | 30V | - | 60pF @ 1V 1MHz | - | 9A | 1000μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS521,315 Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SOD-523 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | BAS521 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 150nA @ 250V | 1.1V @ 100mA | - | 250mA | - | 150°C Max | - | - | 300V | 250mA DC | 1.1V | 300V | 250mA | - | 50ns | - | 300V | - | - | 5pF @ 0V 1MHz | 4.5A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BAT46WH,115 Nexperia USA Inc. | 28841 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.44W | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.70 | - | - | DUAL | FLAT | - | - | - | BAT46WH | 2 | AEC-Q101 | - | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 9μA @ 100V | 850mV @ 250mA | - | 250mA | - | 150°C Max | - | - | 100V | 250mA DC | - | - | - | 1 | 5.9ns | - | - | 100V | - | 39pF @ 0V 1MHz | - | - | 9μA | - | - | - | 100V | - | - | - | - | - | ROHS3 Compliant | - |