- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Leakage Current | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Operating Temperature - Junction | Output Current-Max | Peak Pulse Power | Direction | Test Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Max Breakdown Voltage | Diode Configuration | ESD Protection | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Ambient Temperature Range High | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAT754,215 Nexperia USA Inc. | 2775 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 260 | - | 40 | BAT754 | 3 | - | - | Not Qualified | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 600mV @ 100mA | - | 200mA | - | - | - | 125°C Max | 0.2A | - | - | - | 30V | 200mA DC | 800mV | - | - | - | - | - | - | - | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG050V150EPDAZ Nexperia USA Inc. | 60000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | 3 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.78W | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | - | - | - | - | 3 | - | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 50V | - | 500mV @ 15A | CATHODE | 15A | - | - | - | 175°C Max | - | - | - | - | - | - | - | 50V | 15A | 1 | 20 ns | - | 50V | - | 570pF @ 10V 1MHz | 240A | - | - | - | - | - | 1000μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG045V150EPDZ Nexperia USA Inc. | 380 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 900μA @ 45V | - | 490mV @ 15A | CATHODE | 15A | - | - | - | 175°C Max | - | - | - | - | - | - | - | 45V | 15A | 1 | 19 ns | - | - | - | 610pF @ 10V 1MHz | - | - | - | - | - | - | 900μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BAT54VV Nexperia | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMLL4148L,135 Nexperia USA Inc. | 4580 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | END | WRAP AROUND | 260 | - | 30 | LL4148 | 2 | IEC-60134 | - | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 20V | - | 1V @ 50mA | ISOLATED | - | - | - | - | 200°C Max | - | - | - | - | 75V | 200mA DC | - | - | - | - | 4ns | - | - | 100V | 4pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BAS16L Nexperia | 48070 | - | - | 8 Weeks | - | - | - | - | YES | - | - | - | SILICON | 2 | - | NEXPERIA | Nexperia | BAS16L | 1 | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | DFN1006-2, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | 0.25 W | 30 | - | 1.22 | - | Yes | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | BOTTOM | NO LEAD | 260 | compliant | - | - | - | AEC-Q101; IEC-60134 | R-PBCC-N2 | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 0.215 A | - | - | - | - | - | - | - | - | - | 4 | - | - | 100 V | - | - | - | - | - | Single | - | - | - | - | 100 | 0.004 µs | - | - | - | - | - | - | - | - | ||
![]() PMEG050T150EPDAZ Nexperia USA Inc. | 15 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | - | DUAL | FLAT | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 50V | - | 550mV @ 15A | CATHODE | - | - | - | - | 175°C Max | - | - | - | - | 50V | - | - | 50V | 15A | 1 | 60 ns | - | - | - | 800pF @ 10V 1MHz | - | 210A | - | - | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BAT54H,115 Nexperia USA Inc. | 10500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.375W | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | - | 40 | BAT54H | 2 | - | - | Not Qualified | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 800mV @ 100mA | - | 200mA | - | - | - | 125°C Max | - | - | - | - | 30V | 200mA DC | - | - | - | - | - | - | - | - | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG045T150EPDAZ Nexperia USA Inc. | 91 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | - | DUAL | FLAT | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | - | 550mV @ 15A | CATHODE | - | - | - | - | 175°C Max | - | - | - | - | 45V | - | - | 45V | 15A | 1 | 20 ns | - | - | - | 800pF @ 10V 1MHz | - | 210A | - | - | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMLL4448,115 Nexperia USA Inc. | 4027 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | END | WRAP AROUND | 260 | - | 30 | LL4448 | 2 | IEC-60134 | - | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 20V | - | 1V @ 100mA | ISOLATED | 200mA | - | - | - | 200°C Max | - | - | - | - | 75V | 200mA DC | - | - | - | - | 4ns | - | - | 100V | 4pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG4002EJ,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.045W | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | PMEG4002 | 2 | - | - | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | - | 600mV @ 200mA | - | 200mA | - | - | - | 150°C Max | - | - | - | - | 40V | - | - | - | - | - | 5ns | - | - | - | 14pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1PS79SB70,315 Nexperia USA Inc. | 36000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | - | - | 150°C | -65°C | - | - | - | - | - | DUAL | FLAT | - | - | - | 1PS79SB70 | 2 | IEC-60134 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | - | 1V @ 15mA | - | 70mA | - | - | - | 150°C Max | 0.07A | - | - | - | - | 70mA DC | 1V | 70V | 70mA | - | - | 10μA | 70V | - | 2pF @ 0V 1MHz | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() PMEG4005ET,215 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | - | 40 | PMEG4005 | 3 | - | - | Not Qualified | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | 470mV @ 500mA | - | 500mA | - | - | - | 150°C Max | 0.5A | - | - | - | 40V | 500mA DC | 470mV | - | - | - | - | - | - | - | 50pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG4005EH,115 Nexperia USA Inc. | 2784 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.83W | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 40 | PMEG4005 | 2 | - | - | Not Qualified | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | 470mV @ 500mA | - | 500mA | - | - | - | 150°C Max | 0.5A | - | - | - | 40V | 500mA DC | 470mV | - | - | - | - | - | - | - | 50pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1PS79SB40,699 Nexperia USA Inc. | 36000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | 4.535924g | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Not For New Designs | 1 (Unlimited) | 2 | - | - | 150°C | -65°C | - | LOW LEAKAGE CURRENT | - | - | - | DUAL | FLAT | - | - | - | 1PS79SB40 | 2 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | - | 1V @ 40mA | - | 120mA | - | - | - | 150°C Max | - | - | - | - | - | 120mA DC | 1V | 40V | 120mA | - | - | 10μA | 40V | - | 5pF @ 0V 1MHz | 200mA | - | - | - | - | - | - | 200mA | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | ||
![]() PMEG100V080ELPDAZ Nexperia USA Inc. | 25000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | CFP15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | 850mV @ 8A | - | - | - | - | - | 175°C Max | - | - | - | - | 100V | 8A | - | 100V | 8A | - | 10 ns | - | - | - | 110pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1PS79SB10,115 Nexperia USA Inc. | 2232 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | - | 40 | 1PS79SB10 | 2 | - | - | Not Qualified | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 800mV @ 100mA | - | 200mA | - | - | - | 125°C Max | - | - | - | - | 30V | 200mA DC | 320mV | - | - | - | - | - | - | - | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG3020EH,115 Nexperia USA Inc. | 8432 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.375W | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.50 | - | - | DUAL | FLAT | - | - | - | PMEG3020 | 2 | IEC-60134 | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 620mV @ 2A | - | 2A | - | - | - | 150°C Max | 2A | - | - | - | - | 2A DC | 620mV | - | - | 1 | - | 150μA | - | - | 72pF @ 1V 1MHz | - | - | 30V | - | - | - | - | 9A | 150°C | - | - | 150°C | - | 1.2mm | - | - | - | - | ROHS3 Compliant | ||
![]() BAS21H,115 Nexperia USA Inc. | 2818 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.375W | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | - | 30 | BAS21H | 2 | - | R-PDSO-F2 | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | - | 1.25V @ 200mA | - | 200mA | - | - | - | 150°C Max | 0.2A | - | - | - | 200V | 200mA DC | - | - | - | - | 50ns | - | - | 250V | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NUP1301 Nexperia | 921000 | - | - | - | - | Surface Mount | - | - | - | 3 | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 V | - | Compliant | - | Tape and Reel | - | - | - | - | - | - | - | - | 15 °C | -55 °C | - | - | - | 750 fF | 250 mW | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | 100 nA | Single | - | - | - | 250 mW | - | - | - | 35 µA | 20 V | 11 A | - | - | 200 W | Unidirectional | 100 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | Yes | - | - | - | - | - | - | 100 V | 1.1 mm | 3 mm | 1.4 mm | No | No SVHC | - |