- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Lead Free Status / RoHS Status | Manufacturer | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | RoHS | Voltage, Rating | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Subcategory | Contact Type | Technology | Ingress Protection | Current Rating | Contact Finish | Wire Gauge | Configuration | Flange Feature | Connector Style | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Contact Form | Shell Size, Connector Layout | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Backset Spacing | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG3002AEB/6X Nexperia | 112531 |
| - | - | - | - | - | - | PMEG3002 | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS21LSYL Nexperia | In Stock | - | - | Panel Mount | SOD-882BD-2 | DFN1006BD-2 | Liquid Crystal Polymer (LCP) | Aluminum, Chromate Conversion Plated | BAS21 | Nexperia | Copper Alloy | - | 10000 | 250 mA | - | 100 nA | -- | Nexperia | 2 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934661544315 | 610 mW | 250 V | Obsolete | - | Details | -- | - | - | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | Active | Solder Cup | Receptacle, Female Sockets | - | 25 | -- | 2 | Diodes & Rectifiers | Signal | - | -- | 3A | Gold | -- | Single | Cable Side, Male Jackscrew (2-56) | D-Type, Micro-D | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | -- | 0.050 Pitch x 0.043 Row to Row | 9 A | 200 V | 250mA | Diodes - General Purpose, Power, Switching | - | 50 | 2pF @ 0V, 1MHz | Single | -- | 50 ns | 250 | 50 ns | Switching Diodes | Shielded | 1.25 V | Diodes - General Purpose, Power, Switching | -- | -- | ||
![]() BAT760/6F Nexperia | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 15 V | 550 mV @ 1 A | 125°C | - | - | - | 20 V | 1A | - | - | - | 19pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70-QR Nexperia | 33 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | - | - | - | - | - | 3000 | 15 mA | 100 mA | 10 uA | - | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664424215 | - | - | Active | - | Details | - | 70 V | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | - | - | 70 V | 70mA | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | Schottky Diodes | - | 1 V | - | - | - | ||
![]() BAS40-05W-QX Nexperia | 2282 |
| - | Surface Mount | SOT-323-3 | SOT-323 | - | - | BAS40 | - | - | 120mA | 3000 | 40 mA | 200 mA | 10 uA | - | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664420115 | - | - | Active | - | Details | - | 40 V | 40 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | - | - | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 40 V | 1 V @ 40 mA | 150°C | - | - | - | 40 V | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes | - | 1 V | - | - | - | ||
![]() PMEG4002EB-QX Nexperia | 2871000 | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | - | - | - | - | - | 3000 | 200 mA | 1 A | 500 nA | - | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664291115 | - | - | Active | AEC-Q101 | Details | - | 40 V | 40 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Small Signal =< 200mA (Io), Any Speed | - | 500 nA @ 25 V | 600 mV @ 200 mA | 150°C | - | - | - | 40 V | 200mA | - | - | - | 20pF @ 1V, 1MHz | - | - | - | - | - | Schottky Rectifiers | - | 520 mV | - | - | - | ||
![]() BAS20-QR Nexperia | 2442 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | - | - | - | - | - | 3000 | 200 mA | - | 100 nA | - | - | 5 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663763215 | 250 mW | 200 V | Active | AEC-Q101 | Details | - | 150 V | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Single | - | - | Small Signal =< 200mA (Io), Any Speed | - | 100 µA @ 150 V | 1.25 V @ 200 mA | 150°C | - | - | - | 200 V | 200mA | - | - | 50 | 5pF @ 0V, 1MHz | Single | - | 50 ns | 200 | - | Switching Diodes | - | 1.25 V | - | - | - | ||
![]() BAS321-QF Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | BAS321 | - | - | - | 10000 | 250 mA | - | 100 nA | - | - | 2 pF | - | Nexperia USA Inc. | - | SMD/SMT | Bulk | 934663623135 | 300 mW | 250 V | Active | AEC-Q101 | Details | - | 200 V | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | - | - | 200 V | 250mA | - | - | 50 | 2pF @ 0V, 1MHz | Single | - | 50 ns | 250 | 50 ns | Switching Diodes | - | 1.25 V | - | - | - | ||
![]() BAW56S-QF Nexperia | 33 |
| - | Surface Mount | TSSOP-6 | 6-TSSOP | - | - | BAW56 | - | - | 250mA | 10000 | 250 mA | - | 0.5 uA | - | - | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663654135 | 350 mW | 90 V | Active | AEC-Q101 | Details | - | 90 V | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | - | - | 90 V | - | - | - | 4 | - | Dual Pair Common A | - | 4 ns | 90 | 4 ns | Switching Diodes | - | 1.25 V | - | - | - | ||
![]() BAW56S-QX Nexperia | 33 |
| - | Surface Mount | TSSOP-6 | 6-TSSOP | - | - | BAW56S | - | - | 250mA (DC) | 3000 | 250 mA | - | 0.5 uA | - | - | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Bulk | 934663654115 | 350 mW | 90 V | Active | AEC-Q101 | Details | - | 90 V | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | - | - | 90 V | - | - | - | 4 | - | Dual Pair Common A | - | 4 ns | 90 | 4 ns | Switching Diodes | - | 1.25 V | - | - | - | ||
![]() PMEG6010ELR-QX Nexperia USA Inc. | 15000 | - | - | Surface Mount | SOD-123W | SOD-123W | - | - | - | Nexperia | - | - | 3000 | - | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662903115 | 1.8 V | - | Active | AEC-Q101 | Details | - | 60 V | 60 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 nA @ 60 V | 660 mV @ 1 A | 175°C | - | - | - | 60 V | 1A | Schottky Diodes & Rectifiers | - | - | 110pF @ 1V, 1MHz | Single | - | - | 60 | 4.5 ns | Schottky Rectifiers | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() PMEG4020EP-QX Nexperia USA Inc. | 632 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | - | - | Nexperia | - | - | 3000 | - | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662871115 | - | - | Active | AEC-Q101 | Details | - | 40 V | 40 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 40 V | 490 mV @ 2 A | 150°C | - | - | - | 40 V | 2A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | 250pF @ 1V, 1MHz | Single | - | - | 40 | - | Schottky Rectifiers | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() PMEG3020BEP-QX Nexperia USA Inc. | 45 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 30 V | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 30 V | 450 mV @ 2 A | 150°C | - | - | - | 30 V | 2A | - | - | - | 340pF @ 1V, 1MHz | Single | - | - | 30 | - | Schottky Rectifiers | - | - | - | - | - | ||
![]() PMEG6020EP-QX Nexperia USA Inc. | 6000 | - | - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | - | - | Nexperia | - | - | 3000 | - | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662863115 | 1.8 V | - | Active | AEC-Q101 | Details | - | 60 V | 60 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 μA @ 60 V | 530 mV @ 2 A | 150°C | - | - | - | 60 V | 2A | Schottky Diodes & Rectifiers | - | - | 240pF @ 1V, 1MHz | Single | - | - | 60 | - | Schottky Rectifiers | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() PMEG45T20EXD-QX Nexperia USA Inc. | 210 |
| - | Surface Mount | 2-SMD, Flat Lead | SOD323HP | - | - | - | Nexperia | - | - | 4500 | - | - | - | - | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662939115 | - | - | Active | AEC-Q101 | Details | - | 45 V | 45 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25 μA @ 45 V | 560 mV @ 2 A | 175°C | - | - | - | 45 V | 2A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 160pF @ 4V, 1MHz | Single | - | - | 45 | 9 ns | Schottky Rectifiers | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() PMEG120G10ELR-QX Nexperia USA Inc. | 3758 |
| - | Surface Mount | SOD-123W | SOD-123W | - | - | - | - | - | - | - | 1 A | - | 200 pA | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | Active | - | - | - | 120 V | - | - | - | Automotive, AEC-Q101 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30 nA @ 120 V | 840 mV @ 1 A | 175°C | - | - | - | 120 V | 1A | - | - | - | 36pF @ 1V, 1MHz | - | - | - | - | 12 ns | - | - | 770 mV | - | - | - | ||
![]() PMEG120G30ELP-QX Nexperia USA Inc. | 638 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | - | - | Nexperia | - | - | 3000 | 3 A | - | 500 pA | - | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662751115 | 1.2 W | - | Active | AEC-Q101 | Details | - | 120 V | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | Standard Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30 nA @ 120 V | 840 mV @ 3 A | 175°C | - | - | - | 120 V | 3A | Rectifiers | - | - | 103pF @ 1V, 1MHz | - | - | 11 ns | - | 11 ns | Rectifiers | - | 770 mV | Rectifiers | - | - | ||
![]() PMEG10020AELR-QX Nexperia USA Inc. | 3091 |
| - | Surface Mount | SOD-123W | SOD-123W | - | - | - | Nexperia | - | - | 3000 | 2 A | 50 A | 70 nA | - | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662914115 | 2.5 W | - | Active | AEC-Q101 | Details | - | 100 V | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 nA @ 100 V | 770 mV @ 2 A | 175°C | - | - | - | 100 V | 2A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 135pF @ 1V, 1MHz | Single | - | - | 100 | 5 ns | Schottky Rectifiers | - | 710 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() PMEG3010BEP-QX Nexperia USA Inc. | 15 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | - | - | Nexperia | - | - | 3000 | - | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662878115 | 2.1 W | - | Active | AEC-Q101 | Details | - | 30 V | 30 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 μA @ 30 V | 450 mV @ 1 A | 150°C | - | - | - | 30 V | 1A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | 170pF @ 1V, 1MHz | Single | - | - | 30 | - | Schottky Rectifiers | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() PMEG60T30ELP-QX Nexperia USA Inc. | 3824 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | - | - | Nexperia | - | - | 3000 | 3 A | 50 A | 1.8 uA | - | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664447115 | 1.2 W | - | Active | - | Details | - | 60 V | 60 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.8 μA @ 60 V | 620 mV @ 3 A | 175°C | - | - | - | 60 V | 3A | Schottky Diodes & Rectifiers | - | - | 560pF @ 1V, 1MHz | - | - | - | - | 16 ns | Schottky Rectifiers | - | 550 mV | Schottky Diodes & Rectifiers | - | - |