- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PNE20010EXDX Nexperia USA Inc. | 5681 | - | - | Surface Mount | 2-SMD, Flat Lead | SOD323HP | PNE20010 | Nexperia | 4500 | 1.4 A | - | 75 nA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662447115 | - | Active | - | Details | 200 V | - | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 75 nA @ 200 V | 1.02 V @ 1 A | 175°C | 25 A | 200 V | 1A | Rectifiers | - | 25ns | 10pF @ 4V, 1MHz | Single | 15 ns | 200V | 25 ns | Rectifiers | 880 mV | Rectifiers | ||
![]() PMEG60T20ELXDX Nexperia USA Inc. | 1425 | - | - | Surface Mount | 2-SMD, Flat Lead | SOD323HP | PMEG60 | Nexperia | 4500 | 2.8 A | 35 A | 100 nA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662485115 | - | Active | - | Details | - | 60 V | MouseReel | - | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 470 nA @ 60 V | 700 mV @ 2 A | 175°C | - | 60 V | 2A | Schottky Diodes & Rectifiers | - | - | 210pF @ 1V, 1MHz | Single | - | 60V | 8 ns | Schottky Rectifiers | 635 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG100T20ELPX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | Nexperia | 3000 | - | - | - | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934660179115 | 2.5 W | Active | - | Details | 100 V | 100 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.25 μA @ 100 V | 800 mV @ 2 A | 175°C | - | 100 V | 2A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 200pF @ 1V, 1MHz | - | - | - | 12 ns | Schottky Rectifiers | 710 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG100T50ELPX Nexperia USA Inc. | 3000 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | - | - | - | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | 100 V | - | - | - | - | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.75 μA @ 100 V | 895 mV @ 5 A | 175°C | - | 100 V | 5A | - | - | - | 300pF @ 1V, 1MHz | - | - | - | 12.5 ns | Schottky Rectifiers | 710 mV | - | ||
![]() PMEG030V030EPEZ Nexperia USA Inc. | 5332 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 4.2 A | 120 A | 45 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662464139 | 2.15 W | Active | - | Details | 30 V | - | Cut Tape | - | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 μA @ 30 V | 450 mV @ 3 A | 175°C | - | 30 V | 3A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 470pF @ 1V, 1MHz | - | - | - | 16 ns | Schottky Rectifiers | 400 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG050V030EPEZ Nexperia USA Inc. | 4811 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 4.2 A | 120 A | 100 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662453139 | 2.15 W | Active | - | Details | 50 V | 50 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 50 V | 530 mV @ 3 A | 175°C | - | 50 V | 3A | Schottky Diodes & Rectifiers | - | - | 323pF @ 1V, 1MHz | - | - | - | 12 ns | Schottky Rectifiers | 530 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG030V050EPE-QZ Nexperia USA Inc. | 4122 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 7 A | 120 A | 150 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934664807139 | 2.15 W | Active | - | Details | 30 V | 30 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 μA @ 30 V | 500 mV @ 5 A | 175°C | - | 30 V | 5A | Schottky Diodes & Rectifiers | - | - | 470pF @ 1V, 1MHz | - | - | - | 16 ns | Schottky Rectifiers | 500 mV | Schottky Diodes & Rectifiers | ||
![]() 1PS79SB31-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 3000 | - | - | - | Nexperia | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30 μA @ 10 V | 500 mV @ 200 mA | 125°C | - | 30 V | 200mA | - | - | - | 25pF @ 1V, 1MHz | - | - | - | - | - | - | Nexperia | ||
![]() PMEG060V050EPE-QZ Nexperia USA Inc. | 769 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 7 A | 160 A | 400 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934664817139 | 2.15 W | Active | - | Details | 60 V | 60 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400 μA @ 60 V | 560 mV @ 5 A | 175°C | - | 60 V | 5A | Schottky Diodes & Rectifiers | - | - | 429pF @ 1V, 1MHz | - | - | - | 14 ns | Schottky Rectifiers | 560 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG045V100EPEZ Nexperia USA Inc. | 4183 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 14 A | 300 A | 600 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662456139 | 2.15 W | Active | - | Details | 45 V | 45 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600 μA @ 45 V | 490 mV @ 10 A | 175°C | - | 45 V | 10A | Schottky Diodes & Rectifiers | - | - | 1140pF @ 1V, 1MHz | - | - | - | 36 ns | Schottky Rectifiers | 490 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG045V050EPE-QZ Nexperia USA Inc. | 3354 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 7 A | 160 A | 300 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934664811139 | 2.15 W | Active | - | Details | 45 V | 45 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 μA @ 45 V | 490 mV @ 5 A | 175°C | - | 45 V | 5A | Schottky Diodes & Rectifiers | - | - | 540pF @ 1V, 1MHz | - | - | - | 18 ns | Schottky Rectifiers | 490 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG045V150EPEZ Nexperia USA Inc. | 2731 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 21 A | 300 A | 600 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662457139 | 2.15 W | Active | - | Details | 45 V | 45 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600 μA @ 45 V | 570 mV @ 15 A | 175°C | - | 45 V | 15A | Schottky Diodes & Rectifiers | - | - | 1140pF @ 1V, 1MHz | - | - | - | 36 ns | Schottky Rectifiers | 570 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG4005ET-QR Nexperia USA Inc. | 449 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | Nexperia | 3000 | 500 mA | 10 A | 30 uA | Nexperia | + 165 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664509215 | 420 mW | Active | - | Details | 40 V | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 40 V | 470 mV @ 500 mA | 150°C | - | 40 V | 500mA | Schottky Diodes & Rectifiers | - 65 C to + 165 C | - | 43pF @ 1V, 1MHz | Single | - | 40V | - | Schottky Rectifiers | 420 mV | Schottky Diodes & Rectifiers | ||
![]() BAT32ALSYL Nexperia USA Inc. | 2212 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 3 A | 50 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663990315 | 610 mW | Active | - | Details | 30 V | 30 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 50 μA @ 30 V | 480 mV @ 200 mA | 150°C | - | 30 V | 200mA | Schottky Diodes & Rectifiers | - | - | 25pF @ 1V, 1MHz | - | - | - | - | Schottky Diodes | 480 mV | Schottky Diodes & Rectifiers | ||
![]() PNE20040EPE-QZ Nexperia USA Inc. | 4989 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 4 A | - | 1 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662949139 | 2.15 W | Active | - | Details | 200 V | - | Cut Tape | Automotive, AEC-Q101 | Ultra Fast Recovery Rectifiers | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | 930 mV @ 4 A | 175°C | 130 A | 200 V | 4A | Rectifiers | - | - | 61pF @ 4V, 1MHz | - | 21 ns | - | 30 ns | Rectifiers | 860 mV | Rectifiers | ||
![]() PMEG060V030EPE-QZ Nexperia USA Inc. | 4529 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 4.2 A | - | 200 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934664816139 | 2.15 W | Active | - | Details | 60 V | 60 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 μA @ 60 V | 530 mV @ 3 A | 175°C | - | 60 V | 3A | Schottky Diodes & Rectifiers | - | - | 323pF @ 1V, 1MHz | - | - | - | 12 ns | Schottky Rectifiers | 530 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG060V100EPE-QZ Nexperia USA Inc. | 3936 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 14 A | 280 A | 700 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934664818139 | 2.15 W | Active | - | Details | 60 V | 60 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700 μA @ 60 V | 560 mV @ 10 A | 175°C | - | 60 V | 10A | Schottky Diodes & Rectifiers | - | - | 833pF @ 1V, 1MHz | - | - | - | 27 ns | Schottky Rectifiers | 560 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG100V100ELPEZ Nexperia USA Inc. | 975 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 14 A | 210 A | 800 nA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934664170139 | 2.15 W | Active | - | Details | 100 V | 100 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 0.8 μA @ 100 V | 850 mV @ 10 A | 175°C | - | 100 V | 10A | Schottky Diodes & Rectifiers | - | - | 276pF @ 1V, 1MHz | - | - | - | 11 ns | Schottky Rectifiers | 850 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG050V150EPEZ Nexperia USA Inc. | 4459 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | 21 A | 300 A | 75 uA | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662454139 | 2.15 W | Active | - | Details | 50 V | 50 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 370 μA @ 50 V | 650 mV @ 15 A | 175°C | - | 50 V | 15A | Schottky Diodes & Rectifiers | - | - | 833pF @ 1V, 1MHz | - | - | - | 27 ns | Schottky Rectifiers | 575 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG2005BELD-QYL Nexperia | 9021 |
| - | Surface Mount, Wettable Flank | SOD-882-2 | DFN1006D-2 | - | - | 10000 | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663370315 | - | Active | AEC-Q101 | Details | 20 V | 20 V | MouseReel | Automotive, AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 200 µA @ 20 V | 390 mV @ 500 mA | 150°C | - | 20 V | 500mA | - | - 55 C to + 150 C | 1.6 | 31pF @ 1V, 1MHz | Single | - | 20 | 1.6 ns | Schottky Rectifiers | - | - |