- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1PS79SB30Z Nexperia | 950 | - | - | Surface Mount | SOD-523-2 | SOD-523 | 1PS79 | - | 20000 | 200 mA | 1 A | 500 nA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934056394335 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | 500 nA @ 40 V | 600 mV @ 200 mA | 150°C | - | 40 V | 200mA | - | - | 20pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Diodes | 360 mV | ||
![]() BAS16VY-QF Nexperia | 32 | - | - | Surface Mount | TSSOP-6 | 6-TSSOP | BAS16 | 200mA | 10000 | 200 mA | - | 0.5 uA | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663649135 | 250 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Single | Small Signal =< 200mA (Io), Any Speed | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | - | - | 4 | - | Triple Isolated | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | ||
![]() 1PS79SB10X Nexperia | 32 |
| - | Surface Mount | SOD-523-2 | SOD-523 | 1PS79 | - | 8000 | 200 mA | 600 mA | 2 uA | - | + 125 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934054914315 | - | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | - | Schottky | - | Small Signal =< 200mA (Io), Any Speed | - | 2 µA @ 25 V | 800 mV @ 100 mA | 125°C | - | 30 V | 200mA | - 65 C to + 125 C | - | 10pF @ 1V, 1MHz | - | - | - | - | Schottky Diodes | 800 mV | ||
![]() BAS16VY-QX Nexperia | 17492 | - | - | Surface Mount | TSSOP-6 | 6-TSSOP | BAS16 | 200mA (DC) | 3000 | 200 mA | - | 0.5 uA | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Bulk | 934663649115 | 250 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | - | - | 4 | - | Triple Isolated | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | ||
![]() BAS316-QF Nexperia | 64494 | - | - | Surface Mount | SOD-323-2 | SOD-323 | BAS316 | - | 10000 | 250 mA | - | 0.5 uA | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Bulk | 934663618135 | 400 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | 250mA | - | 4 | 1.5pF @ 0V, 1MHz | Single | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | ||
![]() BAW56-QR Nexperia | 15353 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAW56 | 215mA | 3000 | 215 mA | - | 0.5 uA | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663776215 | 250 mW | 90 V | Active | AEC-Q101 | Details | 90 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 90 V | - | - | 4 | - | Dual Common Cathod | 4 ns | 90 | 4 ns | Switching Diodes | 1.25 V | ||
![]() BAS70WF Nexperia | 10735 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAS70 | - | 10000 | 70 mA | 100 mA | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934034470135 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | 70mA | - 65 C to + 150 C | - | 2pF @ 0V, 1MHz | Single | - | 70V | - | Schottky Diodes | 1 V | ||
![]() BAS516-QF Nexperia | 35 | - | - | Surface Mount | SC-79-2 | SOD-523 | - | - | 10000 | 150 mA | - | 0.5 uA | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663912135 | 500 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 100 V | 250mA | - | - | 1pF @ 0V, 1MHz | - | 4 ns | - | 4 ns | Switching Diodes | 1.25 V | ||
![]() PMEG4002EL-QYL Nexperia | 35 |
| - | Surface Mount | DFN1006-2 | DFN1006-2 | - | - | 10000 | 200 mA | 3 A | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664281315 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Single | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 40 V | 600 mV @ 200 mA | 150°C | - | 40 V | 200mA | - | - | 20pF @ 1V, 1MHz | - | - | - | - | Schottky Rectifiers | 520 mV | ||
![]() PMEG4010ET-QR Nexperia | 35 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | - | 3000 | 1 A | 9 A | 100 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664459215 | 420 mW | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 40 V | 640 mV @ 1 A | 150°C | - | 40 V | 1A | - | - | 43pF @ 1V, 1MHz | - | - | - | - | Schottky Rectifiers | 540 mV | ||
![]() BAT54W-QF Nexperia | 35 |
| - | Surface Mount | SOT-323-3 | SOT-323 | BAT54 | - | 10000 | 100 mA | 600 mA | 2 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664442135 | 200 mW | - | Active | - | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | Single | Small Signal =< 200mA (Io), Any Speed | - | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | 200mA | - | - | 10pF @ 1V, 1MHz | - | - | - | 5 ns | Schottky Diodes | 800 mV | ||
![]() BAT54A-QVL Nexperia | 45 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAT54 | 200mA (DC) | 10000 | 200 mA | 600 mA | 2 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | 934663651235 | 250 mW | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | - | - 55 C to + 150 C | 5 | - | Dual Common Anode | - | 30 | 5 ns | Schottky Diodes | 800 mV | ||
![]() BAS21-QR Nexperia | 120000 | - | - | Surface Mount | SOT-23-3 | TO-236AB | BAS21 | - | 3000 | 200 mA | - | 100 nA | 5 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | 934663621215 | 250 mW | 250 V | Active | AEC-Q101 | Details | 200 V | - | MouseReel | Automotive, AEC-Q101 | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | 200 V | 200mA | - | 50 | 5pF @ 0V, 1MHz | Single | 50 ns | 250 | 50 ns | Switching Diodes | 1.25 V | ||
![]() 1PS76SB10-QX Nexperia | 1296000 | - | - | Surface Mount | SOD-323-2 | SOD-323 | 1PS76SB10 | - | 3000 | 200 mA | 600 mA | 2 uA | - | + 125 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | 934663694115 | - | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 800 mV @ 100 mA | 125°C | - | 30 V | 200mA | - 55 C to + 125 C | - | 10pF @ 1V, 1MHz | Single | - | 30 | - | Schottky Diodes | 800 mV | ||
![]() PMEG4005AEA-QX Nexperia | 460 | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 500 mA | 10 A | 100 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663853115 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | Schottky | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 40 V | 470 mV @ 500 mA | 150°C | - | 40 V | 500mA | - 65 C to + 150 C | - | 43pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Rectifiers | 420 mV | ||
![]() BAT54-QR Nexperia | 15000 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAT54 | - | 3000 | 200 mA | 600 mA | 2 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | 934663650215 | 250 mW | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | 200mA | - 55 C to + 150 C | 5 | 10pF @ 1V, 1MHz | Single | - | 30 | 5 ns | Schottky Diodes | 800 mV | ||
![]() BAS16W-QF Nexperia | 8308 |
| - | Surface Mount | SOT-323-3 | SOT-323 | BAS16 | - | 10000 | 175 mA | - | 0.5 uA | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663767135 | 200 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Single | Small Signal =< 200mA (Io), Any Speed | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | 175mA | - | 4 | 1.5pF @ 0V, 1MHz | Single | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | ||
![]() BAT54A-QR Nexperia | 19374 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAT54 | 200mA (DC) | 3000 | 200 mA | 600 mA | 2 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | 934663651215 | 250 mW | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | - | - 55 C to + 150 C | 5 | - | Dual Common Anode | - | 30 | 5 ns | Schottky Diodes | 800 mV | ||
![]() BAT54S-QVL Nexperia | 58959 | - | - | Surface Mount | SOT-23-3 | TO-236AB | BAT54 | 200mA (DC) | 10000 | 200 mA | 600 mA | 2 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | 934663643235 | 250 mW | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | - | - 55 C to + 150 C | 5 | - | Dual Series | - | 30 | 5 ns | Schottky Diodes | 800 mV | ||
![]() BAV170-QVL Nexperia | 19 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAV170 | 215mA | 10000 | 125 mA | - | 5 nA | 2 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663773235 | 250 mW | 85 V | Active | AEC-Q101 | Details | 75 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | - | 5 nA @ 75 V | 1.25 V @ 150 mA | 150°C | - | 75 V | - | - | 3 | - | Dual Common Cathod | 0.8 us | 85 | 3 µs | Switching Diodes | 1.25 V |