- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Technology | Configuration | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS16-QVL Nexperia | 11709 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAS16 | - | 10000 | 215 mA | - | 0.5 uA | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663765235 | 250 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | 215mA | - | 4 | 1.5pF @ 0V, 1MHz | Single | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | ||
![]() PMEG4010BEA-QX Nexperia | 8926 | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 1 A | 10 A | 100 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663855115 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | Schottky | - | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 40 V | 640 mV @ 1 A | 150°C | - | 40 V | 1A | - 65 C to + 150 C | - | 43pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Rectifiers | 540 mV | ||
![]() PMEG4005AEA-QF Nexperia | 19 | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 10000 | 500 mA | 10 A | 100 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663853135 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | Reel | Automotive, AEC-Q101 | Schottky | - | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 40 V | 470 mV @ 500 mA | 150°C | - | 40 V | 500mA | - 65 C to + 150 C | - | 43pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Rectifiers | 420 mV | ||
![]() 1PS76SB21-QZ Nexperia | 19 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 200 mA | 1 mA | 15 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663893145 | - | - | Active | AEC-Q101 | Details | 40 V | - | Reel | 1PS76SB21-Q | - | Single | Small Signal =< 200mA (Io), Any Speed | 15 µA @ 30 V | 550 mV @ 200 mA | 150°C | - | 40 V | 200mA | - 65 C to + 150 C | - | 40pF @ 0V, 1MHz | Single | - | 40 | - | Schottky Diodes | 550 mV | ||
![]() BAT46WJ-QX Nexperia | 399000 | - | - | Surface Mount | SOD-323-2 | SOD-323F | - | - | 3000 | 250 mA | 2.5 A | 1 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663896115 | 715 mW | - | Active | AEC-Q101 | Details | 100 V | - | MouseReel | BAT46WJ-Q | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 9 µA @ 100 V | 850 mV @ 250 mA | 150°C | - | 100 V | 250mA | - 55 C to + 150 C | 5.9 | 39pF @ 0V, 1MHz | Single | - | 100 | 5.9 ns | Schottky Diodes | 710 mV | ||
![]() BAV199-QR Nexperia | 39000 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAV199 | 140mA | 3000 | 500 mA | - | 80 nA | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663887215 | 250 mW | 85 V | Active | AEC-Q101 | Details | 75 V | - | MouseReel | BAV199-Q | Standard | Dual | Small Signal =< 200mA (Io), Any Speed | 5 nA @ 75 V | 1.1 V @ 50 mA | 150°C | - | 75 V | - | - | 3 | - | Dual Series | 3 us | 85 | 3 µs | Switching Diodes | 1.25 V | ||
![]() 1PS76SB21-QX Nexperia | 3268 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 200 mA | 1 mA | 15 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663893115 | - | - | Active | AEC-Q101 | Details | 40 V | - | MouseReel | 1PS76SB21-Q | - | Single | Small Signal =< 200mA (Io), Any Speed | 15 µA @ 30 V | 550 mV @ 200 mA | 150°C | - | 40 V | 200mA | - 65 C to + 150 C | - | 40pF @ 0V, 1MHz | Single | - | 40 | - | Schottky Diodes | 550 mV | ||
![]() PMEG2005EH-QX Nexperia | 840 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | - | - | 3000 | 500 mA | 10 A | 40 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663932115 | 830 mW | - | Active | AEC-Q101 | Details | 20 V | - | MouseReel | Automotive, AEC-Q101 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 20 V | 390 mV @ 500 mA | 150°C | - | 20 V | 500mA | - 65 C to + 150 C | - | 80pF @ 1V, 1MHz | Single | - | 20 | - | Schottky Rectifiers | 355 mV | ||
![]() PMEG2010AEH-QX Nexperia | 3493 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | PMEG2010 | - | 3000 | 1 A | 9 A | 1 A | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664789115 | 830 mW | - | Active | - | Details | 20 V | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 20 V | 430 mV @ 1 A | 150°C | - | 20 V | 1A | - 65 C to + 150 C | - | 55pF @ 5V, 1MHz | - | - | - | - | Schottky Rectifiers | 380 mV | ||
![]() BAW56SRA-QZ Nexperia | 16 |
| - | Surface Mount | DFN1412-6 | DFN1412-6 | BAW56 | 375mA | 5000 | 220 mA | - | 150 uA | 2 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665254147 | 610 mW | 90 V | Active | - | Details | - | - | Cut Tape | Automotive, AEC-Q101 | Standard | Quad | Fast Recovery =< 500ns, > 200mA (Io) | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 90 V | - | - | - | - | 2 Pair Common Anode | 4 ns | - | 4 ns | Switching Diodes | 1.25 V | ||
![]() BAV23S-QVL Nexperia | 9650 | - | - | Surface Mount | SOT-23-3 | TO-236AB | BAV23 | 225mA | 10000 | 125 mA | - | 100 nA | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664495235 | 250 mW | 250 V | Active | - | Details | 200 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Dual | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | 200 V | - | - | 50ns | - | 1 Pair Series Connection | 50 ns | 200V | 50 ns | Switching Diodes | 1.25 V | ||
![]() BAT54CW-QX Nexperia | 1345 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAT54 | 200mA | 3000 | 200 mA | 600 mA | 2 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664474115 | 200 mW | - | Active | AEC-Q101 | Details | 30 V | - | MouseReel | Automotive, AEC-Q101 | - | Dual Anode Common Cathode | Small Signal =< 200mA (Io), Any Speed | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | - | - 55 C to + 150 C | 5ns | - | 1 Pair Common Cathode | - | 30V | 5 ns | Schottky Rectifiers | 800 mV | ||
![]() BAS70H-QX Nexperia | 3557 | - | - | Surface Mount | SOD-123F-2 | SOD-123F | - | - | 3000 | 70 mA | 100 mA | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664491115 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | 70mA | - 65 C to + 150 C | - | 2pF @ 0V, 1MHz | Single | - | 70V | - | Schottky Diodes | 1 V | ||
![]() BAV99S-QF Nexperia | 6020 | - | - | Surface Mount | SOT-363-6 | 6-TSSOP | BAV99 | 200mA | 10000 | 200 mA | - | 0.5 uA | 1.5 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664574135 | 250 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Quad | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | - | - | 4ns | - | 2 Pair Series Connection | 4 ns | 100V | 4 ns | Switching Diodes | 1.25 V | ||
![]() BAS70XY-QX Nexperia | 515 | - | - | Surface Mount | SOT-363-6 | 6-TSSOP | BAS70 | 70mA | 3000 | 70 mA | 100 mA | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664526115 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | - | - 65 C to + 150 C | - | - | 2 Pair Series Connection | - | 70V | - | Schottky Diodes | 1 V | ||
![]() BAV99S-QX Nexperia | 18000 | - | - | Surface Mount | SOT-363-6 | 6-TSSOP | BAV99 | 200mA | 3000 | 200 mA | - | 0.5 uA | 1.5 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664574115 | 250 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Quad | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | - | - | 4ns | - | 2 Pair Series Connection | 4 ns | 100V | 4 ns | Switching Diodes | 1.25 V | ||
![]() PMEG3005ELSYL Nexperia | 10000 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | PMEG3005 | - | 10000 | 500 mA | 3 A | 70 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663984315 | - | - | Active | - | Details | - | 30 V | MouseReel | - | Schottky | Single | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 30 V | 500 mV @ 500 mA | 150°C | - | 30 V | 500mA | - | 5ns | 24pF @ 1V, 1MHz | Single | - | 30V | 5 ns | Schottky Rectifiers | 430 mV | ||
![]() BAV199W-QX Nexperia | 14 |
| - | Surface Mount | SOT-323-3 | SOT-323 | BAV199 | 135mA | 3000 | 160 mA | - | 80 nA | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663898115 | 250 mW | 85 V | Active | AEC-Q101 | Details | 75 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Dual | Small Signal =< 200mA (Io), Any Speed | 5 nA @ 75 V | 1.1 V @ 50 mA | 150°C | - | 85 V | - | - | 3 | - | Dual Series | 3 us | 85 | 3 µs | Switching Diodes | 1.25 V | ||
![]() 1PS79SB70-QYL Nexperia | 95 | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | - | 8000 | 70 mA | 100 mA | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664500315 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | 70mA | - 65 C to + 150 C | - | 2pF @ 0V, 1MHz | Single | - | 70V | - | Schottky Diodes | 1 V | ||
![]() BAT54SW-QX Nexperia | 2325 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAT54 | 200mA | 3000 | 200 mA | 600 mA | 2 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664478115 | 200 mW | - | Active | AEC-Q101 | Details | 30 V | - | MouseReel | Automotive, AEC-Q101 | - | Dual Series | Small Signal =< 200mA (Io), Any Speed | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | - | - 55 C to + 150 C | 5ns | - | 1 Pair Series Connection | - | 30V | 5 ns | Schottky Rectifiers | 800 mV |