- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG4010CEH-QX Nexperia | 285000 | - | - | Surface Mount | SOD-123F-2 | SOD-123F | - | - | - | 3000 | 1 A | 9 A | 6 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 934664554115 | 830 mW | - | Active | - | Details | 40 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 40 V | 570 mV @ 1 A | 150°C | - | 40 V | 1A | - | - 65 C to + 150 C | - | 69pF @ 1V, 1MHz | Single | - | 40V | - | Schottky Rectifiers | 490 mV | - | ||
![]() PMEG3015EH-QX Nexperia | 2195 | - | - | Surface Mount | SOD-123F-2 | SOD-123F | PMEG3015 | - | - | 3000 | 1.5 A | 9 A | 400 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934664550115 | 830 mW | - | Active | - | Details | 30 V | - | MouseReel | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 mA @ 30 V | 550 mV @ 1.5 A | 150°C | - | 30 V | 1.5A | - | - 65 C to + 150 C | - | 60pF @ 1V, 1MHz | Single | - | 30V | - | Schottky Rectifiers | 440 mV | - | ||
![]() BAS70W-QF Nexperia | 1820 | - | - | Surface Mount | SOT-323-3 | SOT-323 | - | - | - | 10000 | 70 mA | 100 mA | 10 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934664523135 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | 70mA | - | - 65 C to + 150 C | - | 2pF @ 0V, 1MHz | Single | - | 70V | - | Schottky Diodes | 1 V | - | ||
![]() BAS70-04-QR Nexperia | 2195 | - | - | Surface Mount | SOT-23-3 | TO-236AB | BAS70 | - | 70mA | 3000 | 70 mA | 100 mA | 10 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934664465215 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | 100 nA @ 50 V | 1 V @ 15 mA | 150°C | - | 70 V | - | - | - 65 C to + 150 C | - | - | 1 Pair Series Connection | - | 70V | - | Schottky Diodes | 1 V | - | ||
![]() BAV23S-QR Nexperia | 200 | - | - | Surface Mount | SOT-23-3 | TO-236AB | BAV23 | - | 225mA | 3000 | 125 mA | - | 100 nA | - | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934664495215 | 250 mW | 250 V | Active | - | Details | 200 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Dual | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | 200 V | - | - | - | 50ns | - | 1 Pair Series Connection | 50 ns | 200V | 50 ns | Switching Diodes | 1.25 V | - | ||
![]() BAS70-06W-QX Nexperia | 1130 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAS70 | - | 70mA | 3000 | 70 mA | 100 mA | 10 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934664483115 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | - | - | - 65 C to + 150 C | - | - | 1 Pair Common Anode | - | 70V | - | Schottky Diodes | 1 V | - | ||
![]() BAS16J-QX Nexperia | 2675 | - | - | Surface Mount | DFN1006-2 | SOD-323F | BAS16 | - | - | 3000 | 150 mA | - | 0.5 uA | - | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 934663915115 | 250 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 100 V | 250mA | - | - | - | 1.5pF @ 0V, 1MHz | - | 4 ns | - | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() BAS70-QVL Nexperia | 30 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | - | - | 10000 | 15 mA | 100 mA | 10 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934664424235 | - | - | Active | - | Details | 70 V | 70 V | MouseReel | Automotive, AEC-Q101 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | 70mA | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | Schottky Diodes | 1 V | - | ||
![]() BAS16J-QF Nexperia | 14 | - | - | Surface Mount | DFN1006-2 | SOD-323F | BAS16 | - | - | 10000 | 150 mA | - | 0.5 uA | - | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934663915135 | 250 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 100 V | 250mA | - | - | - | 1.5pF @ 0V, 1MHz | - | 4 ns | - | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() BAS70-06-QR Nexperia | 39614 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAS70 | - | 70mA | 3000 | 15 mA | 100 mA | 10 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934664419215 | - | - | Active | - | Details | 70 V | 70 V | MouseReel | Automotive, AEC-Q101 | - | - | Dual Cathode Common Anode | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | - | - | - | - | - | 1 Pair Common Anode | - | - | - | Schottky Diodes | 1 V | - | ||
![]() BAV170/ZL215 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG6020ELR115 Nexperia USA Inc. | In Stock | - | - | - | - | - | PMEG6020 | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS316/ZL135 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG100V060ELPD/S500139 Nexperia USA Inc. | In Stock | - | - | - | - | - | PMEG100 | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV199/ZL215 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3002ESF315 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS316/ZL115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40LSYL Nexperia USA Inc. | 1901 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | BAS40 | Nexperia | - | 10000 | 120 mA | 200 mA | 10 uA | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934661607315 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | Diodes & Rectifiers | Si | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 μA @ 40 V | 1 V @ 40 mA | 150°C | - | 40 V | 120mA | Schottky Diodes & Rectifiers | - | - | 5pF @ 0V, 1MHz | Single | - | 40 | - | Schottky Diodes | 1 V | Schottky Diodes & Rectifiers | ||
![]() PMEG100V100ELPD146 Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15 | PMEG100 | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800 nA @ 100 V | 850 mV @ 10 A | 175°C | - | 100 V | 10A | - | - | - | 365pF @ 1V, 1MHz | - | - | - | 14 ns | - | - | - | ||
![]() PMEG100T080ELPEZ Nexperia USA Inc. | 2824 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | PMEG100 | Nexperia | - | 5000 | 8 A | 170 A | 4 uA | Nexperia | - | + 75 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | CFP15B | 934661558139 | 1.66 W | - | Active | AEC-Q101 | Details | 100 V | 100 V | MouseReel | Automotive, AEC-Q101 | Diodes & Rectifiers | Si | Single Dual Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4 μA @ 100 V | 810 mV @ 8 A | 175°C | - | 100 V | 8A | Schottky Diodes & Rectifiers | - 65 C to + 75 C | - | 680pF @ 1V, 1MHz | Single | - | 100V | 19 ns | Schottky Rectifiers | 810 mV | Schottky Diodes & Rectifiers |