- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | Brand | CCT(K) | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Subcategory | Technology | Failure Rate | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Operating Temperature - Junction | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Current - Max | Product Type | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES2DR115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40/ZL215 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB520S30315 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54J/ZL115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | BAT54 | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3002AESFCYL Nexperia USA Inc. | 56706 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3005AESFCYL Nexperia USA Inc. | 69335 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2005AESFCYL Nexperia USA Inc. | 72019 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4005AESFCYL Nexperia USA Inc. | 126040 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2005ESFCYL Nexperia USA Inc. | 64806 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4005ESFCYL Nexperia USA Inc. | 48606 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS321/8115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3005ESFCYL Nexperia USA Inc. | 50445 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG100T080ELPE-QZ Nexperia USA Inc. | 1199 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | PMEG100 | Nexperia | - | - | 5000 | - | - | - | Nexperia | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | CFP15B | 934662689139 | 2.5 W | - | Active | AEC-Q101 | Details | 100 V | 100 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4 μA @ 100 V | 810 mV @ 8 A | - | - | - | 175°C | - | - | 100 V | 8A | - | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 680pF @ 1V, 1MHz | - | - | Single Dual Anode | - | 100 | 19 ns | Schottky Rectifiers | - | 710 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() PMEG3010BEA/6F Nexperia | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 µA @ 30 V | 560 mV @ 1 A | - | - | - | 150°C | - | - | 30 V | 1A | - | - | - | - | 55pF @ 1V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT74S/S500X Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | ||
![]() BAS21/MI215 Nexperia | 560880 |
| - | - | 1206 (3216 Metric) | 1206 | - | RK73G2B | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±50ppm/°C | 6.34 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.028 (0.70mm) | AEC-Q200 | ||
![]() BAW156/ZL215 Nexperia | In Stock | - | - | Surface Mount | 1213 (3032 Metric) | SMD | 11°C/W | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | DURIS® S 5 | 0.118 L x 0.126 W (3.00mm x 3.20mm) | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | 6.1V | 120° | 150mA | - | - | 80 | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | ||
![]() BAS70-05W-QF Nexperia | 4819 | - | - | Surface Mount | SC-70, SOT-323 | SOT-323 | - | BAS70 | - | - | 70mA (DC) | - | 70 mA | 100 mA | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q101 | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Schottky | - | - | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 70 V | 1 V @ 15 mA | - | - | - | 150°C | - | - | 70 V | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | 70V | - | Schottky Diodes | - | 1 V | - | - | - | ||
![]() BAS70-04W-QF Nexperia | 20 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | - | BAS70 | - | - | 70mA | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q101 | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | - | 10 µA @ 70 V | 1 V @ 15 mA | - | - | - | 150°C | - | - | 70 V | - | - | - | - | - | - | - | - | 1 Pair Series Connection | - | 70V | - | - | - | - | - | - | - | ||
![]() BAV23A-QR Nexperia | 1585 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | BAV23 | - | - | 225mA | - | 125 mA | - | 100 nA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 250 V | Active | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Standard | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 nA @ 200 V | 1.25 V @ 200 mA | - | - | - | 150°C | - | - | 200 V | - | - | - | - | 50ns | - | - | - | 1 Pair Common Anode | 50 ns | 200V | 50 ns | Switching Diodes | - | 1.25 V | - | - | - |