- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Peak Reverse Voltage | Product Status | Qualification | Rectifier Type | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Part Status | Type | Technology | Pin Count | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 934020820215 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT760/6X Nexperia | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 15 V | 550 mV @ 1 A | 125°C | - | 20 V | 1A | 19pF @ 5V, 1MHz | - | - | - | - | - | - | ||
![]() PMEG60T50ELP Nexperia | 1000 | - | - | - | - | - | PMEG60 | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4010EPK/S500YL Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNU65030EPX Nexperia | 3313 | - | - | - | SOD-128-2 | - | - | 3 A | - | 1.38 uA | + 175 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 650 V | - | - | - | - | Ultra Fast Recovery Rectifiers | - | - | Single | - | - | - | - | - | 80 A | - | - | - | - | 42 ns | - | - | 1 V | - | ||
![]() PNE20040EP-QX Nexperia | 40 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | PNE20040 | 5.6 A | - | 1 uA | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | 200 V | - | - | Automotive, AEC-Q101 | - | Fast Recovery Rectifiers | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 200 V | 780 mV @ 4 A | 175°C | 80 A | 200 V | 4A | 55pF @ 4V, 1MHz | - | 30 ns | 30 ns | - | 930 mV | - | ||
![]() BAT120S Nexperia | 579 | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 2 | - | SOT-223 | - | - | - | Schottky Diode | - | - | - | - | - | - | - | 3 + Tab | - | - | Schottky | - | - | - | - | - | - | - | Series | - | - | - | - | - | ||
![]() RB751S40-QX Nexperia | 1563 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | RB751 | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | Automotive, AEC-Q100 | - | - | Schottky | - | - | Small Signal =< 200mA (Io), Any Speed | - | 0.5 µA @ 30 V | 370 mV @ 1 mA | 150°C | - | 40 V | 120mA | 2pF @ 1V, 1MHz | - | - | - | - | - | - | ||
![]() PNE20050EPX Nexperia | 10 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | PNE20050 | 7 A | - | 1 uA | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | 200 V | - | - | - | - | Fast Recovery Rectifiers | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 200 V | 950 mV @ 5 A | 175°C | 85 A | 200 V | 5A | 55pF @ 4V, 1MHz | - | 30 ns | 30 ns | - | 950 mV | - | ||
![]() PMBD914-QR Nexperia | 5399 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | PMBD914 | 215 mA | - | 25 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 100 V | Active | - | - | - | - | - | Automotive, AEC-Q101 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 75 V | 1.25 V @ 150 mA | 175°C | 4 A | 100 V | 215mA | 1.5pF @ 0V, 1MHz | - | 4 ns | 4 ns | Switching Diodes | 855 mV | - | ||
![]() PMEG4005EH/6X Nexperia | In Stock | - | - | Surface Mount | SOD-123F | SOD-123F | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 470 mV @ 500 mA | 150°C | - | 40 V | 500mA | 43pF @ 1V, 1MHz | - | - | - | - | - | - | ||
![]() BAV199S-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3020EGW-QJ Nexperia | 29 |
| - | Surface Mount | SOD-123 | SOD-123 | - | 2 A | 9 A | 150 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | 30 V | - | Automotive, AEC-Q101 | - | - | Schottky | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 mA @ 30 V | 620 mV @ 2 A | 150°C | - | 30 V | 2A | 60pF @ 1V, 1MHz | - | - | - | Schottky Rectifiers | 620 mV | - | ||
![]() BAS321J-QX Nexperia USA Inc. | 4041 |
| Datasheet | Surface Mount | SC-90, SOD-323F | SOD-323F | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | 200 V | 250mA | 2pF @ 0V, 1MHz | - | - | 50 ns | - | - | Automotive | ||
![]() BAT46WH-QX Nexperia USA Inc. | 42944 |
| Datasheet | Surface Mount | SOD-123F | SOD-123F | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 9 μA @ 100 V | 850 mV @ 250 mA | 150°C | - | 100 V | 250mA | 39pF @ 0V, 1MHz | - | - | 5.9 ns | - | - | Automotive | ||
![]() PNE20020AER-QX Nexperia USA Inc. | 2384 | - | Datasheet | Surface Mount | SOD-123W | SOD-123W | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 μA @ 200 V | 950 mV @ 2 A | 175°C | - | 200 V | 2A | 21pF @ 4V, 1MHz | - | - | 25 ns | - | - | Automotive | ||
![]() PNU650150EJ-QJ Nexperia USA Inc. | 657 | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | D2PAK R2P | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 650 V | 1.55 V @ 15 A | 175°C | - | 650 V | 15A | 10pF @ 400V, 1MHz | - | - | 60 ns | - | - | Automotive | ||
![]() PNE650100EJ-QJ Nexperia USA Inc. | 769 | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | D2PAK R2P | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 650 V | 2.4 V @ 10 A | 175°C | - | 650 V | 10A | 7pF @ 400V, 1MHz | - | - | 30 ns | - | - | Automotive | ||
![]() PNU650300AEJJ Nexperia USA Inc. | 769 | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | D2PAK R2P | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 650 V | 1.8 V @ 30 A | 175°C | - | 650 V | 30A | 13pF @ 400V, 1MHz | - | - | 60 ns | - | - | - | ||
![]() PNU650200AEJ-QJ Nexperia USA Inc. | 751 | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | D2PAK R2P | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 650 V | 1.7 V @ 20 A | 175°C | - | 650 V | 20A | 10pF @ 400V, 1MHz | - | - | 60 ns | - | - | Automotive |