- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG100V100ELPE-QZ Nexperia USA Inc. | 4302 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | Nexperia | 5000 | 14 A | 210 A | 800 nA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934664820139 | 2.15 W | - | Active | - | Details | 100 V | 100 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 0.8 μA @ 100 V | 850 mV @ 10 A | 175°C | - | 100 V | 10A | Schottky Diodes & Rectifiers | - | - | 276pF @ 1V, 1MHz | - | - | - | 11 ns | Schottky Rectifiers | 850 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG2005ET-QR Nexperia USA Inc. | 2564 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 3000 | 500 mA | 10 A | 40 uA | Nexperia | - | + 165 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934664544215 | 420 mW | - | Active | - | Details | 20 V | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 μA @ 20 V | 390 mV @ 500 mA | 150°C | - | 20 V | 500mA | Schottky Diodes & Rectifiers | - 65 C to + 165 C | - | 66pF @ 1V, 1MHz | Single | - | 20V | - | Schottky Rectifiers | 355 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG060V030EPEZ Nexperia USA Inc. | 4989 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | Nexperia | 5000 | 4.2 A | - | 200 uA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662461139 | 2.15 W | - | Active | - | Details | 60 V | 60 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 μA @ 60 V | 530 mV @ 3 A | 175°C | - | 60 V | 3A | Schottky Diodes & Rectifiers | - | - | 323pF @ 1V, 1MHz | - | - | - | 12 ns | Schottky Rectifiers | 530 mV | Schottky Diodes & Rectifiers | ||
![]() BAT854W-QX Nexperia USA Inc. | 7493 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | Nexperia | 3000 | 200 mA | 1 A | 500 nA | Nexperia | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934664510115 | - | - | Active | - | Details | 40 V | - | Cut Tape | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 500 nA @ 25 V | 550 mV @ 100 mA | 150°C | - | 40 V | 200mA | Schottky Diodes & Rectifiers | - | - | 20pF @ 1V, 1MHz | - | - | - | - | Schottky Diodes | 340 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG4030ER-QX Nexperia USA Inc. | 6000 | - | - | Surface Mount | SOD-123W | SOD-123W | Nexperia | 3000 | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662904115 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 40 V | 540 mV @ 3 A | 150°C | - | 40 V | 3A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | 250pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Rectifiers | - | Schottky Diodes & Rectifiers | ||
![]() BAS70L-QYL Nexperia USA Inc. | 9149 | - | - | Surface Mount | SOD-882 | DFN1006-2 | - | - | 70 mA | 100 mA | 10 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | - | - | - | - | Active | AEC-Q101 | - | - | - | - | Automotive, AEC-Q101 | - | - | Si | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 μA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | 70mA | - | - | - | 2pF @ 0V, 1MHz | Single | - | 70V | - | Schottky Diodes | 1 V | - | ||
![]() PMEG60T10ELR-QX Nexperia USA Inc. | 2238 |
| - | Surface Mount | SOD-123W | SOD-123W | Nexperia | 3000 | 1 A | 30 A | 650 nA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934664443115 | 1.15 W | - | Active | - | Details | 60 V | 60 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 650 nA @ 60 V | 600 mV @ 1 A | 175°C | - | 60 V | 1A | Schottky Diodes & Rectifiers | - | - | 245pF @ 1V, 1MHz | - | - | - | 13 ns | Schottky Rectifiers | 525 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG4020ETP-QX Nexperia USA Inc. | 3506 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | Nexperia | 3000 | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662870115 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 40 V | 490 mV @ 2 A | 175°C | - | 40 V | 2A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | 250pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Rectifiers | - | Schottky Diodes & Rectifiers | ||
![]() PMEG6020ETP-QX Nexperia USA Inc. | 3506 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | Nexperia | 3000 | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662862115 | 1.8 V | - | Active | AEC-Q101 | Details | 60 V | 60 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 μA @ 60 V | 530 mV @ 2 A | 175°C | - | 60 V | 2A | Schottky Diodes & Rectifiers | - | - | 240pF @ 1V, 1MHz | Single | - | 60 | 8.6 ns | Schottky Rectifiers | - | Schottky Diodes & Rectifiers | ||
![]() PMEG4010EP-QX Nexperia USA Inc. | 6696 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | Nexperia | 3000 | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662873115 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 μA @ 40 V | 490 mV @ 1 A | 150°C | - | 40 V | 1A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | 130pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Rectifiers | - | Schottky Diodes & Rectifiers | ||
![]() PMEG40T50EP-QX Nexperia USA Inc. | 30 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | Nexperia | 3000 | 5 A | 55 A | 41 uA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934664439115 | 1.1 W | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 41 μA @ 40 V | 525 mV @ 5 A | 175°C | - | 40 V | 5A | Schottky Diodes & Rectifiers | - | - | 820pF @ 1V, 1MHz | - | - | - | 24 ns | Schottky Rectifiers | 470 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG4010ER-QX Nexperia USA Inc. | 7192 | - | - | Surface Mount | SOD-123W | SOD-123W | Nexperia | 3000 | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662909115 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 μA @ 40 V | 490 mV @ 1 A | 150°C | - | 40 V | 1A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | 130pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Rectifiers | - | Schottky Diodes & Rectifiers | ||
![]() PMEG40T20ER-QX Nexperia USA Inc. | 30 |
| - | Surface Mount | SOD-123W | SOD-123W | Nexperia | 3000 | 2 A | 20 A | 22 uA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934664435115 | 1.15 W | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 22 μA @ 40 V | 515 mV @ 2 A | 175°C | - | 40 V | 2A | Schottky Diodes & Rectifiers | - | - | 350pF @ 1V, 1MHz | - | - | - | 11.5 ns | Schottky Rectifiers | 450 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG60T30ELR-QX Nexperia USA Inc. | 3356 |
| - | Surface Mount | SOD-123W | SOD-123W | - | - | 3 A | 60 A | 1.8 uA | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 60 V | - | Automotive, AEC-Q101 | - | - | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.8 μA @ 60 V | 620 mV @ 3 A | 175°C | - | 60 V | 3A | - | - | - | 580pF @ 1V, 1MHz | - | - | - | 17 ns | Schottky Rectifiers | 550 mV | - | ||
![]() PMEG150G20ELP-QX Nexperia USA Inc. | 2332 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | Nexperia | 3000 | 2 A | - | 400 pA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662758115 | 1.15 W | - | Active | AEC-Q101 | Details | 150 V | - | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | SiGe (Silicon Germanium) | 30 nA @ 150 V | 850 mV @ 2 A | 175°C | - | 150 V | 2A | Rectifiers | - | - | 70pF @ 1V, 1MHz | - | 15 ns | - | 14 ns | Rectifiers | 780 mV | Rectifiers | ||
![]() PMEG6010ETR-QX Nexperia USA Inc. | 2100 | - | - | Surface Mount | SOD-123W | SOD-123W | - | - | - | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 60 V | - | Automotive, AEC-Q101 | - | - | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60 μA @ 60 V | 530 mV @ 1 A | 175°C | - | 60 V | 1A | - | - | - | 120pF @ 1V, 1MHz | Single | - | 60 | 4.4 ns | Schottky Rectifiers | - | - | ||
![]() BAS21QC-QZ Nexperia USA Inc. | 2098 | - | - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | DFN1412D-3 | Nexperia | 5000 | 250 mA | - | 100 nA | Nexperia | 250mA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | DFN1412D-3 | 934662724147 | 750 mW | 250 V | Active | AEC-Q101 | Details | 200 V | - | MouseReel | - | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | 625 mA | 200 V | 250mA | Diodes - General Purpose, Power, Switching | - | 50 | 5pF @ 0V, 1MHz | Single | 50 ns | 250 | 50 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
![]() PMEG60T50ELP-QX Nexperia USA Inc. | 3177 | - | - | Surface Mount | SOD-128 | SOD-128/CFP5 | Nexperia | 3000 | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663712115 | 1.8 V | - | Active | AEC-Q101 | Details | 60 V | 60 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.8 μA @ 60 V | 690 mV @ 5 A | 175°C | - | 60 V | 5A | Schottky Diodes & Rectifiers | - | - | 560pF @ 1V, 1MHz | Single | - | 60 | 16 ns | Schottky Rectifiers | - | Schottky Diodes & Rectifiers | ||
![]() PMEG3050BEP-QX Nexperia USA Inc. | 1726 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | Nexperia | 3000 | - | - | - | Nexperia | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662874115 | 2.1 W | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 μA @ 30 V | 450 mV @ 5 A | 150°C | - | 30 V | 5A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | 800pF @ 1V, 1MHz | Single | - | 30 | - | Schottky Rectifiers | - | Schottky Diodes & Rectifiers | ||
![]() PMEG60T10ELP-QX Nexperia USA Inc. | 9608 | - | - | Surface Mount | SOD-128 | SOD-128/CFP5 | Nexperia | 3000 | 1 A | 35 A | 800 nA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934664440115 | 1.2 W | - | Active | - | Details | 60 V | 60 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800 nA @ 60 V | 590 mV @ 1 A | 175°C | - | 60 V | 1A | Schottky Diodes & Rectifiers | - | - | 280pF @ 1V, 1MHz | - | - | - | 9 ns | Schottky Rectifiers | 520 mV | Schottky Diodes & Rectifiers |