- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG6020ER-QX Nexperia USA Inc. | 12000 | - | - | Surface Mount | SOD-123W | SOD-123W | - | Nexperia | 3000 | - | - | - | Nexperia | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662887115 | 1.8 V | - | Active | AEC-Q101 | Details | 60 V | 60 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 μA @ 60 V | 530 mV @ 2 A | 150°C | - | 60 V | 2A | Schottky Diodes & Rectifiers | - | - | 240pF @ 1V, 1MHz | Single | - | 60 | - | Schottky Rectifiers | - | Schottky Diodes & Rectifiers | ||
![]() PMEG4020ETR-QX Nexperia USA Inc. | 9371 |
| - | Surface Mount | SOD-123W | SOD-123W | - | Nexperia | 3000 | - | - | - | Nexperia | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662905115 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 40 V | 490 mV @ 2 A | 175°C | - | 40 V | 2A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | 250pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Rectifiers | - | Schottky Diodes & Rectifiers | ||
![]() PMEG3020EP-QX Nexperia USA Inc. | 4808 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | Nexperia | 3000 | 2 A | 50 A | 1 mA | Nexperia | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934664426115 | 2.1 W | - | Active | AEC-Q101 | Details | 30 V | - | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3 mA @ 30 V | 360 mV @ 2 A | 150°C | - | 30 V | 2A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | 325pF @ 1V, 1MHz | Single | - | 30V | - | Schottky Rectifiers | 310 mV | Schottky Diodes & Rectifiers | ||
![]() BAS21QBZ Nexperia USA Inc. | In Stock | - | - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | DFN1110D-3 | - | Nexperia | 5000 | 250 mA | - | 100 nA | Nexperia | 5 pF | 250mA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | DFN1110D-3 | 934660943147 | 425 mW | 250 V | Obsolete | - | Details | - | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | 9 A | 200 V | 250mA | Diodes - General Purpose, Power, Switching | - | - | 5pF @ 0V, 1MHz | Single | 50 ns | - | 50 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
![]() BAS21QCZ Nexperia USA Inc. | In Stock | - | - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | DFN1412D-3 | - | Nexperia | 5000 | 250 mA | - | 100 nA | Nexperia | 5 pF | 250mA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | DFN1412D-3 | 934660921147 | 440 mW | 250 V | Obsolete | - | Details | - | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | 625 mA | 200 V | 250mA | Diodes - General Purpose, Power, Switching | - | - | 5pF @ 0V, 1MHz | Single | 50 ns | - | 50 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
![]() PMEG100T100ELPEZ Nexperia USA Inc. | 2773 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | PMEG100 | Nexperia | 5000 | 10 A | - | 5 uA | Nexperia | - | - | + 75 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | CFP15B | 934661559139 | 1.66 W | - | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single Dual Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 μA @ 100 V | 810 mV @ 10 A | 175°C | - | 100 V | 10A | Schottky Diodes & Rectifiers | - 65 C to + 75 C | - | 850pF @ 1V, 1MHz | Single Dual Anode | - | 100 | 22 ns | Schottky Rectifiers | 810 mV | Schottky Diodes & Rectifiers | ||
![]() BAS16LSYL Nexperia USA Inc. | 7694 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 215 mA | - | 0.5 uA | Nexperia | 1.5 pF | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934661543315 | 345 mW | 100 V | Active | AEC-Q101 | Details | - | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 100 V | 215mA | Diodes - General Purpose, Power, Switching | - | 4 | 1.5pF @ 0V, 1MHz | Single | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
![]() BAS16LS-QYL Nexperia USA Inc. | 9511 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 215 mA | - | 0.5 uA | Nexperia | - | 215mA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | DFN1006BD-2 | 934662685315 | 645 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | - | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 100 V | 215mA | Diodes - General Purpose, Power, Switching | - | 4 | 1.5pF @ 0V, 1MHz | Single | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
![]() BAT32LSYL Nexperia USA Inc. | 6275 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BAT32 | Nexperia | 10000 | 200 mA | 3 A | 2 uA | Nexperia | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663982315 | - | - | Active | - | Details | - | 30 V | MouseReel | - | - | Diodes & Rectifiers | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 μA @ 30 V | 600 mV @ 200 mA | 150°C | - | 30 V | 200mA | Schottky Diodes & Rectifiers | - | - | 20pF @ 1V, 1MHz | Single | - | 30V | - | Schottky Diodes | 600 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG100T10ELXD-QX Nexperia USA Inc. | 75 | - | - | Surface Mount | 2-SMD, Flat Lead | SOD323HP | - | Nexperia | 4500 | 1 A | 27 A | 600 uA | Nexperia | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662942115 | 1.2 W | - | Active | AEC-Q101 | Details | 100 V | - | Cut Tape | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 nA @ 100 V | 795 mV @ 1 A | 175°C | - | 100 V | 1A | Schottky Diodes & Rectifiers | - | - | 95pF @ 1V, 1MHz | Single | - | 100V | 6 ns | Schottky Rectifiers | 720 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG100T200ELPEZ Nexperia USA Inc. | 3125 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | PMEG100 | Nexperia | 5000 | 20 A | 260 A | 10 uA | Nexperia | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | CFP15B | 934661563139 | 2.15 W | - | Active | - | Details | 100 V | 100 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10 μA @ 100 V | 840 mV @ 20 A | 175°C | - | 100 V | 20A | Schottky Diodes & Rectifiers | - | - | 1600pF @ 1V, 1MHz | Single | - | 100V | 55 ns | Schottky Rectifiers | 840 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG60T10ELXDX Nexperia USA Inc. | 1775 | - | - | Surface Mount | 2-SMD, Flat Lead | SOD323HP | PMEG60 | Nexperia | 4500 | 1.4 A | 27 A | 80 nA | Nexperia | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662484115 | - | - | Active | - | Details | - | 60 V | MouseReel | - | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400 nA @ 60 V | 640 mV @ 1 A | 175°C | - | 60 V | 1A | Schottky Diodes & Rectifiers | - | - | 155pF @ 1V, 1MHz | Single | - | 60V | 7 ns | Schottky Rectifiers | 570 mV | Schottky Diodes & Rectifiers | ||
![]() BAT42LSYL Nexperia USA Inc. | 2799 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BAT42 | Nexperia | 10000 | 200 mA | 3 A | 10 uA | Nexperia | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663986315 | - | - | Active | - | Details | - | 40 V | MouseReel | - | - | Diodes & Rectifiers | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 μA @ 40 V | 600 mV @ 200 mA | 150°C | - | 40 V | 200mA | Schottky Diodes & Rectifiers | - | - | 20pF @ 1V, 1MHz | Single | - | 40V | - | Schottky Diodes | 650 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG100T150ELPEZ Nexperia USA Inc. | 6000 |
| - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | PMEG100 | Nexperia | 5000 | 15 A | 260 A | 8 uA | Nexperia | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934661562139 | 2.15 W | - | Active | - | Details | 100 V | 100 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8 μA @ 100 V | 740 mV @ 10 A | 175°C | - | 100 V | 21.2A | Schottky Diodes & Rectifiers | - | - | 1340pF @ 1V, 1MHz | Single | - | 100V | 34 ns | Schottky Rectifiers | 840 mV | Schottky Diodes & Rectifiers | ||
![]() PNE20060EPE-QZ Nexperia USA Inc. | 6214 |
| - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | - | Nexperia | 5000 | - | - | - | Nexperia | - | - | - | Nexperia USA Inc. | - | - | - | - | 934662613139 | - | - | Active | AEC-Q101 | Details | - | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | 940 mV @ 6 A | 175°C | - | 200 V | 6A | Rectifiers | - | 30ns | 65pF @ 4V, 1MHz | Single Dual Anode | - | 200V | 30 ns | Rectifiers | - | Rectifiers | ||
![]() PMEG100V080ELPEZ Nexperia USA Inc. | 3823 | - | - | Surface Mount | TO-277, 3-PowerDFN | CFP15B | PMEG100 | Nexperia | 5000 | 8 A | 180 A | 500 nA | Nexperia | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662449139 | 2.15 W | - | Active | - | Details | 100 V | 100 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single Dual Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 nA @ 100 V | 850 mV @ 8 A | 175°C | - | 100 V | 8A | Schottky Diodes & Rectifiers | - | - | 97pF @ 10V, 1MHz | Single Dual Anode | - | 100V | 10 ns | Schottky Rectifiers | 770 mV | Schottky Diodes & Rectifiers | ||
![]() BAS116LSYL Nexperia USA Inc. | 10000 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 325 mA | - | 5 nA | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 85 V | Active | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 nA @ 75 V | 1.25 V @ 150 mA | 150°C | 4 A | 85 V | 325mA | - | - | 3µs | 2pF @ 0V, 1MHz | Single | 3 us | 85V | 3 μs | Switching Diodes | 1.25 V | - | ||
![]() PNE20010EXD-QX Nexperia USA Inc. | 370 | - | - | Surface Mount | 2-SMD, Flat Lead | SOD323HP | - | Nexperia | 4500 | 1.4 A | - | 2.5 uA | Nexperia | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934662944115 | 1.2 W | - | Active | AEC-Q101 | Details | 200 V | - | Cut Tape | Automotive, AEC-Q101 | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 75 nA @ 200 V | 1.02 V @ 1 A | 175°C | 25 A | 200 V | 1A | Rectifiers | - | 25ns | 10pF @ 4V, 1MHz | Single | 15 ns | 200V | 25 ns | Rectifiers | 975 mV | Rectifiers | ||
![]() PMEG100T10ELXDX Nexperia USA Inc. | 434 | - | - | Surface Mount | 2-SMD, Flat Lead | SOD323HP | PMEG100 | Nexperia | 4500 | 1.4 A | 27 A | 100 nA | Nexperia | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662486115 | - | - | Active | - | Details | - | 100 V | MouseReel | - | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 nA @ 100 V | 795 mV @ 1 A | 175°C | - | 100 V | 1A | Schottky Diodes & Rectifiers | - | - | 95pF @ 1V, 1MHz | Single | - | 100V | 6 ns | Schottky Rectifiers | 720 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG100T30ELPX Nexperia USA Inc. | 8012 |
| - | Surface Mount | SOD-128 | SOD-128/CFP5 | - | Nexperia | 3000 | - | - | - | Nexperia | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934660181115 | 2.5 W | - | Active | - | Details | 100 V | 100 V | MouseReel | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.75 μA @ 100 V | 800 mV @ 3 A | 175°C | - | 100 V | 3A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 300pF @ 1V, 1MHz | - | - | - | 12.5 ns | Schottky Rectifiers | 710 mV | Schottky Diodes & Rectifiers |