- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG4030ETRX Nexperia USA Inc. | 1435 |
| - | Surface Mount | SOD-123W | SOD-123W | - | Nexperia | - | 3000 | 3 A | 50 A | 100 uA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662964115 | 2.14 W | - | Active | - | Details | 40 V | 40 V | MouseReel | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 40 V | 540 mV @ 3 A | 175°C | - | 40 V | 3A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 250pF @ 1V, 1MHz | - | - | - | - | Schottky Rectifiers | 540 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG100T20ELXD-QX Nexperia USA Inc. | 3046 | - | - | Surface Mount | 2-SMD, Flat Lead | SOD323HP | - | Nexperia | - | 4500 | 2 A | 33 A | 750 uA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662943115 | 1.2 W | - | Active | AEC-Q101 | Details | 100 V | - | Cut Tape | Automotive, AEC-Q101 | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600 nA @ 100 V | 880 mV @ 2 A | 175°C | - | 100 V | 2A | Schottky Diodes & Rectifiers | - | - | 120pF @ 1V, 1MHz | Single | - | 100V | 6 ns | Schottky Rectifiers | 820 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG45T10EXD-QX Nexperia USA Inc. | 2298 | - | - | Surface Mount | 2-SMD, Flat Lead | SOD323HP | - | Nexperia | - | 4500 | 1 A | 15 A | 3 uA | Nexperia | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662938115 | 1.2 W | - | Active | AEC-Q101 | Details | 45 V | - | - | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20 μA @ 45 V | 520 mV @ 1 A | 175°C | - | 45 V | 1A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 130pF @ 4V, 1MHz | Single | - | 45V | 8 ns | Schottky Rectifiers | 450 mV | Schottky Diodes & Rectifiers | ||
![]() BAV99QA-QZ Nexperia | 29 |
| - | Surface Mount | DFN1010D-3 | DFN1010D-3 | BAV99 | - | 290mA | 5000 | 290 mA | - | 150 uA | - | 2 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665253147 | 470 mW | 90 V | Active | - | Details | - | - | Cut Tape | Automotive, AEC-Q101 | - | Standard | Dual | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 90 V | - | - | - | - | - | 1 Pair Series Connection | 4 ns | - | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() PMEG6010CEGW-QX Nexperia | 19 | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | - | - | 3000 | 1 A | 9 A | 11 uA | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665674115 | - | - | Active | - | Details | - | 60 V | MouseReel | Automotive, AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 60 V | 660 mV @ 1 A | 150°C | - | 60 V | 1A | - | - | - | 60pF @ 1V, 1MHz | - | - | - | - | Schottky Rectifiers | 570 mV | - | ||
![]() BAW101S-QX Nexperia | 29 |
| - | Surface Mount | SOT-363-6 | 6-TSSOP | BAW101 | - | 250mA | 3000 | 140 mA | - | 150 nA | - | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663613115 | 350 mW | 300 V | Active | AEC-Q101 | Details | 300 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 150 nA @ 250 V | 1.1 V @ 100 mA | 150°C | - | 300 V | - | - | - | 50 | - | Dual Isolated | 50 ns | 600 | 50 ns | Switching Diodes | 1.1 V | - | ||
![]() BAS321-QZ Nexperia | 33 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | 3000 | 250 mA | - | 100 nA | - | 2 pF | - | Nexperia USA Inc. | - | SMD/SMT | Tape & Reel (TR) | 934663623145 | 300 mW | 250 V | Active | AEC-Q101 | Details | 200 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | 200 V | 250mA | - | - | 50 | 2pF @ 0V, 1MHz | Single | 50 ns | 250 | 50 ns | Switching Diodes | 1.25 V | - | ||
![]() BAS321-QX Nexperia | 15834 | - | - | Surface Mount | SOD-323-2 | SOD-323 | BAS321 | - | - | 3000 | 250 mA | - | 100 nA | - | 2 pF | - | Nexperia USA Inc. | - | SMD/SMT | Bulk | 934663623115 | 300 mW | 250 V | Active | AEC-Q101 | Details | 200 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | 200 V | 250mA | - | - | 50 | 2pF @ 0V, 1MHz | Single | 50 ns | 250 | 50 ns | Switching Diodes | 1.25 V | - | ||
![]() BAT54S-QR Nexperia | 3000 | - | - | Surface Mount | SOT-23-3 | TO-236AB | BAT54 | - | 200mA (DC) | 3000 | 200 mA | 600 mA | 2 uA | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | 934663643215 | 250 mW | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | - | - | - 55 C to + 150 C | 5 | - | Dual Series | - | 30 | 5 ns | Schottky Diodes | 800 mV | - | ||
![]() BAS16H-QX Nexperia | 8454000 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BAS16 | - | - | 3000 | 150 mA | - | 0.5 uA | - | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663919115 | 830 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 100 V | 215mA | - | - | - | 1.5pF @ 0V, 1MHz | - | 4 ns | - | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() BAS20-QVL Nexperia | In Stock | - | - | Surface Mount | SOT-23-3 | TO-236AB | - | - | - | 10000 | 200 mA | - | 100 nA | - | 5 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663763235 | 250 mW | 200 V | Active | AEC-Q101 | Details | 150 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Single | Small Signal =< 200mA (Io), Any Speed | - | 100 µA @ 150 V | 1.25 V @ 200 mA | 150°C | - | 200 V | 200mA | - | - | 50 | 5pF @ 0V, 1MHz | Single | 50 ns | 200 | - | Switching Diodes | 1.25 V | - | ||
![]() BAV99W-QF Nexperia | 3710000 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAV99 | - | 150mA (DC) | 10000 | 130 mA | - | 0.5 uA | - | 1.5 pF | + 155 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Bulk | 934663636135 | 200 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | - | - | - | 4 | - | Dual Series | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() BAV99W-QX Nexperia | 31045 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAV99 | - | 150mA (DC) | 3000 | 130 mA | - | 0.5 uA | - | 1.5 pF | + 155 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Bulk | 934663636115 | 200 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | - | - | - | 4 | - | Dual Series | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() 1PS76SB10-QZ Nexperia | 23671 | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | 3000 | 200 mA | 600 mA | 2 uA | - | - | + 125 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663694145 | - | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | Schottky | Single | Small Signal =< 200mA (Io), Any Speed | - | 2 µA @ 25 V | 800 mV @ 100 mA | 125°C | - | 30 V | 200mA | - | - 55 C to + 125 C | - | 10pF @ 1V, 1MHz | Single | - | 30 | - | Schottky Diodes | 800 mV | - | ||
![]() BAV70S-QF Nexperia | 36 |
| - | Surface Mount | TSSOP-6 | 6-TSSOP | BAV70 | - | 250mA (DC) | 10000 | 250 mA | - | 0.5 uA | - | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Bulk | 934663653135 | 350 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | - | - | - | 4 | - | Dual Pair Common C | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() BAV70S-QX Nexperia | 9045 |
| - | Surface Mount | TSSOP-6 | 6-TSSOP | BAV70 | - | 250mA (DC) | 3000 | 250 mA | - | 0.5 uA | - | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Bulk | 934663653115 | 350 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | - | - | - | 4 | - | Dual Pair Common C | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() PMEG4005AEA-QZ Nexperia | 19 | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | 3000 | 500 mA | 10 A | 100 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663853145 | - | - | Active | AEC-Q101 | Details | 40 V | 40 V | Reel | Automotive, AEC-Q101 | - | Schottky | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 40 V | 470 mV @ 500 mA | 150°C | - | 40 V | 500mA | - | - 65 C to + 150 C | - | 43pF @ 1V, 1MHz | Single | - | 40 | - | Schottky Rectifiers | 420 mV | - | ||
![]() BAT54C-QR Nexperia | 111367 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAT54 | - | 200mA (DC) | 3000 | 200 mA | 600 mA | 2 uA | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | 934663652215 | 250 mW | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | - | - | - 55 C to + 150 C | 5 | - | Dual Common Cathod | - | 30 | 5 ns | Schottky Diodes | 800 mV | - | ||
![]() BAV170-QR Nexperia | 2144 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAV170 | - | 215mA | 3000 | 125 mA | - | 5 nA | - | 2 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663773215 | 250 mW | 85 V | Active | AEC-Q101 | Details | 75 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | - | 5 nA @ 75 V | 1.25 V @ 150 mA | 150°C | - | 75 V | - | - | - | 3 | - | Dual Common Cathod | 0.8 us | 85 | 3 µs | Switching Diodes | 1.25 V | - | ||
![]() BAT54-QVL Nexperia | 36 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAT54 | - | - | 10000 | 200 mA | 600 mA | 2 uA | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | 934663650235 | 250 mW | - | Active | AEC-Q101 | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | 200mA | - | - 55 C to + 150 C | 5 | 10pF @ 1V, 1MHz | Single | - | 30 | 5 ns | Schottky Diodes | 800 mV | - |