- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Technology | Configuration | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1PS79SB30-QX Nexperia | 30000 |
| - | Surface Mount | SOD-523-2 | SOD-523 | - | - | 3000 | 200 mA | 1 A | 500 nA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664799115 | - | - | Active | - | Details | 40 V | - | - | Automotive, AEC-Q101 | - | Single | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 25 V | 600 mV @ 200 mA | 150°C | - | 40 V | 200mA | - 65 C to + 150 C | - | 20pF @ 1V, 1MHz | - | - | - | - | Schottky Diodes | 520 mV | ||
![]() 1PS79SB70-QX Nexperia | 3130 | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | - | 3000 | 70 mA | 100 mA | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664500115 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | 70mA | - 65 C to + 150 C | - | 2pF @ 0V, 1MHz | Single | - | 70V | - | Schottky Diodes | 1 V | ||
![]() BAT54AW-QX Nexperia | 930 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAT54 | 200mA | 3000 | 200 mA | 600 mA | 2 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664512115 | 200 mW | - | Active | AEC-Q101 | Details | 30 V | - | MouseReel | Automotive, AEC-Q101 | - | Dual Cathode Common Anode | Small Signal =< 200mA (Io), Any Speed | 2 µA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | - | - 55 C to + 150 C | 5ns | - | 1 Pair Common Anode | - | 30V | 5 ns | Schottky Rectifiers | 800 mV | ||
![]() PMEG4010EH-QX Nexperia | 105000 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | PMEG4010 | - | 3000 | 1 A | 9 A | 30 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664515115 | 830 mW | - | Active | - | Details | 40 V | - | MouseReel | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 40 V | 640 mV @ 1 A | 150°C | - | 40 V | 1A | - 65 C to + 150 C | - | 43pF @ 1V, 1MHz | Single | - | 40V | - | Schottky Rectifiers | 540 mV | ||
![]() BAT854CW-QX Nexperia | 2000 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAT854 | 200mA | 3000 | 200 mA | 1 A | 500 nA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664480115 | - | - | Active | - | Details | 40 V | - | MouseReel | - | - | Dual Anode Common Cathode | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 25 V | 550 mV @ 100 mA | 150°C | - | 40 V | - | - 65 C to + 150 C | - | - | 1 Pair Common Cathode | - | 40V | - | Schottky Diodes | 340 mV | ||
![]() BAS70-05-QVL Nexperia | 8820 | - | - | Surface Mount | SOT-23-3 | TO-236AB | BAS70 | 70mA | 10000 | 70 mA | 100 mA | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664485235 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | - | - 65 C to + 150 C | - | - | 1 Pair Common Cathode | - | 70V | - | Schottky Diodes | 1 V | ||
![]() BAS70W-QX Nexperia | 14 |
| - | Surface Mount | SOT-323-3 | SOT-323 | - | - | 3000 | 70 mA | 100 mA | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664523115 | - | - | Active | AEC-Q101 | Details | 70 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Small Signal =< 200mA (Io), Any Speed | 10 µA @ 70 V | 1 V @ 15 mA | 150°C | - | 70 V | 70mA | - 65 C to + 150 C | - | 2pF @ 0V, 1MHz | Single | - | 70V | - | Schottky Diodes | 1 V | ||
![]() BAV23-QVL Nexperia | 9925 | - | - | Surface Mount | SOT-143B-4 | SOT-143B | BAV23 | 225mA | 10000 | 125 mA | - | 100 nA | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664555235 | 250 mW | 250 V | Active | - | Details | 200 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Dual | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | 200 V | - | - | 50ns | - | 2 Independent | 50 ns | 200V | 50 ns | Switching Diodes | 1.25 V | ||
![]() BAT854SW-QX Nexperia | 365 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAT854 | 200mA | 3000 | 200 mA | 1 A | 500 nA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664479115 | - | - | Active | - | Details | 40 V | - | MouseReel | - | - | Series | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 25 V | 550 mV @ 100 mA | 150°C | - | 40 V | - | - 65 C to + 150 C | - | - | 1 Pair Series Connection | - | 40V | - | Schottky Diodes | 340 mV | ||
![]() BAV23C-QR Nexperia | 585 | - | - | Surface Mount | SOT-23-3 | TO-236AB | BAV23 | 225mA | 3000 | 125 mA | - | 100 nA | 2 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664457215 | 250 mW | 250 V | Active | - | Details | 200 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | 200 V | - | - | 50ns | - | 1 Pair Common Cathode | 50 ns | 200V | 50 ns | Switching Diodes | 1.25 V | ||
![]() BAT854CW-QF Nexperia | 9180 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAT854 | 200mA | 10000 | 200 mA | 1 A | 500 nA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664480135 | - | - | Active | - | Details | 40 V | - | MouseReel | - | - | Dual Anode Common Cathode | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 25 V | 550 mV @ 100 mA | 150°C | - | 40 V | - | - 65 C to + 150 C | - | - | 1 Pair Common Cathode | - | 40V | - | Schottky Diodes | 340 mV | ||
![]() BAS40-05-QR Nexperia | 3623 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAS40 | 120mA | 3000 | 40 mA | 200 mA | 10 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664422215 | - | - | Active | - | Details | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | Dual Anode Common Cathode | Small Signal =< 200mA (Io), Any Speed | 10 µA @ 40 V | 1 V @ 40 mA | 150°C | - | 40 V | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes | 1 V | ||
![]() BAS516-QYL Nexperia | 14 | - | - | Surface Mount | SC-79-2 | SOD-523 | - | - | 8000 | 150 mA | - | 0.5 uA | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663912315 | 500 mW | 100 V | Active | AEC-Q101 | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 100 V | 250mA | - | - | 1pF @ 0V, 1MHz | - | 4 ns | - | 4 ns | Switching Diodes | 1.25 V | ||
![]() PMEG2005EGW-QJ Nexperia | 44 | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | - | 10000 | 500 mA | 10 A | 40 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664902118 | 660 mW | - | Active | - | Details | 20 V | 20 V | MouseReel | Automotive, AEC-Q101 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 20 V | 390 mV @ 500 mA | 150°C | - | 20 V | 500mA | - | - | 66pF @ 1V, 1MHz | - | - | - | - | Schottky Diodes | 420 mV | ||
![]() PMEG6010CEJ-QF Nexperia | 6000 | - | - | Surface Mount | SOD-323F-2 | SOD-323F | - | - | 10000 | 1 A | 10 A | 11 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664793135 | 830 mV | - | Active | - | Details | 60 V | - | - | Automotive, AEC-Q101 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 60 V | 660 mV @ 1 A | 150°C | - | 60 V | 1A | - 65 C to + 150 C | - | 60pF @ 1V, 1MHz | - | - | - | - | Schottky Rectifiers | 570 mV | ||
![]() 1PS79SB30-QF Nexperia | 4530 |
| - | Surface Mount | SOD-523-2 | SOD-523 | - | - | 10000 | 200 mA | 1 A | 500 nA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664799135 | - | - | Active | - | Details | 40 V | - | - | Automotive, AEC-Q101 | - | Single | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 25 V | 600 mV @ 200 mA | 150°C | - | 40 V | 200mA | - 65 C to + 150 C | - | 20pF @ 1V, 1MHz | - | - | - | - | Schottky Diodes | 520 mV | ||
![]() BAS21AW-QX Nexperia | 14 |
| - | Surface Mount | SC-70-3 | SOT-323 | BAS21 | 225mA | 3000 | 225 mA | - | 100 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664822115 | 200 mW | - | Active | - | Details | 250 V | - | - | Automotive, AEC-Q101 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | 9 A | 250 V | - | - | - | - | 1 Pair Common Anode | 50 ns | - | 50 ns | Switching Diodes | 1.25 V | ||
![]() PMEG6010CEJ-QX Nexperia | 5665 | - | - | Surface Mount | SOD-323F-2 | SOD-323F | - | - | 3000 | 1 A | 10 A | 11 uA | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664793115 | 830 mV | - | Active | - | Details | 60 V | - | - | Automotive, AEC-Q101 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 60 V | 660 mV @ 1 A | 150°C | - | 60 V | 1A | - 65 C to + 150 C | - | 60pF @ 1V, 1MHz | - | - | - | - | Schottky Rectifiers | 570 mV | ||
![]() PMEG4010CEGW-QX Nexperia | 3532 | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | - | 3000 | 1 A | 9 A | 6 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664903115 | - | - | Active | - | Details | - | 40 V | MouseReel | Automotive, AEC-Q101 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 40 V | 570 mV @ 1 A | 150°C | - | 40 V | 1A | - | - | 69pF @ 1V, 1MHz | - | - | - | - | Schottky Rectifiers | 490 mV | ||
![]() PMEG4010EGW-QJ Nexperia | 5476 | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | - | 10000 | 1 A | 9 A | 30 uA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664904118 | 660 mW | - | Active | - | Details | 40 V | 40 V | Cut Tape | Automotive, AEC-Q101 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 40 V | 640 mV @ 1 A | 150°C | - | 40 V | 1A | - | - | 43pF @ 1V, 1MHz | - | - | - | - | Schottky Rectifiers | 540 mV |