- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | Rectifier Type | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV70W-QX Nexperia | 33045 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAV70 | - | 175mA (DC) | 3000 | 175 mA | - | 0.5 uA | - | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Bulk | - | 934663620115 | 200 mW | 100 V | Active | AEC-Q101 | - | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | - | - | - | 4 | - | Dual Common Cathod | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() BAS16-QR Nexperia | 66000 | - | - | Surface Mount | SOT-23-3 | TO-236AB | BAS16 | - | - | 3000 | 215 mA | - | 0.5 uA | - | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 934663765215 | 250 mW | 100 V | Active | AEC-Q101 | - | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | - | 100 V | 215mA | - | - | 4 | 1.5pF @ 0V, 1MHz | Single | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() BAV70W-QF Nexperia | 10205 | - | - | Surface Mount | SOT-323-3 | SOT-323 | BAV70 | - | 175mA | 10000 | 175 mA | - | 0.5 uA | - | 1.5 pF | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 934663620135 | 200 mW | 100 V | Active | AEC-Q101 | - | Details | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | Standard | Dual | Small Signal =< 200mA (Io), Any Speed | - | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C | 4 A | 100 V | - | - | - | 4 | - | Dual Common Cathod | 4 ns | 100 | 4 ns | Switching Diodes | 1.25 V | - | ||
![]() 1PS76SB10-QF Nexperia | 36 | - | - | Surface Mount | SOD-323-2 | SOD-323 | 1PS76SB10 | - | - | 10000 | 200 mA | 600 mA | 2 uA | - | - | + 125 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | - | 934663694135 | - | - | Active | AEC-Q101 | - | Details | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 800 mV @ 100 mA | 125°C | - | 30 V | 200mA | - | - 55 C to + 125 C | - | 10pF @ 1V, 1MHz | Single | - | 30 | - | Schottky Diodes | 800 mV | - | ||
![]() BAS21-QVL Nexperia | 36 |
| - | Surface Mount | SOT-23-3 | TO-236AB | BAS21 | - | - | 10000 | 200 mA | - | 100 nA | - | 5 pF | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Bulk | - | 934663621235 | 250 mW | 250 V | Active | AEC-Q101 | - | Details | 200 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C | - | 200 V | 200mA | - | - | 50 | 5pF @ 0V, 1MHz | Single | 50 ns | 250 | 50 ns | Switching Diodes | 1.25 V | - | ||
![]() BAT46WJ-QF Nexperia | 9299 | - | - | Surface Mount | SOD-323-2 | SOD-323F | - | - | - | 10000 | 250 mA | 2.5 A | 1 uA | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934663896135 | 715 mW | - | Active | AEC-Q101 | - | Details | 100 V | - | MouseReel | BAT46WJ-Q | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 9 µA @ 100 V | 850 mV @ 250 mA | 150°C | - | 100 V | 250mA | - | - 55 C to + 150 C | 5.9 | 39pF @ 0V, 1MHz | Single | - | 100 | 5.9 ns | Schottky Diodes | 710 mV | - | ||
![]() BAT54HGWX Nexperia | 2522 | - | - | Surface Mount | SOD-323-2 | SOD-323 | BAT54 | - | - | 3000 | 200 mA | 600 mA | 2 uA | - | - | + 125 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 934662442115 | - | - | Active | AEC-Q101 | - | Details | 30 V | 30 V | MouseReel | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | 2 µA @ 25 V | 800 mV @ 100 mA | 125°C | - | 30 V | 200mA | - | - | - | 10pF @ 1V, 1MHz | Single | - | 30 | - | Schottky Diodes | 800 mV | - | ||
![]() PMEG6010CEJ/ZL115 Nexperia USA Inc. | In Stock | - | - | - | - | - | PMEG6010 | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40-06/ZL215 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3020EGW115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG6010ELR115 Nexperia USA Inc. | In Stock | - | - | - | - | - | PMEG6010 | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT74S/S500 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2020CPAS115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3010BEA/ZL115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4002ESFCYL Nexperia USA Inc. | 66046 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3002ESFCYL Nexperia USA Inc. | 63047 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4002AESFCYL Nexperia USA Inc. | 126019 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3010ESBCYL Nexperia USA Inc. | 18907 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54QCZ Nexperia USA Inc. | 4044 |
| - | Surface Mount, Wettable Flank | 3-XDFN Exposed Pad | DFN1412D-3 | BAT54 | Nexperia | - | 5000 | 200 mA | - | 2 uA | Nexperia | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | DFN1412D-3 | 934660942147 | 415 mW | - | Obsolete | AEC-Q101 | Schottky Diode | Details | 30 V | - | MouseReel | Automotive, AEC-Q101 | Diodes & Rectifiers | Si | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 μA @ 25 V | 800 mV @ 100 mA | 150°C | - | 30 V | 200mA | Schottky Diodes & Rectifiers | - 65 C to + 150 C | - | 10pF @ 1V, 1MHz | Single | - | - | 5 ns | Schottky Diodes | 800 mV | Schottky Diodes & Rectifiers | ||
![]() PMEG2010AEB-QX Nexperia | 39 | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | - | - | 3000 | - | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 934663806115 | - | - | Active | AEC-Q101 | - | Details | 20 V | 20 V | MouseReel | Automotive, AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 1.5 mA @ 20 V | 620 mV @ 1 A | 150°C | - | 20 V | 1A | - | - 55 C to + 150 C | - | 19pF @ 1V, 1MHz | Single | - | 20 | - | Schottky Rectifiers | - | - |