- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Base Product Number | Brand | Contact Finish Mating | Contact Sizes | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Peak Reverse Voltage | Primary Material | Product Status | Qualification | RoHS | Seal | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | Current - Supply (Disable) (Max) | Configuration | Note | Speed | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Spread Spectrum Bandwidth | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time | Includes | Capacitance @ Vr, F | Diode Configuration | Absolute Pull Range (APR) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Pressure Range | Product Category | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG4005ESFC315 Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 36.864 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() PMEG3002ESFC315 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3002AESFC315 Nexperia | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | - | Strip | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | VCTCXO | - | - | - | - | - | - | 3.3V | - | - | - | - | 156.253125 MHz | ±1ppm | LVPECL | - | - | Amplitude Control | Crystal | 43mA (Typ) | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | ||
![]() PMEG1201AESFC315 Nexperia | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | MS3106E12 | - | Silver | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Metal | Active | - | - | - | 500VAC, 700VDC | -55°C ~ 125°C | - | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | Plug, Male Pins | - | 2 | Olive Drab | Threaded | - | 22A | - | - | N (Normal) | - | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 12S-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | - | - | - | - | - | ||
![]() PMEG2010EA-QZ Nexperia | 46 |
| - | Surface Mount | SC-76, SOD-323 | - | - | - | SOD-323 | - | - | PMEG2010 | Nexperia | - | - | - | 3000 | - | - | - | - | Nexperia | - | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 15 V | - | 550 mV @ 1 A | - | 125°C | 20 V | 1A | - | - | 19pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | Nexperia | - | - | - | - | ||
![]() BAS70/DG/B2215 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2005ESFC315 Nexperia | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Stainless Steel | - | - | -- | - | - | - | 16 (4), 20 (8) | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | - | Receptacle Housing | For Male Pins | 12 | - | Threaded | Crimp | - | - | - | A | Shielded | -- | - | - | - | - | Nickel | 15-97 | - | - | - | Silver | - | - | Contacts Not Included | - | - | D | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Firewall Usage | - | - | - | - | - | -- | - | ||
![]() PMEG6010AESBC315 Nexperia | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | -- | - | - | - | 20 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | - | Receptacle Housing | For Female Sockets | 32 | - | Threaded | Crimp | - | - | - | D | Shielded | Environment Resistant | - | - | - | - | Zinc Nickel | 19-32 | - | - | - | Black | - | - | Contacts Not Included | - | - | F | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() PMEG3010AESB314 Nexperia | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | -- | - | - | - | 20 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | - | Receptacle Housing | For Female Sockets | 32 | - | Threaded | Crimp | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Zinc Nickel | 19-32 | - | - | - | Black | - | - | Contacts Not Included | - | - | F | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() PMEG1201AESFC/S500315 Nexperia | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | - | - | -- | - | - | - | 16 (4), 20 (40), 8 Twinax (2) | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | - | Plug Housing | For Male Pins | 46 (44 + 2 Twinax) | - | Threaded | Crimp | - | - | - | C | Shielded | Environment Resistant | - | - | - | - | Cadmium | 25-90 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | J | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | -- | - | ||
![]() PMEG4005EGW-QX Nexperia | 613 | - | - | Surface Mount | SOD-123 | - | - | - | SOD-123 | - | - | - | Nexperia | - | - | - | 3000 | - | - | - | - | Nexperia | - | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 40 V | - | 470 mV @ 500 mA | - | 150°C | 40 V | 500mA | - | - | 43pF @ 1V, 1MHz | - | - | - | - | - | - | - | - | - | Nexperia | - | - | - | - | ||
![]() PMEG2020EJ/ZLX Nexperia | 7240 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | -- | - | - | - | 20 | - | - | - | - | - | -- | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | Obsolete | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | Cadmium | 11-98 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | B | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() PMEG2005AEA-QX Nexperia | 17 |
| - | Surface Mount | SC-76, SOD-323 | - | - | - | SOD-323 | - | - | - | - | - | - | - | - | 500 mA | 10 A | 40 uA | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 20 V | - | 390 mV @ 500 mA | - | 150°C | 20 V | 500mA | - | - | 66pF @ 1V, 1MHz | - | - | - | - | - | Schottky Rectifiers | - | 355 mV | - | - | - | - | - | - | ||
![]() PMEG3002EJ-QX Nexperia | 17 |
| - | Surface Mount | SC-90, SOD-323F | - | - | - | SOD-323F | - | - | PMEG3002 | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | 40 µA @ 30 V | - | 480 mV @ 200 mA | - | 150°C | 30 V | 200mA | - | - | 18pF @ 1V, 1MHz | - | - | - | - | 5 ns | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4030ER/S501X Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16W Nexperia | 30000 | - | - | - | - | - | - | - | - | Zinc-Plated Steel | - | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | PS76-20-6MSS-A-FLS18 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50-150 psi | - | - | - | - | - | ||
![]() BAS70-07S-QX Nexperia | 2291 | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | 6-TSSOP | - | - | BAS70 | - | - | - | 70mA | - | 70 mA | 100 mA | 10 uA | - | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | AEC-Q101 | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | 10 µA @ 70 V | - | 1 V @ 15 mA | - | 150°C | 70 V | - | - | - | - | 2 Independent | - | - | 70V | - | Schottky Diodes | - | 1 V | - | - | - | - | - | - | ||
![]() PMEG2010EA-QF Nexperia | 11 |
| - | Surface Mount | SC-76, SOD-323 | - | - | - | SOD-323 | - | - | PMEG2010 | Nexperia | - | - | - | 10000 | - | - | - | - | Nexperia | - | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 15 V | - | 550 mV @ 1 A | - | 125°C | 20 V | 1A | - | - | 19pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | Nexperia | - | - | - | - | ||
![]() BAV199-QVL Nexperia | 10049 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | TO-236AB | - | - | BAV199 | - | - | - | 140mA | - | 160 mA | - | 80 nA | - | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 85 V | - | Active | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | Small Signal =< 200mA (Io), Any Speed | 5 nA @ 75 V | - | 1.25 V @ 150 mA | - | 150°C | 75 V | - | 3 | - | - | Dual Series | - | 3 us | 85 | 3 µs | Switching Diodes | - | 1.25 V | - | - | - | - | - | - | ||
![]() PMEG2010ET-QR Nexperia | 120000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | TO-236AB | - | - | PMEG2010 | Nexperia | - | - | - | 3000 | - | - | - | - | Nexperia | - | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 20 V | - | 500 mV @ 1 A | - | 150°C | 20 V | 1A | - | - | 66pF @ 1V, 1MHz | - | - | - | - | - | - | - | - | - | Nexperia | - | - | - | - |