- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | 1st Connector Mounting Type | Surface Mount Land Size | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Power Rating | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Lead Spacing | Current - Supply (Disable) (Max) | Polarization | Impedance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Ripple Current @ Low Frequency | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Viewing Angle | Spread Spectrum Bandwidth | Data Bus Width | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Filter Type | Forward Voltage | Luminous Intensity | Evaluation Kit | 1st Connector | 2nd Connector | Capacitance @ Vr, F | Lens Color | Wavelength | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Absolute Pull Range (APR) | Reverse Recovery Time (trr) | Features | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG3010ESBC314 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4002AESFC315 Nexperia | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | Strip | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | - | SiT9120 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 125 MHz | ±50ppm | LVPECL | - | - | Standby (Power Down) | MEMS | 69mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | ||
![]() PMEG6030EVP115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4005ESFC315 Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 36.864 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() PMEG3002ESFC315 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3002AESFC315 Nexperia | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | Strip | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 156.253125 MHz | ±1ppm | LVPECL | - | - | Amplitude Control | Crystal | 43mA (Typ) | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | 0.102 (2.60mm) | - | - | - | - | ||
![]() PMEG1201AESFC315 Nexperia | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | MS3106E12 | - | Silver | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | - | - | 500VAC, 700VDC | -55°C ~ 125°C | - | Military, MIL-DTL-5015, MS | - | - | - | - | Solder Cup | Plug, Male Pins | - | 2 | Olive Drab | - | - | Threaded | - | 22A | - | N (Normal) | - | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | 12S-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | - | - | - | - | ||
![]() BAS116GW Nexperia | 35 |
| - | Surface Mount | SOD-123 | - | - | SOD-123 | - | - | - | - | - | - | - | - | 10-640910 | - | - | - | - | Amphenol Aerospace Operations | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 nA @ 75 V | - | - | 1.25 V @ 150 mA | - | - | - | 150°C (Max) | 75 V | 215mA | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | 3 µs | - | - | - | - | - | - | - | ||
![]() PMEG3010AESA315 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40/DG/B3R Nexperia | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | -- | - | - | - | - | - | BAS40 | - | - | -- | 5000 Hrs @ 85°C | Nexperia USA Inc. | Tape & Reel (TR) | - | Active | - | 100V | - | - | - | - | -40°C ~ 85°C | Bulk | 156 PUM-SI | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | 4700µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 102 mOhm @ 100Hz | 0.394 (10.00mm) | - | Polar | 98 mOhms | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 µA @ 40 V | 3.67A @ 100Hz | - | 1 V @ 40 mA | - | - | - | 150°C (Max) | 40 V | 120mA | - | - | - | - | - | - | 5pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | -- | ||
![]() PMEG45T15EPD146 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 b | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS316/DG/B4X Nexperia | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | BAS316 | - | - | - | - | Nexperia USA Inc. | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | - | - | 1.25 V @ 150 mA | - | - | - | 150°C (Max) | 100 V | 250mA | -- | - | - | - | - | - | 1.5pF @ 0V, 1MHz | - | - | 1 | -- | -- | - | 4 ns | - | - | - | - | - | 0.449 (11.40mm) | -- | ||
![]() BAT54GW115 Nexperia | 24 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | PT850 | - | - | - | - | TE Connectivity Laird | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug | N-Type Plug | - | - | - | - | - | - | - | - | - | - | - | 600.0 (15.2m) 50.0 | - | - | - | ||
![]() BAT46WJ/DG/B3X Nexperia | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | BAT46 | - | - | - | - | Nexperia USA Inc. | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 9 µA @ 100 V | - | - | 850 mV @ 250 mA | - | - | - | 150°C (Max) | 100 V | 250mA | - | - | - | - | - | - | 39pF @ 0V, 1MHz | - | - | - | - | - | - | 5.9 ns | - | - | - | - | - | - | - | ||
![]() ES3DP115 Nexperia | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | Nexperia USA Inc. | Bulk | - | Active | - | - | - | 310V | 630V | - | -55°C ~ 110°C | Bulk | MKP338 2 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±20% | Active | -- | PC Pins | - | - | - | - | EMI, RFI Suppression | 0.022µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.433 (11.00mm) | - | - | - | X2 | ||
![]() PMEG3010ESB315 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3020ER/S500X Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS9V0P1UTP Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 12 V | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | 625 mW | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 ° | - | - | - | - | - | - | 12 V | 7 cd | - | - | - | - | Clear | 470 nm | - | - | - | - | - | - | 4.9 mm | - | 26 mm | - | - | - | ||
![]() PTVS7V5P1UTP Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW62 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |