- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Contact Sizes | If - Forward Current | Ir - Reverse Current | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Configuration | Note | Speed | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Includes | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Features | Vf - Forward Voltage | Grade | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PNU65020EP-QX Nexperia | 2568 | - | - | - | SOD-128-2 | - | - | - | - | - | - | 2.8 A | 760 nA | - | + 175 C | - | - 55 C | SMD/SMT | - | - | - | 650 V | - | - | - | - | - | - | Ultra Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 60 A | - | - | - | - | 40 ns | - | - | 1 V | - | - | ||
![]() PNU65020EPX Nexperia | 2864 | - | - | - | SOD-128-2 | - | - | - | - | - | - | 2.8 A | 760 nA | - | + 175 C | - | - 55 C | SMD/SMT | - | - | - | 650 V | - | - | - | - | - | - | Ultra Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 60 A | - | - | - | - | 40 ns | - | - | 1 V | - | - | ||
![]() PNU65030EP-QX Nexperia | 3457 | - | - | - | SOD-128-2 | - | - | - | - | - | - | 4.2 A | 1.38 uA | - | + 175 C | - | - 55 C | SMD/SMT | - | - | - | 650 V | - | - | - | - | - | - | Ultra Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 80 A | - | - | - | - | 42 ns | - | - | 1 V | - | - | ||
![]() PMEG2030CERX Nexperia USA Inc. | 846 |
| Datasheet | Surface Mount | SOD-123W | - | - | - | SOD-123W | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 50 μA @ 20 V | - | 580 mV @ 3 A | 175°C | - | 20 V | 3A | - | 145pF @ 1V, 1MHz | - | 5.5 ns | - | - | - | - | ||
![]() PMEG4020EPK-QYL Nexperia USA Inc. | 24000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG6010AESBC315 Nexperia | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | -- | 20 | - | - | -- | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 32 | Threaded | Crimp | D | Shielded | Environment Resistant | Zinc Nickel | 19-32 | Black | - | Contacts Not Included | - | - | F | - | - | - | - | - | -- | - | - | - | -- | - | - | -- | ||
![]() PMEG3010AESB314 Nexperia | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | -- | 20 | - | - | -- | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 32 | Threaded | Crimp | A | Shielded | Environment Resistant | Zinc Nickel | 19-32 | Black | - | Contacts Not Included | - | - | F | - | - | - | - | - | -- | - | - | - | -- | - | - | -- | ||
![]() PMEG1201AESFC/S500315 Nexperia | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | - | -- | 16 (4), 20 (40), 8 Twinax (2) | - | - | -- | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 46 (44 + 2 Twinax) | Threaded | Crimp | C | Shielded | Environment Resistant | Cadmium | 25-90 | Olive Drab | - | Contacts Not Included | - | - | J | - | - | - | - | - | -- | - | - | - | Coupling Nut, Self Locking | - | - | -- | ||
![]() PTVS7V0P1UP Nexperia | 132800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3005AESF315 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS416-QX Nexperia USA Inc. | 2971 |
| Datasheet | Surface Mount | SC-76, SOD-323 | - | - | - | SOD-323 | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | 5 nA @ 75 V | - | 1.25 V @ 150 mA | 150°C | - | 75 V | 200mA | - | 2pF @ 0V, 1MHz | - | 3 μs | - | - | Automotive | - | ||
![]() BAS21J-QF Nexperia USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-90, SOD-323F | - | - | - | SOD-323F | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 150 nA @ 250 V | - | 1.1 V @ 100 mA | 150°C | - | 300 V | 250mA | - | 2pF @ 0V, 1MHz | - | 50 ns | - | - | Automotive | - | ||
![]() PNE20020AERX Nexperia USA Inc. | 2437 | - | Datasheet | Surface Mount | SOD-123W | - | - | - | SOD-123W | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 1 μA @ 200 V | - | 950 mV @ 2 A | 175°C | - | 200 V | 2.8A | - | 21pF @ 4V, 1MHz | - | 25 ns | - | - | - | - | ||
![]() BAS21J-QX Nexperia USA Inc. | 25 |
| Datasheet | Surface Mount | SC-90, SOD-323F | - | - | - | SOD-323F | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 150 nA @ 250 V | - | 1.1 V @ 100 mA | 150°C | - | 300 V | 250mA | - | 2pF @ 0V, 1MHz | - | 50 ns | - | - | Automotive | - | ||
![]() PNE20030EP-QX Nexperia USA Inc. | 335 | - | Datasheet | Surface Mount | SOD-128 | - | - | - | SOD-128/CFP5 | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 1 μA @ 200 V | - | 980 mV @ 3 A | 175°C | - | 200 V | 3A | - | 32pF @ 4V, 1MHz | - | 30 ns | - | - | Automotive | - | ||
![]() PSC1065B1Z Nexperia USA Inc. | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSC1065HJ Nexperia USA Inc. | 3001 | - | Datasheet | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | - | - | - | TO-252-2 | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | - | - | - | - | 400 V | 10A | - | - | - | 0 ns | - | - | - | - | ||
![]() PSC1065KQ Nexperia USA Inc. | 49 |
| Datasheet | Through Hole | TO-220-2 | - | - | - | TO-220-2 | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | 60 µA @ 650 V | - | 1.8 V @ 10 A | 175°C | - | 650 V | 10A | - | 340pF @ 1V, 1MHz | - | 0 ns | - | - | - | - | ||
![]() PNU650200EJ-QJ Nexperia USA Inc. | 685 | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | - | - | - | D2PAK R2P | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 650 V | - | 1.55 V @ 20 A | 175°C | - | 650 V | 20A | - | 13pF @ 400V, 1MHz | - | 60 ns | - | - | Automotive | - | ||
![]() PNU650100EJ-QJ Nexperia USA Inc. | 625 | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | - | - | - | D2PAK R2P | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | AEC-Q101 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 650 V | - | 1.55 V @ 10 A | 175°C | - | 650 V | 10A | - | 7pF @ 400V, 1MHz | - | 60 ns | - | - | Automotive | - |