- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Part Status | Configuration | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Vf - Forward Voltage | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG3020CERX Nexperia USA Inc. | 6381 |
| Datasheet | Surface Mount | SOD-123W | SOD-123W | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 50 μA @ 30 V | 520 mV @ 2 A | 175°C | 30 V | 2A | 145pF @ 1V, 1MHz | 5.5 ns | - | - | ||
![]() PSC1065H-QJ Nexperia USA Inc. | 2786 | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-2 | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | No Recovery Time > 500mA (Io) | 60 µA @ 650 V | 1.8 V @ 10 A | 175°C | 650 V | 10A | 340pF @ 1V, 1MHz | 0 ns | - | Automotive | ||
![]() PNU650100EJJ Nexperia USA Inc. | 922 | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | D2PAK R2P | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 650 V | 1.55 V @ 10 A | 175°C | 650 V | 10A | 7pF @ 400V, 1MHz | 60 ns | - | - | ||
![]() PNE650100EJJ Nexperia USA Inc. | 922 | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | D2PAK R2P | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 650 V | 2.4 V @ 10 A | 175°C | 650 V | 10A | 7pF @ 400V, 1MHz | 30 ns | - | - | ||
![]() PSC1065B1AZ Nexperia USA Inc. | In Stock | - | - | Surface Mount | Die | Die | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | No Recovery Time > 500mA (Io) | 60 µA @ 650 V | 1.8 V @ 10 A | 175°C | 650 V | 10A | 340pF @ 1V, 1MHz | 0 ns | - | - | ||
![]() PNU650300AEJ-QJ Nexperia USA Inc. | 892 | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | D2PAK R2P | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 650 V | 1.8 V @ 30 A | 175°C | 650 V | 30A | 13pF @ 400V, 1MHz | 60 ns | - | Automotive | ||
![]() PMEG2020CERX Nexperia USA Inc. | 2722 |
| Datasheet | Surface Mount | SOD-123W | SOD-123W | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 20 V | 520 mV @ 2 A | 175°C | 20 V | 2A | 145pF @ 1V, 1MHz | 5.5 ns | - | - | ||
![]() PNE20020ER-QX Nexperia USA Inc. | 689 | - | Datasheet | Surface Mount | SOD-123W | SOD-123W | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR) | - | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 nA @ 200 V | 980 mV @ 2 A | 175°C | 200 V | 2A | 17pF @ 4V, 1MHz | 25 ns | - | Automotive | ||
![]() PSC2065LQ Nexperia | 436 | - | Datasheet | - | TO-247-2 | - | - | 30 | 20 A | 780 A | 1 uA | + 175 C | - | - 55 C | Through Hole | - | 115 W | - | - | RoHS Compliant | 650 V | 650 V | - | - | - | Single | - | - | - | - | - | - | - | - | 1.5 V | - | ||
![]() BAW56W/ZL,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | BAW56W | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4010EGW,118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG6010CEGW,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | PMEG6010 | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4010EGW,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4010CEGW,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES1GR,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG060V050EPD,139 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3005EGW,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4010CEGW,118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2005EGW,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3010EGW,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - |